Multi-position Air Cylinders

Description

Multi-position air cylinders are pneumatic devices designed to move loads to multiple fixed positions. They achieve this by combining two or more cylinders, allowing for precise control over the positioning of the load. These cylinders are particularly useful in applications where intermediate stops are necessary, providing a versatile solution for complex motion requirements.

Working Principle

Multi-position air cylinders operate by using compressed air to move pistons within the cylinders. By mounting multiple cylinders together, they can achieve various fixed positions. The compressibility of air provides a cushioning effect, which is beneficial in applications requiring gentle handling of materials. This cushioning effect, combined with the ability to operate in a vacuum without generating heat, makes them useful in specific industrial processes. The use of sophisticated controllers is necessary due to the compressibility of air and the need for precise positioning.

Applications

Multi-position air cylinders are commonly used in material handling applications where parts need to be sorted or directed to different locations. For example, in manufacturing, they can be used to eject faulty parts to a separate container from those that pass quality checks. They are also employed in industries like semiconductor production, where precise positioning and operation in a vacuum are required.

Advantages over other Air Cylinders

Multi-position air cylinders offer the advantage of being able to achieve multiple fixed positions, unlike standard pneumatic cylinders that typically move between two end positions. This capability makes them ideal for applications requiring intermediate stops. Additionally, the cushioning effect of air provides a gentle handling of materials, which is not as easily achieved with other types of cylinders.

Limitations

One limitation of multi-position air cylinders is the need for sophisticated controllers due to the compressibility of air and the requirement for precise positioning. This can increase the complexity and cost of the system. Additionally, the friction characteristics and low damping of pneumatic drives can pose challenges in achieving the desired accuracy and stability.

Considerations

When considering multi-position air cylinders, it is important to evaluate the initial costs, which may be higher due to the need for multiple cylinders and sophisticated control systems. Operating expenses can also be a factor, as the system may require regular maintenance to ensure optimal performance. Durability and accuracy are critical considerations, especially in applications requiring precise positioning. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost-effectiveness of the system.

7 Results
Clean Act Air Cylinders -- Compact®
from Compact Automation

Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 1.62
  • Cylinder Action: Double
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Multi-Position
  • Rated Load/Force: 100
  • Stroke: 1 to 4
  • Operating Pressure: 35 to 200
Rectangular Air Cylinders -- Compact®
from Compact Automation

Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Cylinder Configuration: Simple
  • Bore Size: 0.3150 to 1.57
  • Cylinder Action: Double
Round Air Cylinders -- Compact®
from Compact Automation

Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 8
  • Cylinder Action: Double
Square Air Cylinders -- Compact®
from Compact Automation

Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 3
  • Cylinder Action: Double
Stainless Steel Air Cylinder -- Compact®
from Compact Automation

Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Cylinder Configuration: Simple
  • Bore Size: 0.7500 to 8
  • Cylinder Action: Double
Standard Metric Air Cylinders
from Compact Automation

Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]

  • Features: Double-End Rod (optional feature); Multi-Position
  • Bore Size: 0.3150 to 1.57
  • Operating Pressure: 116 to 435
  • Cylinder Configuration: Simple