Built-In Oscillator Network and Communication Chips

2 Results
High-Performance AM/FMRadio Receiver and HD Radio Tuner -- Si477x
from Silicon Labs

The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]

  • Features: RoHS; Built-In Oscillator
  • Technology: AM/FM
  • Device Type: Receiver
  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
XFP Transceiver -- Si5040
from Silicon Labs

Features. Loss-of-signal alarm. Diagnostic and line loopbacks. SONET-compliant loop timed operation. No external loop filter components. Programmable slicing level and sample phase adjustment. LVDS Low Speed Interface. Single Supply 1.8 V Operation. Multi-rate operation. Low jitter generation. Small... [See More]

  • Features: RoHS; Over-Voltage Protection; Built-In Oscillator
  • Technology: XFP
  • Device Type: Transceiver
  • Supply Voltage: 1.8V; 3.3V