FCCSP Network and Communication Chips
from Anokiwave
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Package Type: FCCSP
- Technology: 4 dual-pol or 8 single-pol antenna
- Device Type: Beamformers
- Operating Frequency: 24500 to 29500
from Anokiwave
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Package Type: FCCSP
- Technology: 5G Standard
- Device Type: Beamformers
- Operating Frequency: 37000 to 43500
from Anokiwave
NEW Dual Channel IF Transceiver IC. The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... [See More]
- Package Type: FCCSP
- Technology: 5G Standard
- Device Type: Transceiver; Up/Down Converter
- Operating Frequency: 37 to 48.2
from Anokiwave
The AWMF-0224 is the industry ’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables... [See More]
- Package Type: FCCSP
- Technology: 5G Standard
- Device Type: Transceiver
- Operating Frequency: 24500 to 29500
from Anokiwave
The AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]
- Package Type: FCCSP
- Technology: 5G Standard
- Device Type: Up/Down Converter
- Operating Frequency: 24000 to 30000
from Anokiwave
The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]
- Package Type: FCCSP
- Technology: 5G Standard
- Device Type: Up/Down Converter
- Operating Frequency: 37000 to 43500