RS232 Network and Communication Chips

8 Results
RI-CTL-MB2B Series 2000 Control Module with USB and RS232 Interface -- RI-CTL-MB2B-30
from Texas Instruments

RI-CTL-MB2B Series 2000 Control Module with USB and RS232 Interface [See More]

  • Interface: RS232
  • Operating Frequency: 0.1342
  • Supply Voltage: Other; 7 to 25
  • Operating Temperature: -40 to 85
High Performance Short to Long Range Module -- LE51-868 S
from Telit IoT Solutions, Inc.

The LE51-868 S is a high performance certified Short Range to Long Range module designed to cover the 863-870 MHz band working with the Telit Proprietary protocol and acting as a SIGFOX gateway. It has high value technical characteristics such as a -126dBm sensitivity, ultra-low power consumption... [See More]

  • Interface: RS232
  • Technology: GPRS
  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC
GM Series GNSS Receiver Module -- RXM-GNSS-GM
from Linx Technologies

The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include... [See More]

  • Interface: RS232; USB
  • Technology: GPS
  • Device Type: Receiver
  • Supply Voltage: 2.7V; Other; 2.7-2.9VDC
Licence-Free RF Module -- LE50-433 | LE50-868
from Telit IoT Solutions, Inc.

LE modules operate in the 433 MHz and 868 MHz ISM license free frequency bands with tx power up to 25mW. They organize in a “Star Network ” topology over a Telit proprietary protocol ideal for use in replacing communication over cables such as RS485 links (Profibus, Modbus) and... [See More]

  • Interface: RS232
  • Technology: GPRS
  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC
TM Series GNSS Receiver Module -- RXM-GNSS-TM
from Linx Technologies

Tiny GNSS Receiver for Positioning, Tracking and Navigation. The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously... [See More]

  • Interface: RS232; USB
  • Technology: GPS
  • Device Type: Receiver
  • Supply Voltage: 2.7V; Other; 2.7-2.9VDC
Licence-Free RF Module -- LE70-868
from Telit IoT Solutions, Inc.

The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or... [See More]

  • Interface: RS232
  • Technology: GPRS
  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC
Multiband Multi-Channel Radio Module -- LE70-915
from Telit IoT Solutions, Inc.

Telit LE modules family are the latest generation of multiband multi-channel radio module with advanced propriotary embedded stack easy to integrate and use in point-to point or star network communication. LE70-915 modules operate in 915 MHz band with 500 mW Output power and with ultra-low power... [See More]

  • Interface: RS232
  • Technology: GPRS
  • Device Type: Modem
  • Supply Voltage: Other; 2.3 to 3.6 VDC
Pre-Certified LGA Module -- NE50-433 | NE50-868
from Telit IoT Solutions, Inc.

The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient wake up on... [See More]

  • Interface: RS232
  • Technology: GPRS
  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC