Physical Layer Controller Network and Communication Chips
from MACOM
IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM ’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the data security... [See More]
- Device Type: Physical Layer Controller
- Supply Voltage: 1.2V (optional feature); 1.5V (optional feature); 1.8V (optional feature); Other (optional feature); 0.9
- Technology: Ethernet; Wi-Fi / WiMAX / Wi-Mesh
- # of Tx: 8 to 24
from Intel Corporation
The Intel ® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel ® I/O... [See More]
- Device Type: Physical Layer Controller
- Interface: GLCI/LCI
- Technology: Ethernet; Fast Ethernet
- Data Rate: 1.00E6
from MACOM
MACOM ’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper connectivity... [See More]
- Device Type: Physical Layer Controller
- Supply Voltage: 1.2V (optional feature); 1.8V (optional feature); 2.5V (optional feature); Other (optional feature); 0.9, 0.95
- Technology: Ethernet
- # of Tx: 1 to 10