Multiprotocol Network and Communication Chips

2 Results
Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553) -- BU-67521
from Data Device Corporation (DDC)

Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor. Benefits. Compact Integrated Design Saves Space... Replaces Two Transceivers, Two... [See More]

  • Technology: Multiprotocol
  • Supply Voltage: 3.3V
  • Device Type: Transceiver
  • # of Tx: 2
Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553) -- BU-67502
from Data Device Corporation (DDC)

Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic. Benefits. Compact Integrated Design Saves Space... Replaces Two... [See More]

  • Technology: Multiprotocol
  • Supply Voltage: 3.3V
  • Device Type: Transceiver
  • # of Tx: 2