EDGE Network and Communication Chips

12 Results
nRF91M1 Module
from Nordic Semiconductor ASA

The nRF91M1 is a compact, pre ‑certified, ultra ‑low ‑power cellular IoT connectivity module supporting LTE ‑M and NB ‑IoT. As a dedicated Smart Modem solution, it comes pre ‑programmed with Nordic ’s mature Serial Modem application and modem firmware,... [See More]

  • Technology: EDGE; Wi-Fi / WiMAX / Wi-Mesh
LTE Cellular Modem -- Snapdragon X12
from QUALCOMM, Incorporated

The Qualcomm ® Snapdragon ™ X12 LTE Modem is a great fit for those who depend on today ’s fastest connections. By supporting several next-generation features such as LTE Advanced Carrier Aggregation, LTE in unlicensed spectrum (LTE-U), and LTE + Wi-Fi Link Aggregation, the Snapdragon... [See More]

  • Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
  • Data Rate: 150000 to 600000
  • Device Type: Modem
RF Amplifiers -- MW4IC2020NBR1 [MW4IC2020NBR1 from NXP Semiconductors]
from ODG (Origin Data Global)

IC RF AMP CELLULAR 2.4GHZ TO272 [See More]

  • Technology: CDMA; EDGE; GSM; Cellular, GSM, EDGE, CDMA
  • Package Type: TO-272-16 Variant, Flat Leads
  • Supply Voltage: Other; 26V
Ultra-Compact 2G Module -- GE866-QUAD
from Telit IoT Solutions, Inc.

The GE866-QUAD is the smallest generation in Telit ’s 2G module portfolio. With its ultra-compact 15 x 19 mm LGA footprint, it is designed for those m2m applications requiring miniature foot print. It is a quad-band 850/900/1800/1900 MHz GSM | GPRS communication product based on the market... [See More]

  • Technology: EDGE
  • Interface: I2C; USB
  • Device Type: Modem
  • Supply Voltage: Other; 3.8 VDC
LTE Cellular Modem -- Snapdragon X7
from QUALCOMM, Incorporated

The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]

  • Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
  • Data Rate: 50000 to 300000
  • Device Type: Modem
RF Amplifiers -- MW4IC915NBR1 [MW4IC915NBR1 from NXP Semiconductors]
from ODG (Origin Data Global)

WIDE BAND HIGH POWER AMPLIFIER, [See More]

  • Technology: CDMA; EDGE; GSM; Cellular, CDMA, EDGE, GSM, TDMA, WCDMA
  • Package Type: TO-272-16 Variant, Flat Leads
  • Supply Voltage: Other; 26V ~ 28V
RF Amplifiers -- MW7IC18100NBR1 [MW7IC18100NBR1 from NXP Semiconductors]
from ODG (Origin Data Global)

IC AMP GSM 1.805-2.05GHZ TO272 [See More]

  • Technology: EDGE; GSM; GSM, EDGE
  • Package Type: TO-272-14 Variant, Flat Leads
  • Supply Voltage: Other; 24V ~ 32V
RF Amplifiers -- PMA3-14LN+ [PMA3-14LN+ from Mini-Circuits]
from ODG (Origin Data Global)

MMIC AMPLIFIER [See More]

  • Technology: CDMA; EDGE; Wi-Fi / WiMAX / Wi-Mesh; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN
  • Package Type: 12-VQFN Exposed Pad
  • Supply Voltage: Other; 5.75V ~ 6.25V
RF Amplifiers -- SKY77761-11 [SKY77761-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

PAM FOR LTE [See More]

  • Technology: CDMA; EDGE; HSDPA; UMTS; CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA
  • Package Type: 10-SMD Module
  • Supply Voltage: Other; 3.2V ~ 4.2V
RF Detectors -- LMH2110TM/NOPB [LMH2110TM/NOPB from Texas Instruments]
from ODG (Origin Data Global)

IC RF DETECT 50MHZ-8GHZ 6DSBGA [See More]

  • Technology: CDMA; EDGE; GSM; GSM, EDGE, CDMA
  • Package Type: 6-WFBGA, DSBGA
  • Supply Voltage: Other; 2.7V ~ 5V
RF Detectors -- LMH2120UMX/NOPB [LMH2120UMX/NOPB from Texas Instruments]
from ODG (Origin Data Global)

IC RF DETECT 50MHZ-6GHZ 6DSBGA [See More]

  • Technology: CDMA; EDGE; GSM; GSM, EDGE, CDMA
  • Package Type: 6-XFBGA, DSBGA
  • Supply Voltage: Other; 2.7V ~ 5V
RF Detectors -- LMV221SD/NOPB [LMV221SD/NOPB from Texas Instruments]
from ODG (Origin Data Global)

IC RF DETECT 50MHZ-3.5GHZ 6WSON [See More]

  • Technology: CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
  • Package Type: 6-WDFN Exposed Pad
  • Supply Voltage: Other; 2.7V ~ 3.3V