3.3 V Network and Communication Chips
from DigiKey
2.4k Modem V.90 16-SOIC [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Data Rate: 2.4
- Interface: Parallel/Serial
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
from DigiKey
Modem V.32 24-TSSOP [See More]
- Supply Voltage: 3.3V
- Package Type: "24-TSSOP (0.173"", 4.40mm Width)"
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
- RF Receiver 1.575GHz -163dBm On-Board, Chip Module [See More]
- Supply Voltage: 3.3V
- Operating Frequency: 1575
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
RF RX ASK/FSK 315/434MHZ 32TQFN [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Operating Frequency: 315 to 434
- Device Type: Receiver
- Bias Current: 7
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
- RF Receiver 1.575GHz -165dBm 115.2kBaud Module [See More]
- Supply Voltage: 3.3V
- Operating Frequency: 1575
- Device Type: Receiver
- Bias Current: 40
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.1530 to 108
- Device Type: Receiver
- Bias Current: 18.5
from DigiKey
- RF Receiver 42MHz ~ 870MHz PCB, Surface Mount 24-QFN (3x3) [See More]
- Supply Voltage: 1.8V; 3.3V
- Operating Frequency: 42 to 870
- Device Type: Receiver
- Package Type: 24-VFQFN Exposed Pad
from DigiKey
FM AM AUTO [See More]
- Supply Voltage: 1.8V; 3.3V
- Operating Frequency: 0.1440 to 108
- Device Type: Receiver
- Package Type: 84-VFQFN Exposed Pad
from DigiKey
POSITIONING [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 105
- Device Type: Receiver
- Package Type: 32-VFQFN Exposed Pad
from DigiKey
- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6) [See More]
- Supply Voltage: 3.3V
- Operating Frequency: 800 to 4000
- Device Type: Receiver
- Bias Current: 600
from DigiKey
- RF Receiver AM, FM 32-HVQFN (5x5) [See More]
- Supply Voltage: 3.3V
- Bias Current: 37
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver GPS 1575.42MHz -164dBm PCB, Surface Mount Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2) [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1.00E-5 to 40
from DigiKey
RADIONOVA ® RF Receiver GPS 1575.42MHz -161dB On-Board, Chip Module [See More]
- Supply Voltage: 1.8V; 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
RADIONOVA ® RF Receiver 1.575GHz -165dBm Module [See More]
- Supply Voltage: 3.3V
- Operating Frequency: 1575
- Device Type: Receiver
- Bias Current: 38
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm Module [See More]
- Supply Voltage: 3.3V
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from Integrated Device Technology
The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX... [See More]
- Supply Voltage: 3.3V
- Operating Temperature: 0 to 70
- Technology: Fast Ethernet
- Package Type: VQFP; VFQFPN
from Semtech Corp.
With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring... [See More]
- Supply Voltage: 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Operating Frequency: 310 to 928
- Device Type: Transmitter
- Data Rate: 600
from Data Device Corporation (DDC)
Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor. Benefits. Compact Integrated Design Saves Space... Replaces Two Transceivers, Two... [See More]
- Supply Voltage: 3.3V
- Technology: Multiprotocol
- Device Type: Transceiver
- # of Tx: 2
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Antenna Not Included. Protocol: Bluetooth v1.2, Class 2. Frequency: 2.4 GHz. Data Rate: 115.2kbps. Operating Temperature: -40 °C ~ 85 °C. Serial Interfaces: UART. Utilized IC / Part: EM250. Memory Size: 8 MB Flash. Voltage - Supply:... [See More]
- Supply Voltage: 1.8V; 3.3V; Other; 1.8V, 3.3V
- Operating Frequency: 2400
- Technology: Bluetooth
- Data Rate: 115
from Telit IoT Solutions, Inc.
The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Technology: GPS
- Device Type: Modem
- Interface: I2C; USB; CAN Bus Interfaces
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Operating Frequency: 315
- Device Type: Receiver
- Data Rate: 10
from Microchip Technology, Inc.
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Technology: Bluetooth
- Device Type: Receiver; Transmitter
- Interface: I2C
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 15693 SPI 2.2V ~ 3.3V Die [See More]
- Supply Voltage: 3.3V; Other; 2.2V ~ 3.3V
- Interface: SPI
- Device Type: Receiver
- Operating Frequency: 13.56
from Integrated Device Technology
The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable... [See More]
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
- Technology: T1 / E1
- Package Type: TQFP; TQFP 14.0 X 14.0 X 1.4 MM
from Data Device Corporation (DDC)
Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic. Benefits. Compact Integrated Design Saves Space... Replaces Two... [See More]
- Supply Voltage: 3.3V
- Technology: Multiprotocol
- Device Type: Transceiver
- # of Tx: 2
from Telit IoT Solutions, Inc.
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Technology: GPS
- Device Type: Modem
- Interface: PPS
from Linx Technologies
LT Series RF Transceiver Module. Longer Range Transceiver for Digital Data. Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz,... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Operating Frequency: 315
- Device Type: Transceiver
- Data Rate: 0.0650 to 10
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/SW/LW
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 15693 SPI 2.2V ~ 3.3V 25-UFBGA, WLCSP [See More]
- Supply Voltage: 3.3V; Other; 2.2V ~ 3.3V
- Interface: SPI
- Device Type: Receiver
- Operating Frequency: 13.56
from Telit IoT Solutions, Inc.
The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869 ’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once, select and mount... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Technology: GPS
- Device Type: Modem
- Bias Current: 27
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader/Transponder IC ISO 14443-A, ISO 14443-B Serial 2.7V ~ 3.3V, 4.5V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) [See More]
- Supply Voltage: 3.3V; Other; 2.7V ~ 3.3V, 4.5V ~ 5.5V
- Interface: Serial
- Device Type: Receiver
- Operating Temperature: -25 to 85
from Telit IoT Solutions, Inc.
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V
- Technology: GPS
- Device Type: Modem
- Interface: PPS
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, MIFARE I ²C, SPI, UART 2.5V ~ 3.3V 32-VFQFN Exposed Pad [See More]
- Supply Voltage: 3.3V; Other; 2.5V ~ 3.3V
- Interface: I²C, SPI, UART
- Device Type: Receiver
- Operating Frequency: 13.56
from Silicon Labs
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- Technology: EZRadio
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART 2.7V ~ 3.3V 32-VFQFN Exposed Pad [See More]
- Supply Voltage: 3.3V; Other; 2.7V ~ 3.3V
- Interface: UART
- Device Type: Receiver
- Operating Frequency: 13.56
from Silicon Labs
The Si4704/05 enhanced FM receiver family is the most advanced portable solution available today offering embedded antenna support, digital audio out, worldwide FM band support and highly flexible, mature and proven FM functionality in a simple API. The Si4704/05 FM radio receiver ICs incorporate... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: FM
- Device Type: Receiver
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V 20-VFQFN Exposed Pad [See More]
- Supply Voltage: 3.3V; Other; 1.2V ~ 3.3V
- Interface: SPI
- Device Type: Receiver
- Operating Frequency: 13.56
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- # of Rx: 1
from Silicon Labs
Features. Constant current loop feed (20 –41 mA). Ring trip/loop closure thresholds and filtering. Two-wire ac impedance and transhybrid. DTMF generation and decoding. Polarity reversal. FSK (caller ID) tone generation. 12 and 16 kHz pulse metering. Configurable PCM/SPI digital interface. [See More]
- Supply Voltage: 3.3V
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Silicon Labs
Features. Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio. Adaptive battery voltage generation minimizes power in all operating modes. Entire solution can be powered from a single 3.3 or 5 V supply. Five REN... [See More]
- Supply Voltage: 3.3V
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Silicon Labs
Features. Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18 –45 mA). Two-wire ac impedance. Transhybrid balance. Ringing frequency, amplitude, cadence. Loop closure and ring trip thresholds. Ground key detection threshold. Low... [See More]
- Supply Voltage: 3.3V
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Silicon Labs
Features. Internal balanced or unbalanced ringing. Low power consumption. Software-programmable parameters: Ringing frequency, amplitude, cadence and waveshape. Two-wire ac impedance. Transhybrid balance. Dc current loop feed (10 –45 mA). Loop closure and ring trip thresholds. Ground key... [See More]
- Supply Voltage: 3.3V
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Silicon Labs
Features. Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions. Internal balanced ringing to 150 VPK. External bulk ringer support. Low standby power consumption: <20 mW per channel. 2.5 Vrms pulse metering. Software programmable parameters: Ringing... [See More]
- Supply Voltage: 3.3V
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Silicon Labs
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC... [See More]
- Supply Voltage: 3.3V
- Operating Frequency: 42 to 1002
- Device Type: TV Turner
from Silicon Labs
The Si3226x Dual ProSLIC ® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon... [See More]
- Supply Voltage: 3.3V
- Interface: SLIC
- Device Type: Powerline Networking; Telephony Interface
- # of Tx: 2
from Silicon Labs
Features. 84 dB dynamic range A/D and D/A converter with 16-bit resolution. Microphone input; programmable gain of 0, +10, +20, +30 dB. Line level input (1 V RMS). 3:1 analog input mixer. Integrated handset hybrid. Digital input/output gain; programmable range of +12.5 to –34.5 dB. Line level... [See More]
- Supply Voltage: 3.3V; 5V
- Technology: ISDN
- Device Type: Voice / Modem Solution
- Package Type: SOIC
from Silicon Labs
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm ² of board area. Available in a tiny 3... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: Weather Band (WB)
- Device Type: Receiver
- # of Rx: 1
from Silicon Labs
Features. Loss-of-signal alarm. Diagnostic and line loopbacks. SONET-compliant loop timed operation. No external loop filter components. Programmable slicing level and sample phase adjustment. LVDS Low Speed Interface. Single Supply 1.8 V Operation. Multi-rate operation. Low jitter generation. Small... [See More]
- Supply Voltage: 1.8V; 3.3V
- Technology: XFP
- Device Type: Transceiver
- Data Rate: 9.90E6 to 1.14E7