3.6V Network and Communication Chips

83 Results
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B -- CC2500RGP
from Texas Instruments

Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85 [See More]

  • Supply Voltage: 1.8V; 3.6V
  • # of Tx: 1
  • Device Type: Transceiver
  • Data Rate: 500
Modems - ICs and Modules -- 336-1094-ND [SI3015-KS from Skyworks Solutions, Inc.]
from DigiKey

2.4k Modem V.90 16-SOIC [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Data Rate: 2.4
  • Interface: Parallel/Serial
  • Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory -- CC2510F16RHHR
from Texas Instruments

2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • # of Tx: 1
RF Receivers -- 175-MAX1471ATJ+TCT-ND
from DigiKey

RF RX ASK/FSK 315/434MHZ 32TQFN [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Operating Frequency: 315 to 434
  • Device Type: Receiver
  • Bias Current: 7
CC2511 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface -- CC2511F16RSP
from Texas Instruments

2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface 36-VQFN [See More]

  • Supply Voltage: 3.6V; Other; 2
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • # of Tx: 1
RF Receivers -- 317050008-ND [317050008 from Seeed Studio]
from DigiKey

- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm [See More]

  • Supply Voltage: 3.6V
  • Technology: GPS
  • Device Type: Receiver
  • Operating Frequency: 1575
CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB -- CC2540F128RHAR
from Texas Instruments

SimpleLink Bluetooth Smart Wireless MCU with USB 40-VQFN -40 to 85 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 4
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 1000
RF Receivers -- 336-2140-ND [SI4735-D60-GU from Skyworks Solutions, Inc.]
from DigiKey

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.1530 to 108
  • Device Type: Receiver
  • Bias Current: 18.5
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU -- CC2540TF256RHAR
from Texas Instruments

SimpleLink High Temperature Bluetooth Smart Wireless MCU 40-VQFN -40 to 125 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 4
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 1000
RF Receivers -- MAX1473EUI+-ND
from DigiKey

- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Operating Frequency: 300 to 450
  • Device Type: Receiver
  • Data Rate: 100
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU -- CC2541F128RHAR
from Texas Instruments

SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 0
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 2000
RF Receivers -- MAX7036GTP+-ND
from DigiKey

- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5) [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Operating Frequency: 300 to 450
  • Device Type: Receiver
  • Data Rate: 66
CC2541-Q1 Automotive qualified SimpleLink Bluetooth smart wireless MCU -- CC2541F256TRHARQ1
from Texas Instruments

Automotive qualified SimpleLink Bluetooth smart wireless MCU 40-VQFN -40 to 105 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 0
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 2000
RF Receivers -- RXM-GPS-SG-B-ND [RXM-GPS-SG-B from TE Connectivity]
from DigiKey

SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module [See More]

  • Supply Voltage: 3.3V; 3.6V
  • Technology: GPS
  • Device Type: Receiver
  • Operating Frequency: 1575
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART -- CC2543RHBR
from Texas Instruments

2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 5
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 2000
RF Receivers -- TDA7528TR-ND [TDA7528TR from STMicroelectronics, Inc.]
from DigiKey

- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10) [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Operating Frequency: 0.0500 to 163
  • Device Type: Receiver
  • Bias Current: 175
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART -- CC2544RHBR
from Texas Instruments

2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 4
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 2000
RF Transceiver ICs -- 1016-1474-ND [XR18W753IL48-F from MaxLinear, Inc.]
from DigiKey

IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 868 to 956
  • Device Type: Transceiver
  • Data Rate: 250
CC2545 2.4GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART -- CC2545RGZR
from Texas Instruments

2.4GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART 48-VQFN -40 to 85 [See More]

  • Supply Voltage: 3.6V; Other; 2
  • # of Tx: 5
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Data Rate: 2000
RF Transceiver ICs -- 150-ATWILC3000A-MU-T042TR-ND [ATWILC3000A-MU-T042 from Microchip Technology, Inc.]
from DigiKey

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • Operating Frequency: 2400
LMX5251 LMX5251 Bluetooth Radio -- LMX5251SQX/NOPB
from Texas Instruments

LMX5251 Bluetooth Radio 48-WQFN -40 to 85 [See More]

  • Supply Voltage: 3.6V; Other; 2.85
  • # of Tx: 3
  • Technology: Bluetooth
  • Data Rate: 1000
RF Transceiver ICs -- 296-11058-ND [TRF6900APT from Texas Instruments High-Performance Analog]
from DigiKey

IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 48-LQFP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 850 to 950
  • Device Type: Transceiver
  • Data Rate: 100
LMX5452 Micro-Module Integrated Bluetooth 1.2 Baseband Controller and Radio -- LMX5452SM/NOPB
from Texas Instruments

Micro-Module Integrated Bluetooth 1.2 Baseband Controller and Radio 60-NFBGA -40 to 85 [See More]

  • Supply Voltage: 2.5V; 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 448-BCM89071A1CUBXGTTR-ND [BCM89071A1CUBXGT from Infineon Technologies AG]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA [See More]

  • Supply Voltage: 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • Operating Frequency: 2400
LMX9830 Bluetooth Serial Port Module -- LMX9830SM/NOPB
from Texas Instruments

Bluetooth Serial Port Module 60-NFBGA [See More]

  • Supply Voltage: 2.5V; 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 448-CYW20736E-ND [CYW20736E from Infineon Technologies AG]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-TFLGA [See More]

  • Supply Voltage: 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • Operating Frequency: 2400
LMX9838 Bluetooth Serial Port Module -- LMX9838SB/NOPB
from Texas Instruments

Bluetooth Serial Port Module 70-PLGA -40 to 85 [See More]

  • Supply Voltage: 2.5V; 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 505-ADF7023BCPZ-ND
from DigiKey

IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 431 to 928
  • Device Type: Transceiver
  • Data Rate: 300
RF Transceiver ICs -- 505-ADF7030-1BCPZN-ND
from DigiKey

IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 40-WFQFN Exposed Pad, CSP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 169 to 960
  • Device Type: Transceiver
  • Data Rate: 360
RF Transceiver ICs -- 505-ADF7030-1BSTZN-RLTR-ND
from DigiKey

IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 169 to 960
  • Device Type: Transceiver
  • Data Rate: 360
RF Transceiver ICs -- 505-ADUCRF101BCPZ128-ND
from DigiKey

IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 64-VFQFN Exposed Pad, CSP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 431 to 928
  • Device Type: Transceiver
  • Data Rate: 300
RF Transceiver ICs -- 616-1033-2-ND [JN5139/001,515 from NXP Semiconductors]
from DigiKey

IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Technology: ZigBee
  • Device Type: Transceiver
  • Operating Frequency: 2400
RF Transceiver ICs -- 616-1034-2-ND [JN5139/Z01,515 from NXP Semiconductors]
from DigiKey

IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Technology: ZigBee
  • Device Type: Transceiver
  • Operating Frequency: 2400
RF Transceiver ICs -- AS3900-BQFPTR-ND [AS3900-BQFP from ams-OSRAM AG]
from DigiKey

IC RF TxRx Only General ISM < 1GHz 27.12MHz 28-WFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Interface: SDI
  • Device Type: Transceiver
  • Operating Frequency: 27.12
RF Transceiver ICs -- ATA5823C-PLQW-1-ND [ATA5823C-PLQW-1 from Microchip Technology, Inc.]
from DigiKey

IC RF TxRx Only General ISM < 1GHz 433MHz 48-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V
  • Operating Frequency: 433
  • Device Type: Transceiver
  • Data Rate: 20
RF Transceiver ICs -- AX8052F131-2-TB05OSTR-ND [AX8052F131-2-TB05 from onsemi]
from DigiKey

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Zigbee ® 400MHz ~ 470MHz, 800MHz ~ 940MHz 40-VFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Technology: ZigBee
  • Device Type: Transceiver
  • Operating Frequency: 400 to 940
RF Transceiver ICs -- MKW30Z160VHM4R-ND [MKW30Z160VHM4R from NXP Semiconductors]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • Operating Frequency: 2400
Telecom -- 336-1168-ND [SI3210-FT from Skyworks Solutions, Inc.]
from DigiKey

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: "38-TFSOP (0.173"", 4.40mm Width)"
  • Operating Temperature: 0 to 70
Telecom -- 78P2241B-IGT/F-ND
from DigiKey

Telecom IC Line Interface Unit (LIU) 48-TQFP (9x9) [See More]

  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: LQFP; 48-LQFP
  • Operating Temperature: -40 to 85
  • Pins: 48
GNSS Standalone Receiver -- JUPITER SL869-DR
from Telit IoT Solutions, Inc.

The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Technology: GPS
  • Device Type: Modem
  • Interface: I2C; USB; CAN Bus Interfaces
AM/FM Radio Receiver ICs -- Si4730
from Silicon Labs

The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM
  • Device Type: Receiver
  • # of Rx: 1
Bluetooth 5.0 Stereo Audio SOC -- IS2022
from Microchip Technology, Inc.

The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Technology: Bluetooth
  • Device Type: Receiver; Transmitter
  • Interface: I2C
ABBTM -- ABBTM-NVC-MDCS71
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Chip. Protocol: Bluetooth v4.1. Frequency: 2.4 GHz. Data Rate: 2MBd. Operating Temperature: -30 °C ~ 85 °C. Power - Output: 4 dBm. Sensitivity: -92.5dBm. Serial Interfaces: I ²C, SPI, UART. Voltage - Supply: 1.2V ~ 3.6V. [See More]

  • Supply Voltage: 3.6V; Other; 1.2V ~ 3.6V
  • Operating Frequency: 2400
  • Technology: Bluetooth
  • Operating Temperature: -30 to 85
RF Transmitters
from Semtech Corp.

With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring... [See More]

  • Supply Voltage: 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Operating Frequency: 310 to 928
  • Device Type: Transmitter
  • Data Rate: 600
LR Series - 315MHz RF Receiver Module -- RXM-315-LR
from Linx Technologies

LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
  • Operating Frequency: 315
  • Device Type: Receiver
  • Data Rate: 10
RFID, RF Access, Monitoring ICs -- AS3930-BQFT [AS3930-BQFT from ScioSense B.V.]
from Quarktwin Technology Ltd.

RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1100 to 0.1500
GPS Smart Antenna Module -- JUPITER SE868-AS
from Telit IoT Solutions, Inc.

The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module. The SE868-AS is... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Technology: GPS
  • Device Type: Modem
  • Interface: PPS
AM/FM/SW Radio Receiver -- Si4840-A10-GU
from Silicon Labs

The Si4840/44 is the first analog-tuned digital-display CMOS AM/FM/SW radio receiver IC that integrates the complete receiver function from antenna input to audio output. Working with a host MCU I2C-compatible 2-wire control interface, frequencies and stereo/mono information can be displayed on an... [See More]

  • Supply Voltage: 3.6V
  • Operating Frequency: 1.75 to 2.3
  • Device Type: Receiver
LT Series - 315MHz RF Transceiver Module -- TRM-315-LT
from Linx Technologies

LT Series RF Transceiver Module. Longer Range Transceiver for Digital Data. Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz,... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
  • Operating Frequency: 315
  • Device Type: Transceiver
  • Data Rate: 0.0650 to 10
RFID, RF Access, Monitoring ICs -- AS3930-BTST [AS3930-BTST from ScioSense B.V.]
from Quarktwin Technology Ltd.

RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) [See More]

  • Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1100 to 0.1500
Low Power Consumption GPS Module -- JUPITER SL869 V2S
from Telit IoT Solutions, Inc.

The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869 ’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once, select and mount... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Technology: GPS
  • Device Type: Modem
  • Bias Current: 27
AM/FM/SW/LW Radio Receiver ICs -- Si4734
from Silicon Labs

The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM/SW/LW
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AS3932-BQFT [AS3932-BQFT from ScioSense B.V.]
from Quarktwin Technology Ltd.

RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1100 to 0.1500
xL871 GNSS Module -- JUPITER SL871-S
from Telit IoT Solutions, Inc.

The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Technology: GPS
  • Device Type: Modem
  • Interface: PPS
AM/FM/WB Radio Receiver ICs -- Si4737
from Silicon Labs

The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM/WB
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AS3933-BQFT [AS3933-BQFT from ScioSense B.V.]
from Quarktwin Technology Ltd.

RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
  • Operating Frequency: 0.0150 to 0.1500
  • Device Type: Receiver
  • Operating Temperature: -40 to 85
AM/FM/WB Radio Receiver ICs -- Si4739
from Silicon Labs

The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM/WB
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AS3953A-BDFT [AS3953A-BDFT from ams-OSRAM AG]
from Quarktwin Technology Ltd.

RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
EZRadio® Wireless RF Receiver -- Si4311
from Silicon Labs

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
  • Technology: EZRadio
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AS3953A-BSDF [AS3953A-BSDF from ams-OSRAM AG]
from Quarktwin Technology Ltd.

RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V [See More]

  • Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
FM Radio Receiver ICs -- ?Si4704
from Silicon Labs

The Si4704/05 enhanced FM receiver family is the most advanced portable solution available today offering embedded antenna support, digital audio out, worldwide FM band support and highly flexible, mature and proven FM functionality in a simple API. The Si4704/05 FM radio receiver ICs incorporate... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V; 5V
  • Technology: FM
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AS3953A-BWLM [AS3953A-BWLM from ams-OSRAM AG]
from Quarktwin Technology Ltd.

RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-UFBGA, WLCSP [See More]

  • Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
High-Performance AM/FMRadio Receiver and HD Radio Tuner -- Si477x
from Silicon Labs

The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- AT88RF1354-ZU [AT88RF1354-ZU from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 3V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
Mechanically-Tuned AM/FM Radio Receiver -- Si4830
from Silicon Labs

Features. Worldwide FM band support (64 –108 MHz). Worldwide AM band support (520 –1710 kHz). Selectable support for all AM/FM regional bands. Wheel-tuned / Mechanical-tuned frequency support. Mechanical volume control + off/on. Excellent real-world performance. Digital radio with... [See More]

  • Supply Voltage: 3.6V
  • Operating Frequency: 64 to 1710
  • Device Type: Receiver
RFID, RF Access, Monitoring ICs -- MCP2030A-I/P [MCP2030A-I/P from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-DIP (0.300", 7.62mm) [See More]

  • Supply Voltage: 3.6V; Other; 2V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1250
Weather Band Radio Receiver ICs -- Si4707
from Silicon Labs

The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm ² of board area. Available in a tiny 3... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V; 5V
  • Technology: Weather Band (WB)
  • Device Type: Receiver
  • # of Rx: 1
RFID, RF Access, Monitoring ICs -- MCP2030A-I/SL [MCP2030A-I/SL from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width) [See More]

  • Supply Voltage: 3.6V; Other; 2V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1250
RFID, RF Access, Monitoring ICs -- MCP2030A-I/ST [MCP2030A-I/ST from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width) [See More]

  • Supply Voltage: 3.6V; Other; 2V ~ 3.6V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Frequency: 0.1250
RFID, RF Access, Monitoring ICs -- MN63Y1208-E1 [MN63Y1208-E1 from Panasonic]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 16-VFQFN [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- MN63Y1210AF [MN63Y1210AF from Panasonic]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz ISO 14443 UART 1.8V ~ 3.6V 16-LSSOP (0.173", 4.40mm Width) [See More]

  • Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
  • Interface: UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- MN63Y1212-E1 [MN63Y1212-E1 from Panasonic]
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- NHS3100/A1Z [NHS3100/A1Z from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443 I ²C, SPI 1.7V ~ 3.6V 24-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: I²C, SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- NHS3100UK/A1Z [NHS3100UK/A1Z from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443 I ²C, SPI 1.7V ~ 3.6V 25-UFBGA, WLCSP [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: I²C, SPI
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- NT2H1611F0DTLH [NT2H1611F0DTLH from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz ISO 14443, NFC 1.2V ~ 3.6V 4-XFDFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.2V ~ 3.6V
  • Operating Frequency: 13.56
  • Device Type: Receiver
  • Operating Temperature: -25 to 70
RFID, RF Access, Monitoring ICs -- NT3H1101W0FHKH [NT3H1101W0FHKH from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Transponder IC 13.56MHz ISO 14443 I ²C 1.7V ~ 3.6V 8-XFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: I²C
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- NT3H1101W0FTTJ [NT3H1101W0FTTJ from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Transponder IC 13.56MHz ISO 14443 I ²C 1.7V ~ 3.6V [See More]

  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Interface: I²C
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- P10CVQK4P20UT1001E3
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443A UART 2.7V ~ 3.6V 16-WFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.7V ~ 3.6V
  • Interface: UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- P11CVQK4P20UT1101E3
from Quarktwin Technology Ltd.

RFID Reader IC 13.56MHz ISO 14443A UART 2.7V ~ 3.6V 16-WFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.7V ~ 3.6V
  • Interface: UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- PN5110A0HN1/C2,118 [PN5110A0HN1/C2,118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz ISO 14443, MIFARE, NFC I ²C, SPI, UART 1.6V ~ 3.6V 32-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 1.6V ~ 3.6V
  • Interface: I²C, SPI, UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- PN5120A0ET/C2EL [PN5120A0ET/C2EL from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I ²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA [See More]

  • Supply Voltage: 3.6V; Other; 2.5V ~ 3.6V
  • Interface: I²C, SPI, UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- PN5120A0HN/C1,518 [PN5120A0HN/C1,518 from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I ²C, SPI, UART 2.5V ~ 3.6V 40-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.5V ~ 3.6V
  • Interface: I²C, SPI, UART
  • Device Type: Receiver
  • Operating Frequency: 13.56
RFID, RF Access, Monitoring ICs -- PN512A0HN/C1,551 [PN512A0HN/C1,551 from NXP Semiconductors]
from Quarktwin Technology Ltd.

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I ²C, SPI, UART 2.5V ~ 3.6V 40-VFQFN Exposed Pad [See More]

  • Supply Voltage: 3.6V; Other; 2.5V ~ 3.6V
  • Interface: I²C, SPI, UART
  • Device Type: Receiver
  • Operating Frequency: 13.56