Transmitter Network and Communication Chips
from Texas Instruments
Single Chip Ultra Low Power RF Transmitter for the 315/433/868/915 MHz SRD Band 24-TSSOP -40 to 85 [See More]
- Device Type: Transmitter
from Win Source Electronics
Win Source Part Number: 1340419-1005957. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Features: Antenna Included. Package: Bulk. Applications: General Purpose. Standard Package: 1. Frequency: 2.4GHz, 5GHz. Function: Ethernet. Interface: Ethernet. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 9V ~ 30V
- Interface: Ethernet
- Operating Frequency: 2400 to 5000
from Texas Instruments
CC1070 Single-Chip, Low-Power, Low-Cost CMOS FSK/GFSK/ASK/00K RF Transmitter for Narrowband & Multi-Ch Apps [See More]
- Device Type: Transmitter
from Win Source Electronics
Win Source Part Number: 1351143-XTP9B-PKI-RA. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Series: XTend ®. Package: Box. Applications: General Purpose. Standard Package: 1. Frequency: 902MHz ~ 928MHz. Function: Transceiver. Interface: Serial. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 7V ~ 28V
- Interface: Serial
- Operating Frequency: 902 to 928
from Texas Instruments
Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85 [See More]
- Device Type: Transmitter
- Operating Frequency: 315 to 920
- # of Tx: 10
- Data Rate: 500
from Texas Instruments
Value Line Transmitter 20-QFN -40 to 85 [See More]
- Device Type: Transmitter
- Operating Frequency: 315 to 920
- # of Tx: 12
- Data Rate: 600
from Texas Instruments
High Performance RF Transmitter for Narrowband Systems 32-VQFN -40 to 85 [See More]
- Device Type: Transmitter
- Operating Frequency: 169 to 920
- # of Tx: 16
- Data Rate: 200
from Texas Instruments
Low Cost 2.4 GHz Transmitter Designed for Low-Power Wireless Applications in 2.4 GHz ISM Band 16-VQFN -40 to 85 [See More]
- Device Type: Transmitter
from Texas Instruments
Single-Chip RF Transmitter 24-TSSOP -20 to 60 [See More]
- Device Type: Transmitter
from Texas Instruments
Single-Chip RF Transmitter 24-TSSOP 0 to 70 [See More]
- Device Type: Transmitter
from Texas Instruments
315-915 MHz ISM Band RF Transmitter 24-TSSOP -40 to 85 [See More]
- Device Type: Transmitter
from Silicon Labs
Features. Worldwide FM band support (76 –108 MHz) for transmit. Requires only two external components. Frequency synthesizer with integrated VCO. Digital stereo modulator. Programmable pre-emphasis (50/75 μs). Analog/digital audio interface. Programmable reference clock [See More]
- Device Type: Transmitter
- Supply Voltage: 2.7V
- Technology: FM Radio
- Operating Frequency: 76 to 108
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Device Type: Transmitter
- Operating Frequency: 315
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Data Rate: 10
from Microchip Technology, Inc.
The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A. The... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['TFBGA']
from Semtech Corp.
With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring... [See More]
- Device Type: Transmitter
- Operating Frequency: 310 to 928
- Supply Voltage: 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Data Rate: 600
from ODG (Origin Data Global)
MARVELMIND INDOOR NAVIGATION SYS [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 500
from Silicon Labs
Features. Integrated receiver for receive power measurement. Worldwide FM band support (76 –108 MHz) for transmit. Requires only two external components. Frequency synthesizer with integrated VCO. Digital stereo modulator. Programmable pre-emphasis (50/75 μs). Analog/digital audio interface [See More]
- Device Type: Transmitter
- Supply Voltage: 2.7V
- Technology: FM Radio
- Operating Frequency: 76 to 108
from Microchip Technology, Inc.
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['SQFN']
from ODG (Origin Data Global)
KEYFOB 4-BUTTON RF REMOTE CONTRO [See More]
- Device Type: Transmitter; Transceiver
from Microchip Technology, Inc.
HV7351 is an eight channel monolithic high-voltage ultrasound transmitter with built-in programmable digital transmit-beamforming. Each channel is capable of operating the outputs up to +/-70V with an active discharge back to 0V. The outputs can source and sink up to 3.0A to achieve fast output rise... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['VQFN']
from ODG (Origin Data Global)
SDRPLAY RADIO SPECTRUM PROCESSOR [See More]
- Device Type: Transmitter; Transceiver
from Microchip Technology, Inc.
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]
- Device Type: Receiver; Transmitter
- Interface: I2C
- Technology: Bluetooth
- Supply Voltage: 3V; 3.3V; 3.6V
from ODG (Origin Data Global)
GNSS RECEIVER AND NTP (NETWORK T [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 1.00E6
from ODG (Origin Data Global)
WLAN ACCESS POINT, CLIENT, MESH [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 300000
from ODG (Origin Data Global)
LHT65 LORAWAN TEMPERATURE & HUMI [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
DRAGINO LSN50-V2 -- WATERPROOF L [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 300
from ODG (Origin Data Global)
DRAGINO OLG01-N SINGLE CHANNEL L [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100000
from ODG (Origin Data Global)
WIO TERMINAL LORAWAN FIELD TESTE [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
BLUETOOTH 4.0 USB MODULE 2.1COMP [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
KEYFOB 2-BUTTON RF REMOTE CONTRO [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
KEYFOB SINGLE BUTTON RF REMOTE C [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
LOW POWER TRANSCEIVER MODEM WITH [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 2.4
from ODG (Origin Data Global)
RF RECEIVER 433MHZ [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
LEMBAS LTE GNSS USB MODEM [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
PROPRIETARY RADIO USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100
from ODG (Origin Data Global)
WIRELESS M-BUS USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100
from ODG (Origin Data Global)
PROPRIETARY RADIO USB 2.4GHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 500
from ODG (Origin Data Global)
WIRELESS M-BUS USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
TELESTO-II PLUG USB RF-STICK 915 [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 38.4
from ODG (Origin Data Global)
THETIS-I USB RADIO STICK WIREPAS [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 1000
from ODG (Origin Data Global)
BLUETOOTH/WIFI COMBO USB [See More]
- Device Type: Transmitter; Transceiver
- Operating Temperature: 80
from ODG (Origin Data Global)
WLAN ACCESS POINT, CLIENT WITH T [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 300000
from ODG (Origin Data Global)
MINI USB WIFI MODULE - RTL8188EU [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 150000
from ODG (Origin Data Global)
STC65-RS-485 EVC [See More]
- Device Type: Transmitter; Transceiver