5G Standard Network and Communication Chips

17 Results
Beamformer IC -- AWMF-0200
from Anokiwave

The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 26500 to 29500
RF Amplifiers -- AFSC5G26E39T2 [AFSC5G26E39T2 from NXP Semiconductors]
from ODG (Origin Data Global)

AIRFAST POWER AMPLIFIER MODULE, [See More]

  • Technology: 5G Standard; 5G, LTE
  • Package Type: 26-LQFN Exposed Pad
  • Supply Voltage: Other; 24V ~ 30V
Beamformer IC -- AWMF-0236
from Anokiwave

The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 37000 to 43500
  • Device Type: Beamformers
  • Package Type: FCCSP
RF Amplifiers -- AFSC5G37D37T2 [AFSC5G37D37T2 from NXP Semiconductors]
from ODG (Origin Data Global)

IC AMP 5G LTE 3.6-3.8GHZ 26HLQFN [See More]

  • Technology: 5G Standard; 5G, LTE
  • Package Type: 26-LQFN Exposed Pad
  • Supply Voltage: Other; 0V ~ 32V
Dual Channel IF Transceiver IC -- AWMF-0196
from Anokiwave

NEW Dual Channel IF Transceiver IC. The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 37 to 48.2
  • Device Type: Transceiver; Up/Down Converter
  • Package Type: FCCSP
RF Amplifiers -- BGA525N6E6327XTSA1 [BGA525N6E6327XTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

BROADBAND LOW POWER LNA [See More]

  • Technology: 5G Standard; 5G, GNSS, LTE
  • Package Type: 6-XFDFN
  • Supply Voltage: Other; 1.1V ~ 3.3V
Dual Channel IF Transceiver IC -- AWMF-0224
from Anokiwave

The AWMF-0224 is the industry ’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 24500 to 29500
  • Device Type: Transceiver
  • Package Type: FCCSP
RF Amplifiers -- BGA9C1MN9E6327XTSA1 [BGA9C1MN9E6327XTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

LNAS FOR 5G AND LTE APPLICATIONS [See More]

  • Technology: 5G Standard; 5G
  • Package Type: 9-XFLGA
  • Supply Voltage: Other; 1.1V ~ 2V
IF Up/Down Converter IC -- AWMF-0210
from Anokiwave

The AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 24000 to 30000
  • Device Type: Up/Down Converter
  • Package Type: FCCSP
RF Amplifiers -- EHA-163L+ [EHA-163L+ from Mini-Circuits]
from ODG (Origin Data Global)

SMT GAIN BLOCK, DC - 16000 MHZ [See More]

  • Technology: 5G Standard; 5G
  • Package Type: 6-TDFN Exposed Pad
  • Supply Voltage: Other; 4.75V ~ 5.25V
IF Up/Down Converter IC -- AWMF-0218
from Anokiwave

The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]

  • Technology: 5G Standard
  • Operating Frequency: 37000 to 43500
  • Device Type: Up/Down Converter
  • Package Type: FCCSP
RF Amplifiers -- SKY66312-11 [SKY66312-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

2.3 TO 2.4 GHZ 4W EFFICIENCY DRI [See More]

  • Technology: 4G Standard; 5G Standard; 4G/5G, LTE
  • Package Type: 16-SMD Module
  • Supply Voltage: Other; 4V ~ 5.25V
RF Amplifiers -- SKY67189-396LF [SKY67189-396LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

BROADBAND LOW-NOISE AMPLIFIER [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
  • Package Type: 8-WFDFN Exposed Pad
  • Supply Voltage: Other; 5V
RF Amplifiers -- TRF1208RPVT [TRF1208RPVT from Texas Instruments]
from ODG (Origin Data Global)

10-MHZ TO 11-GHZ 3-DB BANDWIDTH [See More]

  • Technology: 4G Standard; 5G Standard; 4G/5G, Radar
  • Package Type: 12-WFQFN Exposed Pad
  • Supply Voltage: Other; 3.2V ~ 3.45V
RF Misc ICs and Modules -- CY2-283+ [CY2-283+ from Mini-Circuits]
from ODG (Origin Data Global)

2X SMT MLTPLR, O/P FREQ 7-28 GHZ [See More]

  • Technology: 5G Standard; 5G, LTE
  • Package Type: 12-VQFN Exposed Pad
RF Mixers -- F1792NLGI8 [F1792NLGI8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

VFQFPN 4.00X4.00X0.90 MM, 0.50MM [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
  • Package Type: 24-VFQFN Exposed Pad
  • Supply Voltage: Other; 3.15V ~ 3.45V
RF Switches -- SKY12245-492LF [SKY12245-492LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

0.3 TO 5 GHZ 100 W SPDT SWITCH [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G, LTE
  • Operating Frequency: 300 to 5000
  • Supply Voltage: Other; 4.5V ~ 5.5V
  • Package Type: 20-LQFN Exposed Pad