T1 / E1 Network and Communication Chips
from Integrated Device Technology
1-Channel E1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Technology: T1 / E1
- Package Type: TQFP; TQFP 10.0 X 10.0 X 1.4 MM
- Operating Temperature: -40 to 85
- Pins: 44
from Integrated Device Technology
16 (+1)-Channel T1/E1/J1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Technology: T1 / E1
- Package Type: PBGA; PBGA 27.0 X 27.0 MM X 1.0 MM PITCH
- Operating Temperature: -40 to 85
- Pins: 416
from Integrated Device Technology
The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable... [See More]
- Technology: T1 / E1
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Package Type: TQFP; TQFP 14.0 X 14.0 X 1.4 MM
from Integrated Device Technology
21 (+1)-Channel T1/E1/J1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Technology: T1 / E1
- Package Type: PBGA; THERMAL ENHANCED PBGA 31.0 X 31.0 MM
- Operating Temperature: -40 to 85
- Pins: 640
from Integrated Device Technology
8-Channel T1/E1/J1 Short Haul/Long Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Technology: T1 / E1
- Package Type: PBGA; PBGA 17.0 X 17.0 MM X 1.0 MM PITCH
- Operating Temperature: -40 to 85
- Pins: 256