Beamformers Network and Communication Chips
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 500 to 1000
from Richardson RFPD
The ADAR1000 is a 4 -channel, X and Ku frequency band, beamforming core chip for phased arrays. This device operates in half-duplex between receive and transmit modes. In receive mode, input signals pass through four receive channels and are combined in a common RF_IO pin. In transmit mode, the... [See More]
- Device Type: Beamformers; Receiver
- Technology: GPS
from Qorvo
Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Device Type: Beamformers
- Package Type: WLCSP
- Operating Frequency: 10700 to 12750
- Features: RoHS
from Texas Instruments
8-Channel, Low Jitter Ultrasound Transmit Beamformer with Programmable Duty-Cycle and High Resolutio 32-WQFN [See More]
- Device Type: Beamformers
- Features: RoHS
from DigiKey
F6121S KU DUAL-BEAM RX BEAMFORME [See More]
- Device Type: Beamformers; Receiver
- Operating Temperature: -40 to 85
- Operating Frequency: 10700 to 12750
- Package Type: 63-VFBGA, FCCSPBGA
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 500 to 7000
from Richardson RFPD
Features and Benefits. RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint. 16 selectable TX channels. 16 selectable RX channels. Matched 50 Ohm single-ended RF inputs and outputs. High resolution vector modulators for phase control. High resolution DGAs for... [See More]
- Device Type: Beamformers; Receiver
- Technology: GPS
from Qorvo
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 10700 to 12750
- Features: RoHS
from DigiKey
F6202 KA DUAL-BEAM RX BEAMFORMIN [See More]
- Device Type: Beamformers; Receiver
- Operating Temperature: -40 to 85
- Operating Frequency: 17700 to 21200
- Package Type: 165-VFBGA
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 700 to 2200
from Qorvo
The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs. With... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 10700 to 12750
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 1000 to 18000
from Qorvo
Qorvo's AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Device Type: Beamformers
- Package Type: WLCSP
- Operating Frequency: 13750 to 14500
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 1400 to 26500
from Qorvo
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 13750 to 14500
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 2000 to 6000
from Qorvo
Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Device Type: Beamformers
- Package Type: WLCSP
- Operating Frequency: 17700 to 21200
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 2000 to 7000
from Qorvo
The AWMF-0238 is Qorvo's latest CMOS K-band Receive (Rx) SATCOM beamformer IC covering 17.7 to 21.2 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With low coherent noise figure, higher accuracy temp sensing and a new compact package, the new... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 17700 to 21200
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 2000 to 8000
from Qorvo
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Device Type: Beamformers
- Package Type: FCCSP
- Operating Frequency: 24250 to 29500
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 2400 to 7250
from Qorvo
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two... [See More]
- Device Type: Beamformers
- Package Type: WLCSP
- Operating Frequency: 26500 to 29500
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 6000 to 26500
from Qorvo
The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing and a new compact... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 27500 to 31000
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 10000 to 40000
from Qorvo
Qorvo's AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Device Type: Beamformers
- Package Type: WLCSP
- Operating Frequency: 27500 to 31000
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 18000 to 40000
from Qorvo
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Device Type: Beamformers
- Package Type: FCCSP
- Operating Frequency: 37000 to 43500
- Features: RoHS
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Device Type: Beamformers
- Operating Frequency: 24000 to 30000
from Qorvo
The QPX0252 is Qorvo ’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and... [See More]
- Device Type: Beamformers
- Package Type: FC-CSP
- Operating Frequency: 7900 to 12000
- Features: RoHS
from Microchip Technology, Inc.
The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A. The... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['TFBGA']
from Anokiwave
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Device Type: Beamformers
- Operating Frequency: 24500 to 29500
- Technology: 4 dual-pol or 8 single-pol antenna
- Package Type: FCCSP
from Microchip Technology, Inc.
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['SQFN']
from Anokiwave
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Device Type: Beamformers
- Operating Frequency: 37000 to 43500
- Technology: 5G Standard
- Package Type: FCCSP
from Microchip Technology, Inc.
HV7351 is an eight channel monolithic high-voltage ultrasound transmitter with built-in programmable digital transmit-beamforming. Each channel is capable of operating the outputs up to +/-70V with an active discharge back to 0V. The outputs can source and sink up to 3.0A to achieve fast output rise... [See More]
- Device Type: Beamformers; Transmitter
- Package Type: ['VQFN']
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Device Type: Beamformers
- Supply Voltage: 1.2V
- Technology: SATCOM Active Antenna
- Operating Frequency: 17700 to 20200
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Device Type: Beamformers
- Supply Voltage: 1.2V
- Technology: SATCOM Active Antenna
- Operating Frequency: 27500 to 30000
from Anokiwave
Ku-Band Quad 4x2 Rx Beamformer IC. The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Device Type: Beamformers
- Supply Voltage: 1.2V
- Technology: SATCOM Active Antenna
- Operating Frequency: 10700 to 12750
from Anokiwave
Ku-Band Quad 4x2 Tx Beamformer IC. The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Device Type: Beamformers
- Supply Voltage: 1.2V
- Technology: SATCOM Active Antenna
- Operating Frequency: 13750 to 14500