PBGA Network and Communication Chips
from Broadcom Inc.
The ExpressLane ™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Integrated Device Technology
16 (+1)-Channel T1/E1/J1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Package Type: PBGA; PBGA 27.0 X 27.0 MM X 1.0 MM PITCH
- Operating Temperature: -40 to 85
- Technology: T1 / E1
- Pins: 416
from Broadcom Inc.
The ExpressLane ™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 12
from Integrated Device Technology
21(+1)-Channel T1/E1/J1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Package Type: PBGA; THERMAL ENHANCED PBGA 31.0 X 31.0 MM
- Operating Temperature: -40 to 85
- Technology: T1 / E1
- Pins: 640
from Broadcom Inc.
The ExpressLane ™ PEX 8613 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, with support for 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Integrated Device Technology
21 (+1)-Channel T1/E1/J1 Short Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Package Type: PBGA; THERMAL ENHANCED PBGA 31.0 X 31.0 MM
- Operating Temperature: -40 to 85
- Technology: T1 / E1
- Pins: 640
from Broadcom Inc.
The ExpressLane ™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 16
from Integrated Device Technology
8-Channel T1/E1/J1 Short Haul/Long Haul Line Interface Unit. This device has an adaptive equalizer integrated, performs clock.data recovery, line decoding/encoding and has one jitter attenuator. Optimized to be used in LAN , WAN , Routers, Wireless Base Stations, Gateways etc. [See More]
- Package Type: PBGA; PBGA 17.0 X 17.0 MM X 1.0 MM PITCH
- Operating Temperature: -40 to 85
- Technology: T1 / E1
- Pins: 256
from Broadcom Inc.
The ExpressLane ™ PEX 8619 offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8619 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 16
from Broadcom Inc.
The ExpressLane ™ PEX 8617 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX 8604 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX8604 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX 8606 device offers 6 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to six ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX8606 is the industry's smallest 6-lane Gen 2 device and it enables users with the ability to connect... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 6
from Broadcom Inc.
The ExpressLane ™ PEX 8508 8-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device enables users to add low cost, scalable high bandwidth switching, both fan-in/out and peer-to-peer, to a wide variety of applications... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 8
from Broadcom Inc.
The ExpressLane ™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications... [See More]
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 8