PCI Express Network and Communication Chips

26 Results
Wireless Chipset -- QCA9377
from QUALCOMM, Incorporated

Dual-band 1 x 1 802.11ac + Bluetooth 4.1. The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy... [See More]

  • Interface: I2C; PCI Express
  • Data Rate: 433000
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8614
from Broadcom Inc.

The ExpressLane ™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 12
IoT/Communication Modules >> WiFi Modules -- O2066PN
from LCSC Electronics Technology (HK) Limited

-83dBm 17dBm QCA2066 芯 片 - WiFi Modules ROHS [See More]

  • Interface: PCI Express
  • Supply Voltage: Other; 3.3V
  • Technology: Wi-Fi / WiMAX / Wi-Mesh
  • Pd: 50.12
12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA -- PEX 8615
from Broadcom Inc.

The ExpressLane ™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 12
12 lane, 5 port, PCI Express Gen3 ExpressFabric Platform -- PEX 9712
from Broadcom Inc.

Avago has extended the reach of PCIe for use as a fabric for data center and cloud computing through its ExpressFabric initiative and platform of hardware and software. ExpressFabric can eliminate expensive bridging devices within the rack, such as adapter cards that translate native PCIe to... [See More]

  • Interface: PCI Express
  • Technology: ExpressFabric®
  • Device Type: Packet Switching Fabric Chip
  • Operating Temperature: 0 to 70
12-Lane, 10-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8713
from Broadcom Inc.

The ExpressLane ™ PEX8713 is a 12-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8713 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 10
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8612
from Broadcom Inc.

The ExpressLane ™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
12-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8613
from Broadcom Inc.

The ExpressLane ™ PEX 8613 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, with support for 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8712
from Broadcom Inc.

The ExpressLane ™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8714
from Broadcom Inc.

The ExpressLane ™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 5
16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8618
from Broadcom Inc.

The ExpressLane ™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 16
16 Lane, 16 Port PCI Express Switch, 19 x 19mm PBGA -- PEX 8619
from Broadcom Inc.

The ExpressLane ™ PEX 8619 offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8619 architecture supports a high-performance DMA engine with four DMA channels and internal buffer... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 16
16 lane, 5 port, PCI Express Gen3 ExpressFabric Platform -- PEX 9716
from Broadcom Inc.

Avago has extended the reach of PCIe for use as a fabric for data center and cloud computing through its ExpressFabric initiative and platform of hardware and software. ExpressFabric can eliminate expensive bridging devices within the rack, such as adapter cards that translate native PCIe to... [See More]

  • Interface: PCI Express
  • Technology: ExpressFabric®
  • Device Type: Packet Switching Fabric Chip
  • Operating Temperature: 0 to 70
16-Lane, 10-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8717
from Broadcom Inc.

The ExpressLane ™ PEX8717 is a 16-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8717 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 10
16-Lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8616
from Broadcom Inc.

The ExpressLane ™ PEX 8616 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4
16-Lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA -- PEX 8617
from Broadcom Inc.

The ExpressLane ™ PEX 8617 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]

  • Interface: PCI Express
  • Package Type: PBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4
16-Lane, 4-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8716
from Broadcom Inc.

The ExpressLane ™ PEX 8716 is a 16-lane, 4-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8716 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 4
16-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8718
from Broadcom Inc.

The ExpressLane ™ PEX8718 is a 16-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8718 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 5
24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA -- PEX 8625
from Broadcom Inc.

The ExpressLane ™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 24
24-Lane, 10-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8725
from Broadcom Inc.

The ExpressLane ™ PEX 8725 is a 24-lane, 10-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8725 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 10
24-Lane, 6-Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8624
from Broadcom Inc.

The ExpressLane ™ PEX 8624 device offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 24-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 6
24-Lane, 6-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA -- PEX 8724
from Broadcom Inc.

The ExpressLane ™ PEX 8724 is a 24-lane, 6-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8724 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 6
3-lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN and 14 x 14mm TQFP -- PEX 8603
from Broadcom Inc.

The ExpressLane ™ PEX 8603 device offers 3 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to three ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8603 is the industry's only 3-lane Gen 2 device and it enables users with the ability to connect multiple... [See More]

  • Interface: PCI Express
  • Package Type: QFNL
  • Device Type: Packet Switching Fabric Chip
  • Pins: 3
32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA -- PEX 8632
from Broadcom Inc.

The ExpressLane ™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 12
32-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA -- PEX 8733
from Broadcom Inc.

The ExpressLane ™ PEX 8733 is a 32-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8733 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 18
32-Lane, 8-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA -- PEX 8732
from Broadcom Inc.

The ExpressLane ™ PEX 8732 is a 32-lane, 8-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8732 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]

  • Interface: PCI Express
  • Package Type: FCBGA
  • Device Type: Packet Switching Fabric Chip
  • Pins: 8