WLCSP Network and Communication Chips
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Package Type: WLCSP
- Technology: SATCOM Active Antenna
- Device Type: Beamformers
- Supply Voltage: 1.2V
from Silicon Labs
The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to... [See More]
- Package Type: WLCSP; QFNL
- Technology: Digital Radio
- Device Type: Receiver
- Supply Voltage: 1.8V
from QUALCOMM, Incorporated
CSR1013 WLCSP is a Qualcomm ® Bluetooth ® Low Energy platform device. Qualcomm ® Bluetooth ® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless... [See More]
- Package Type: WLCSP
- Interface: I2C
- Technology: Bluetooth
- Operating Frequency: 16
from Anokiwave
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB... [See More]
- Package Type: WLCSP
- Technology: Multi-Market
- Device Type: Intelligent Gain Block IC w/ SW
- Operating Frequency: 26000 to 30000
from Anokiwave
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB... [See More]
- Package Type: WLCSP
- Technology: Multi-Market
- Device Type: Intelligent Gain Block IC w/o SW
- Operating Frequency: 26000 to 30000
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Package Type: WLCSP
- Technology: SATCOM Active Antenna
- Device Type: Beamformers
- Supply Voltage: 1.2V
from Anokiwave
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB... [See More]
- Package Type: WLCSP
- Technology: Multi-Market
- Device Type: Intelligent Gain Block IC w/ SW
- Operating Frequency: 10500 to 16000