FCBGA Network and Communication Chips
from QUALCOMM, Incorporated
High-capacity 802.11ax SoC for Routers, Gateways and Access Points. The IPQ8074 is Qualcomm ’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. It offers the optimal 11ax configuration to bring unprecedented capacity... [See More]
- Package Type: FCBGA
- Interface: I2C; PCI Express; USB
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2000
from MACOM
MACOM ’s OTN Framer/Mapper/FEC family products offer complete portfolio of solutions for 10G, 40G and 100G optical transport networks. They are ideal for high capacity Carrier Ethernet router/switches, Packet Optical Transport systems and DWDM Transport systems. The OTN framer devices... [See More]
- Package Type: FCBGA
- Technology: Ethernet
- Device Type: Framer
- Supply Voltage: 1.2V (optional feature); 1.5V (optional feature); 1.8V (optional feature); 2.5V (optional feature); Other (optional feature); 0.9
from Broadcom Inc.
The ExpressLane ™ PEX8713 is a 12-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8713 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 12-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Broadcom Inc.
The ExpressLane ™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 3
from Broadcom Inc.
The ExpressLane ™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX8717 is a 16-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8717 offers PCI Express switching capability that enables users to create up to 9 downstream ports with varying widths including native x2. Today's processor south bridges offer x1 or... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8616 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 16-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX 8716 is a 16-lane, 4-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8716 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 4
from Broadcom Inc.
The ExpressLane ™ PEX8718 is a 16-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8718 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 5
from Broadcom Inc.
The ExpressLane ™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 24
from Broadcom Inc.
The ExpressLane ™ PEX 8725 is a 24-lane, 10-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8725 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 10
from Broadcom Inc.
The ExpressLane ™ PEX 8624 device offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 24-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a... [See More]
- Package Type: FCBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Pins: 6