CDMA Network and Communication Chips
from DigiKey
IC RF TxRx Only Cellular CDMA, GSM, HSPA, LTE, WCDMA 300MHz ~ 3.8GHz 120-VFQFN Dual Rows, Exposed Pad [See More]
- Technology: CDMA; GSM
- Operating Frequency: 300 to 3800
- Device Type: Transceiver
- Bias Current: 220
from DigiKey
IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module [See More]
- Technology: CDMA; GSM
- Operating Frequency: 0.1000 to 3800
- Device Type: Transceiver
- Bias Current: 420
from DigiKey
IC RF TXRX+MCU BLE 60VQFN [See More]
- Technology: Bluetooth; CDMA; GSM
- Operating Frequency: 2400
- Device Type: Transceiver
- Data Rate: 2000
from DigiKey
IC RF TXRX+MCU BLE 128WLBGA [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
- Interface: USB
- Device Type: Transceiver
- Operating Frequency: 2400 to 5000
from DigiKey
IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad [See More]
- Technology: CDMA
- Operating Frequency: 7500
- Device Type: Transceiver
- Data Rate: 2.48E7
from DigiKey
IC RF TXRX+MCU 802.15.4 74EWLP [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
- Operating Frequency: 2400 to 5000
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TXRX 802.15.4 68QFN [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
- Operating Frequency: 2400 to 5925
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TXRX+MCU 802.15.4 68HVQFN [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
- Operating Frequency: 2400 to 5000
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TXRX 802.15.4 68HVQFN [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400 to 5000
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TXRX 802.15.4 76WLCSP [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400 to 5000
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TxRx + MCU Cellular GSM, HSPA+, WCDMA 1.92GHz ~ 1.98GHz 56-WFQFN Exposed Pad [See More]
- Technology: CDMA; GSM
- Supply Voltage: 3.3V
- Device Type: Transceiver
- Operating Frequency: 1920 to 1980
from ODG (Origin Data Global)
IC AMP CDMA 1.92-1.98GHZ 10SMD [See More]
- Technology: CDMA; W-CDMA, HSPDA
- Package Type: 10-SMD Module, No Lead
- Supply Voltage: Other; 3.2V ~ 4.2V
from QUALCOMM, Incorporated
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power... [See More]
- Technology: Bluetooth; CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; LTE
- Operating Frequency: 1300
- Device Type: Modem
- Data Rate: 5000 to 10000
from Telit IoT Solutions, Inc.
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking,... [See More]
- Technology: CDMA
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP GSM 1.7GHZ-2.7GHZ 22MCOB [See More]
- Technology: CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; GSM, PCS, W-CDMA, WiMAX
- Package Type: 22-SMD Module, No Lead
- Supply Voltage: Other; 5V
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]
- Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
- Data Rate: 50000 to 300000
- Device Type: Modem
from Telit IoT Solutions, Inc.
The CE910-DUAL is Telit's first 1xRTT module designed in a compact LGA package. It enables reliable and secure CDMA cellular connectivity in any m2m application. The SMT form factor is pin-to-pin compatible with the xE910 family, allowing easy integration of different 2G-4G wireless technologies... [See More]
- Technology: CDMA
- Interface: DVI/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP HSDPA 925MHZ-960MHZ 14SMD [See More]
- Technology: CDMA; HSDPA; HSDPA, LTE, WCDMA
- Package Type: 14-SMD Module
- Supply Voltage: Other; 4.5V
from Telit IoT Solutions, Inc.
The CL865-DUAL is a dual band CDMA | 1xRTT wireless module supporting up/down link data rates up to 153.6kbps and Telit's smallest CDMA module. Its 24x24mm square QFN form factor is pin-to-pin compatible with GSM|GPRS and UMTS|HSPA modules in the xL865 family. The CL865-DUAL extends the Telit xL865... [See More]
- Technology: CDMA
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP CELL 100MHZ-3GHZ SOT143-3 [See More]
- Technology: CDMA; GSM; UMTS; Cellular, GSM, CDMA, TDMA, UMTS
- Package Type: TO-253-4, TO-253AA
- Supply Voltage: Other; 2.5V ~ 5V
from Telit IoT Solutions, Inc.
The GL865-QUAD features the same characteristics as its companion module, the GL865-DUAL, but includes all 4 GSM bands for global applications. It is compliant to the eCall European directive recommended for application developers targeting the rich upcoming European market for eCall tracking/safety... [See More]
- Technology: CDMA
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC RF AMP CDMA 2.4GHZ SOT343-4 [See More]
- Technology: CDMA; GSM; CDMA, GSM, PCS
- Package Type: SC-82A, SOT-343
from Telit IoT Solutions, Inc.
The DE910-SC is a single band 800 MHz EV-DO Rev. A module designed for CDMA networks in China and APAC requiring R-UIM card technology. It features high-speed wireless connectivity combined with multi-constellation positioning capabilities from a high-sensitivity embedded GPS + GLONASS receiver. The... [See More]
- Technology: CDMA
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
RF/MICROWAVE AMPLIFIER, 1 FUNC [See More]
- Technology: CDMA; GSM; UMTS; Cellular, GSM, PCS, CDMA, UMTS
- Package Type: SC-82A, SOT-343
- Supply Voltage: Other; 3V
from Telit IoT Solutions, Inc.
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support. The xC864 Unified Form Factor... [See More]
- Technology: CDMA
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP GSM 300MHZ-1.5GHZ 8HWSON [See More]
- Technology: CDMA; GSM; GSM, LTE, W-CDMA
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 4.75V ~ 5.25V
from Telit IoT Solutions, Inc.
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs and analog voice support. Its interface set... [See More]
- Technology: CDMA
- Interface: USB; GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.4 to 4.2 VDC
from ODG (Origin Data Global)
IC AMP LTE 869MZ-2.17GHZ SOT89 [See More]
- Technology: CDMA; LTE, WCDMA
- Package Type: TO-243AA
- Supply Voltage: Other; 4.8V ~ 5.2V
from Telit IoT Solutions, Inc.
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for APAC/Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector and RUI-M card technology support. It delivers full-duplex data speeds of up to 153.6Kpbs and analog voice... [See More]
- Technology: CDMA
- Interface: USB; GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.4 to 4.2 VDC
from ODG (Origin Data Global)
IC AMP W-CDMA 728-960MHZ TO270 [See More]
- Technology: CDMA; W-CDMA
- Package Type: TO-270-14 Variant, Gull Wing
- Supply Voltage: Other; 24V ~ 32V
from Telit IoT Solutions, Inc.
The CE910-SC is a single-band 800MHz CDMA 1xRTT wireless module. It is specifically designed for the Chinese CDMA market and other APAC networks requiring R-UIM card technology. Its compact LGA form factor is pin-to-pin compatible with the xE910 family, allowing re-use of the application with... [See More]
- Technology: CDMA
- Interface: DVI/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP CDMA 400MHZ-1.5GHZ 16QFN [See More]
- Technology: CDMA; GSM; CDMA, GSM, WCDMA
- Package Type: 16-VQFN Exposed Pad
- Supply Voltage: Other; 5.5V
from ODG (Origin Data Global)
IC AMP CELL 250MHZ-3GHZ SOT89-3 [See More]
- Technology: CDMA; Cellular, PCS, W-CDMA, WLLand
- Package Type: TO-243AA
- Supply Voltage: Other; 8.4V
from ODG (Origin Data Global)
IC AMP W-CDMA 500MHZ-4GHZ SOT363 [See More]
- Technology: CDMA; W-CDMA, PCS
- Package Type: 6-TSSOP, SC-88, SOT-363
- Supply Voltage: Other; 3V, 5V
from ODG (Origin Data Global)
IC AMP CELLULR 1.4GHZ-3GHZ 42CSP [See More]
- Technology: CDMA; GSM; Cellular, GSM, CDMA, W-CDMA
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 4V
from ODG (Origin Data Global)
IC RF AMP CDMA 450MHZ-2GHZ 8QFN [See More]
- Technology: CDMA; GSM; CDMA, GSM
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 5V
from ODG (Origin Data Global)
IC RF AMP CDMA 450MHZ-2GHZ 8QFN [See More]
- Technology: CDMA; GSM; CDMA, GSM
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 5V
from ODG (Origin Data Global)
IC AMP CDMA 450MHZ-1.5GHZ 8DFN [See More]
- Technology: CDMA; GSM; CDMA, GSM, TDMA, WCDMA
- Package Type: 8-WFDFN Exposed Pad
from ODG (Origin Data Global)
IC RF AMP CDMA 400MHZ-1GHZ 12QFN [See More]
- Technology: CDMA; GSM; CDMA, GSM
- Package Type: 12-VFQFN Exposed Pad
- Supply Voltage: Other; 3V ~ 5V
from ODG (Origin Data Global)
IC RF AMP CELLULAR 2.4GHZ TO272 [See More]
- Technology: CDMA; EDGE; GSM; Cellular, GSM, EDGE, CDMA
- Package Type: TO-272-16 Variant, Flat Leads
- Supply Voltage: Other; 26V
from ODG (Origin Data Global)
IC AMP CDMA 2.11-2.17GHZ TO272WB [See More]
- Technology: CDMA; W-CDMA
- Package Type: TO-272-16 Variant, Flat Leads
- Supply Voltage: Other; 32V
from ODG (Origin Data Global)
IC RF AMP CELL 50MHZ-6GHZ 8QFN [See More]
- Technology: CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
- Package Type: 8-VQFN Exposed Pad
- Supply Voltage: Other; 3V
from ODG (Origin Data Global)
MMIC AMPLIFIER [See More]
- Technology: CDMA; EDGE; Wi-Fi / WiMAX / Wi-Mesh; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN
- Package Type: 12-VQFN Exposed Pad
- Supply Voltage: Other; 5.75V ~ 6.25V
from ODG (Origin Data Global)
IC RF AMP CELL 50MHZ-6GHZ SC70-6 [See More]
- Technology: CDMA; GSM; Wi-Fi / WiMAX / Wi-Mesh; Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
- Package Type: SC-70; 6-VSSOP, SC-88, SOT-363
- Supply Voltage: Other; 5V
from ODG (Origin Data Global)
IC RF AMP CELL 50MHZ-4GHZ SC70-4 [See More]
- Technology: CDMA; GPS; GSM; Wi-Fi / WiMAX / Wi-Mesh; Cellular, GSM, GPS, ISM, LTE, WCDMA, WiMAX, WLAN
- Package Type: SC-82A, SOT-343
- Supply Voltage: Other; 3V, 5V
from ODG (Origin Data Global)
IC AMP GSM 250MHZ-2.5GHZ SOT89-3 [See More]
- Technology: CDMA; GSM; GSM, ISM, PCS, WCDMA
- Package Type: TO-243AA
- Supply Voltage: Other; 3.3V, 5V
from ODG (Origin Data Global)
IC RF AMP LTE 851MHZ-894MHZ [See More]
- Technology: CDMA; LTE, W-CDMA
- Package Type: 28-SMD Module
- Supply Voltage: Other; 3.3V