4G Standard Network and Communication Chips

14 Results
Automotive LTE HSPA+ Wireless Module -- LE920 AUTO SERIES
from Telit IoT Solutions, Inc.

The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]

  • Technology: 4G Standard; HSPA+
  • Interface: DVI/DAC/ADC/GPIO
  • Device Type: Modem
  • Supply Voltage: Other; 3.8 VDC
RF Amplifiers -- F0110NBTI [F0110NBTI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

F0110 DUAL LNA [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G
  • Package Type: 16-WQFN Exposed Pad
  • Supply Voltage: Other; 4.75V ~ 5.25V
LTE Module -- LE910 SERIES
from Telit IoT Solutions, Inc.

The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910... [See More]

  • Technology: 4G Standard
  • Interface: DVI/DAC/ADC/GPIO
  • Device Type: Modem
  • Supply Voltage: Other; 3.8 VDC
RF Amplifiers -- F0424NTGK8 [F0424NTGK8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

WIDEBAND LOW-NOISE RF AMPLIFIER [See More]

  • Technology: 3G Standard; 4G Standard; 2G/3G/4G
  • Package Type: 8-WFDFN Exposed Pad
  • Supply Voltage: Other; 3.15V ~ 5.25V
LTE Module -- LE910 V2
from Telit IoT Solutions, Inc.

The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]

  • Technology: 4G Standard
  • Interface: USB
  • Device Type: Modem
  • Supply Voltage: 1.8V; 3V
RF Amplifiers -- SKY66312-11 [SKY66312-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

2.3 TO 2.4 GHZ 4W EFFICIENCY DRI [See More]

  • Technology: 4G Standard; 5G Standard; 4G/5G, LTE
  • Package Type: 16-SMD Module
  • Supply Voltage: Other; 4V ~ 5.25V
RF Amplifiers -- SKY66394-11 [SKY66394-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

2000-2300MHZ HIGH EFFICIENCY SMA [See More]

  • Technology: 3G Standard; 4G Standard; 2G/3G/4G, LTE
  • Package Type: 16-SMD Module
  • Supply Voltage: Other; 5.5V
RF Amplifiers -- SKY67159-396LF [SKY67159-396LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN [See More]

  • Technology: 3G Standard; 4G Standard; 3G/4G
  • Package Type: 8-WFDFN Exposed Pad
  • Supply Voltage: Other; 3.3V
RF Amplifiers -- TRF1208RPVT [TRF1208RPVT from Texas Instruments]
from ODG (Origin Data Global)

10-MHZ TO 11-GHZ 3-DB BANDWIDTH [See More]

  • Technology: 4G Standard; 5G Standard; 4G/5G, Radar
  • Package Type: 12-WFQFN Exposed Pad
  • Supply Voltage: Other; 3.2V ~ 3.45V
RF Mixers -- F1792NLGI8 [F1792NLGI8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

VFQFPN 4.00X4.00X0.90 MM, 0.50MM [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
  • Package Type: 24-VFQFN Exposed Pad
  • Supply Voltage: Other; 3.15V ~ 3.45V
RF Switches -- F2910NBGP8 [F2910NBGP8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC RF SWITCH SPST 8GHZ 8VFQFPN [See More]

  • Technology: 3G Standard; 4G Standard; Wi-Fi / WiMAX / Wi-Mesh; 2G/3G/4G, ATE, WiMAX, WLAN
  • Operating Frequency: 30 to 8000
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Operating Temperature: -55 to 105
RF Switches -- PE42442A-Z [PE42442A-Z from pSemi]
from ODG (Origin Data Global)

IC RF SWITCH SP4T 6GHZ 24QFN [See More]

  • Technology: 3G Standard; 4G Standard; 3G/4G
  • Operating Frequency: 30 to 6000
  • Supply Voltage: Other; 3.3V
  • Operating Temperature: -40 to 105
RF Switches -- SKY12245-492LF [SKY12245-492LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

0.3 TO 5 GHZ 100 W SPDT SWITCH [See More]

  • Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G, LTE
  • Operating Frequency: 300 to 5000
  • Supply Voltage: Other; 4.5V ~ 5.5V
  • Package Type: 20-LQFN Exposed Pad
RF Switches -- SKY13473-569LF [SKY13473-569LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC RF SWITCH SP10T 2.7GHZ 20QFN [See More]

  • Technology: 3G Standard; 4G Standard; 3G/4G
  • Operating Frequency: 400 to 2700
  • Supply Voltage: Other; 2.5V ~ 5V
  • Operating Temperature: -40 to 90