Bluetooth Network and Communication Chips

Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer

Description

Bluetooth Network and Communication Chips are designed to facilitate short-range wireless communication between devices. These chips enable devices to connect and communicate without the need for cables, operating within the 2.4 GHz ISM band. They are integral components in creating wireless networks, known as piconets, where a master device can connect with multiple slave devices.

Working Principle

Bluetooth chips operate using spread spectrum frequency hopping (SSFH) technology, which allows them to switch frequencies rapidly to minimize interference from other devices operating in the same frequency band. This technology supports both point-to-point and point-to-multipoint connections, enabling devices to establish connections autonomously. Bluetooth 5, the latest version, enhances these capabilities by offering higher data rates, extended range, and increased broadcast capacity, making it a versatile choice for various wireless communication needs.

Applications

Bluetooth chips are widely used in electronic devices such as computers, cell phones, keyboards, and headphones. They are also crucial in forming personal area networks (PANs), which typically involve a single user but can accommodate multiple users. Specific applications include wireless communication in consumer electronics, automotive systems for hands-free calling, and medical devices for patient monitoring.

Advantages over other Network and Communication Chips

Bluetooth chips offer several advantages over other network and communication technologies. They provide a low-power solution for short-range communication, which is ideal for battery-operated devices. The ability to form ad-hoc networks without user intervention and the support for both voice and data transmission make Bluetooth a flexible and efficient choice for many applications. Additionally, the global license-exempt status of the 2.4 GHz band simplifies deployment across different regions.

Limitations

Despite their advantages, Bluetooth chips have limitations. The potential for interference with other devices operating in the 2.4 GHz band, such as Wi-Fi, can affect performance. The range of Bluetooth communication is also limited compared to other wireless technologies like Wi-Fi, which can restrict its use in larger areas. Furthermore, the data rate, while sufficient for many applications, may not meet the needs of high-bandwidth applications.

Considerations

When considering Bluetooth chips for a project, several factors should be taken into account. Initial costs can vary depending on the complexity and capabilities of the chip. Operating expenses are generally low due to the low power consumption of Bluetooth technology. Durability and maintenance costs are typically minimal, but the specific environment and usage can impact these factors. Accuracy in communication is generally reliable, but potential interference should be considered in environments with many wireless devices. Replacement and maintenance costs are usually low, but ensuring compatibility with existing systems is crucial for seamless integration.

116 Results
CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB -- CC2540F128RHAR
from Texas Instruments

SimpleLink Bluetooth Smart Wireless MCU with USB 40-VQFN -40 to 85 [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 4
  • Supply Voltage: 3.6V; Other; 2
  • Data Rate: 1000
RF Transceiver ICs -- 150-ATWILC3000A-MU-T042TR-ND [ATWILC3000A-MU-T042 from Microchip Technology, Inc.]
from DigiKey

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Supply Voltage: 3.6V
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1109151 [BGM113A256V2 from Silicon Labs]
from RS Components, Ltd.

BGM113 Bluetooth Module w/Antenna 256K [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; Spi, uart
AIROC™ Bluetooth® & Multiprotocol -- CYBLE-416045-02
from Infineon Technologies AG

Applications. 48 V intermediate bus converter (IBC). General purpose motor drive - variating frequency and voltage. Solutions for inductive wireless charging above 50 W. Designers who used this product also designed with. 2EDF7275K |. Gate driver ICs. BSC074N15NS5 |. N-Channel Power MOSFET. [See More]

  • Technology: Bluetooth
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 1.71 V 3.6 V
  • Package Type: LG-MLGA-43
Zigbee®, Thread and Bluetooth® Low Energy Multi-Standard Connected Lighting and Smart Home Communications Controller -- QPG6100
from Qorvo

The QPG6100 is a multi-standard Smart Home Communications Controller for ultra-low power wireless communication for Connected lighting applications, switches and other Smart home end nodes, featuring Qorvo's ConcurrentConnect ™ technology; enabling Zigbee, Thread and Bluetooth ® Low... [See More]

  • Technology: Bluetooth; ZigBee
  • Features: RoHS
  • Package Type: QFN, 40-pin
Bluetooth module -- AS-XBEE-BT-2.4-INT-01
from ArduSimple

With Ardusimple Bluetooth module, you will be able to provide low cost RTK technology to your smartphone or computer without cables. Good to know: – Compatible with all ArduSimple boards with XBee socket. – Default configuration is at 115 ’200bps and Bluetooth PIN: 1234. –... [See More]

  • Technology: Bluetooth
  • Device Type: Receiver
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU -- CC2540TF256RHAR
from Texas Instruments

SimpleLink High Temperature Bluetooth Smart Wireless MCU 40-VQFN -40 to 125 [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 4
  • Supply Voltage: 3.6V; Other; 2
  • Data Rate: 1000
RF Transceiver ICs -- 150-IS1870SF-102-TRAY-ND [IS1870SF-102-TRAY from Microchip Technology, Inc.]
from DigiKey

Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2402 to 2480
  • Device Type: Transceiver
  • Data Rate: 922
Bluetooth Modules -- 1238531 [BM78SPPS5NC2-0002AA from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth 4.2 Module w/Antenna w/ROM [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; Att, gap, gatt, l2cap, smp, uart
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU -- CC2541F128RHAR
from Texas Instruments

SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85 [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 0
  • Supply Voltage: 3.6V; Other; 2
  • Data Rate: 2000
RF Transceiver ICs -- 150-IS1871SF-102CT-ND [IS1871SF-102 from Microchip Technology, Inc.]
from DigiKey

Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2402 to 2480
  • Device Type: Transceiver
  • Data Rate: 922
Bluetooth Modules -- 1368063 [410-214 from Digilent, Inc.]
from RS Components, Ltd.

Digilent 410-214 Bluetooth SoC [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Spi, uart
CC2541-Q1 Automotive qualified SimpleLink Bluetooth smart wireless MCU -- CC2541F256TRHARQ1
from Texas Instruments

Automotive qualified SimpleLink Bluetooth smart wireless MCU 40-VQFN -40 to 105 [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 0
  • Supply Voltage: 3.6V; Other; 2
  • Data Rate: 2000
RF Transceiver ICs -- 150-PIC32CX1012BZ24032-E/S8B-ND [PIC32CX1012BZ24032-E/S8B from Microchip Technology, Inc.]
from DigiKey

IC RF TXRX+MCU 802.15.4 32VQFN [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1445916 [RN4020-V/RM123 from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth L/Energy 4.1 Module w/Antenna [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; Aio, i2c, pio, spi
CC2560 Bluetooth Controller -- CC2560ARVMR
from Texas Instruments

Bluetooth Controller 76-VQFNP-MR -40 to 85 [See More]

  • Technology: Bluetooth
  • # of Tx: 12
  • Supply Voltage: Other; 4.8
  • Data Rate: 3000
RF Transceiver ICs -- 150-PIC32CX1012BZ25048-E/MYX-ND [PIC32CX1012BZ25048-E/MYX from Microchip Technology, Inc.]
from DigiKey

IC RF TXRX+MCU 802.15.4 48VQFN [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1655154 [RN4020-V/RMBEC133 from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth V41 LowEnergy Module, Antenna [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Aio, pio, spi, uart
CC2564 Bluetooth Controller -- CC2564BRVMR
from Texas Instruments

Bluetooth Controller 76-VQFNP-MR [See More]

  • Technology: Bluetooth
  • # of Tx: 12
  • Supply Voltage: Other; 2.2
  • Data Rate: 3000
RF Transceiver ICs -- 150-PIC32CX2051BZ62132-E/3WW-ND [PIC32CX2051BZ62132-E/3WW from Microchip Technology, Inc.]
from DigiKey

128MHZ CM4F CORE W/ INTEGRATED B [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USB; USART
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1698051 [PAN1325B-HCI-85 from Panasonic]
from RS Components, Ltd.

HCI Bluetooth RF Module with Antenna [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: 4-wire uart, hci 3-wire uart, hci uart, i2s, pcm
CC2564MODN Bluetooth dual mode HCI module -- CC2564MODNCMOER
from Texas Instruments

CC2564MODN Bluetooth dual mode HCI module [See More]

  • Technology: Bluetooth
RF Transceiver ICs -- 150-PIC32CX2051BZ66048-I/Y9X-ND [PIC32CX2051BZ66048-I/Y9X from Microchip Technology, Inc.]
from DigiKey

128MHZ CM4F CORE W/ INTEGRATED B [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Data Rate: 2000
Bluetooth Modules -- 1717755 [BM71BLES1FC2-0B02AA from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth 4.2 BLE Module [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Uart
LMX5251 LMX5251 Bluetooth Radio -- LMX5251SQX/NOPB
from Texas Instruments

LMX5251 Bluetooth Radio 48-WQFN -40 to 85 [See More]

  • Technology: Bluetooth
  • # of Tx: 3
  • Supply Voltage: 3.6V; Other; 2.85
  • Data Rate: 1000
RF Transceiver ICs -- 150-PIC32CX5109BZ31032-V/RTB-ND [PIC32CX5109BZ31032-V/RTB from Microchip Technology, Inc.]
from DigiKey

IC RF TXRX+MCU 802.15.4 32VQFN [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1765501 [RN4871-I/RM130 from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth BLE Module, Shielded, Antenna, [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c
LMX5252 LMX5252 Bluetooth Radio -- LMX5252LQ/NOPB
from Texas Instruments

LMX5252 Bluetooth Radio 36-WQFN -40 to 85 [See More]

  • Technology: Bluetooth
  • # of Tx: 1
  • Supply Voltage: 2.5V; 3V
  • Data Rate: 1000
RF Transceiver ICs -- 150-PIC32CX5109BZ31048-V/ZWX-ND [PIC32CX5109BZ31048-V/ZWX from Microchip Technology, Inc.]
from DigiKey

IC RF TXRX+MCU 802.15.4 48VQFN [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1769842 [CYW954907AEVAL1F from Cypress Semiconductor Corp.]
from RS Components, Ltd.

CYW954907AEVAL1F, Developmemt Kit for CY [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: USB; Spi, usb
LMX5452 Micro-Module Integrated Bluetooth 1.2 Baseband Controller and Radio -- LMX5452SM/NOPB
from Texas Instruments

Micro-Module Integrated Bluetooth 1.2 Baseband Controller and Radio 60-NFBGA -40 to 85 [See More]

  • Technology: Bluetooth
  • Supply Voltage: 2.5V; 3.6V
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 150-PIC32CX5109BZ36048-V/ZWX-ND [PIC32CX5109BZ36048-V/ZWX from Microchip Technology, Inc.]
from DigiKey

48-PIN 64MHZ CM4F CORE WITH INTE [See More]

  • Technology: Bluetooth; ZigBee
  • Interface: USART
  • Device Type: Transceiver
  • Data Rate: 2000
Bluetooth Modules -- 1779623 [BM20SPKS1NBC-0001AA from Microchip Technology, Inc.]
from RS Components, Ltd.

BT 4.1 stereo audio with shield and buil [See More]

  • Technology: Bluetooth
  • Features: RoHS
LMX5453 LMX5453 Micro-Module Integrated Bluetooth 2.0 Baseband Controller and Radio -- LMX5453SM/NOPB
from Texas Instruments

LMX5453 Micro-Module Integrated Bluetooth 2.0 Baseband Controller and Radio 60-NFBGA -40 to 85 [See More]

  • Technology: Bluetooth
  • Package Type: NFBGA
  • Device Type: Transceiver
  • Features: RoHS
RF Transceiver ICs -- 1564-1012-1-ND [DA14580-01UNA from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Bias Current: 3.7
Bluetooth Modules -- 1779650 [RN41N-I/RM from Microchip Technology, Inc.]
from RS Components, Ltd.

Bluetooth 2.1 class 1 module without bui [See More]

  • Technology: Bluetooth
  • Features: RoHS
LMX9830 Bluetooth Serial Port Module -- LMX9830SM/NOPB
from Texas Instruments

Bluetooth Serial Port Module 60-NFBGA [See More]

  • Technology: Bluetooth
  • Supply Voltage: 2.5V; 3.6V
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 1564-1013-2-ND [DA14580-01AT2 from Renesas Electronics Corporation]
from DigiKey

IC RF TXRX+MCU BLE 40QFN [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Bias Current: 3.7
Bluetooth Modules -- 1813729 [CYBT-343026-01 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

BLE Module, CYBT-343026-01 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2s
LMX9838 Bluetooth Serial Port Module -- LMX9838SB/NOPB
from Texas Instruments

Bluetooth Serial Port Module 70-PLGA -40 to 85 [See More]

  • Technology: Bluetooth
  • Supply Voltage: 2.5V; 3.6V
  • Device Type: Transceiver
  • # of Tx: 0
RF Transceiver ICs -- 1564-1014-2-ND [DA14580-01A32 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Bias Current: 3.7
Bluetooth Modules -- 1817417 [CYBLE-212006-01 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

Cypress, CYBLE-212006-01 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c, spi, uart
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module -- WL1835MODGBMOCR
from Texas Instruments

WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 17
  • Device Type: Transceiver
  • Bias Current: 0.8000
RF Transceiver ICs -- 1564-1034-1-ND [DA14680-01F08A92 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad [See More]

  • Technology: Bluetooth
  • Interface: USB
  • Device Type: Transceiver
  • Operating Frequency: 2400
WL1837MOD WiLink? 8 Industrial Dual Band, 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module -- WL1837MODGIMOCR
from Texas Instruments

WL1837MOD WiLink? 8 Industrial Dual Band, 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • # of Tx: 17
  • Device Type: Transceiver
  • Bias Current: 0.8000
RF Transceiver ICs -- 1564-1035-1-ND [DA14681-01000U22 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 53-UFBGA, WLCSP [See More]

  • Technology: Bluetooth
  • Interface: USB
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1877656 [CYBLE-224116-01 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

Cypress Semiconductor, CYBLE-224116-01 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c, spi, uart
RF Transceiver ICs -- 1564-1046-1-ND [DA14585-00000VV2 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP [See More]

  • Technology: Bluetooth
  • Supply Voltage: 3.3V
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 1877658 [CYBT-413034-02 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

Cypress Semiconductor, CYBT-413034-02 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c, spi, uart
RF Transceiver ICs -- 1695-DA14530-00000FX2CT-ND [DA14530-00000FX2 from Renesas Electronics Corporation]
from DigiKey

IC RF TXRX+MCU BLE 24FCGQFN [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Data Rate: 1000
Bluetooth Modules -- 1885292 [CYBLE-224116-01 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

Cypress Semiconductor, CYBLE-224116-01 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c, spi, uart
RF Transceiver ICs -- 1695-DA14531-00000FX2CT-ND [DA14531-00000FX2 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 24-WFQFN, FC [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Bias Current: 2.2
Bluetooth Modules -- 1885295 [CYBT-413034-02 from Cypress Semiconductor Corp.]
from RS Components, Ltd.

Cypress Semiconductor, CYBT-413034-02 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: I2C; I2c, spi, uart
RF Transceiver ICs -- 1695-DA14531-00000OG2CT-ND [DA14531-00000OG2 from Renesas Electronics Corporation]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Bias Current: 2.2
Bluetooth Modules -- 1961268 [BGM13S32F512GN-V3 from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, BGM13S32F512GN-V3 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Gpio
RF Transceiver ICs -- 1695-DA14531-01000OG2CT-ND [DA14531-01000OG2 from Renesas Electronics Corporation]
from DigiKey

IC RF TXRX+MCU BLE 17WLCSP [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Device Type: Transceiver
  • Data Rate: 1000
Bluetooth Modules -- 1961273 [BGM13S22F512GN-V3 from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, BGM13S22F512GN-V3 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Gpio
RF Transceiver ICs -- 1695-DA14533-00A02RN2CT-ND [DA14533-00A02RN2 from Renesas Electronics Corporation]
from DigiKey

Bluetooth 5.3 DA14533 AEC-Q100 [See More]

  • Technology: Bluetooth
  • Bias Current: 4.5
  • Device Type: Transceiver
  • Operating Temperature: -40 to 105
Bluetooth Modules -- 1961997 [SPBTLE-RFTR from STMicroelectronics, Inc.]
from RS Components, Ltd.

SPBTLE-RFTR, Bluetooth Modules [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Spi
RF Transceiver ICs -- 1695-DA14594-000006F2CT-ND [DA14594-000006F2 from Renesas Electronics Corporation]
from DigiKey

MULTI-CORE [See More]

  • Technology: Bluetooth
  • Data Rate: 2000
  • Device Type: Transceiver
  • Bias Current: 1.2 to 4.99
Bluetooth Modules -- 1981200 [BM64SPKS1MC1-00M2AA from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip, Wireless Module, BM64SPKS1MC1 [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: USB; Usb
RF Transceiver ICs -- 1695-DA14701-00000HZ2CT-ND [DA14701-00000HZ2 from Renesas Electronics Corporation]
from DigiKey

IC RF TXRX+MCU BLE 142VFBGA [See More]

  • Technology: Bluetooth
  • Interface: USB
  • Device Type: Transceiver
  • Operating Frequency: 2400
Bluetooth Modules -- 2014408 [BLUENRG-M2SP from STMicroelectronics, Inc.]
from RS Components, Ltd.

Very low power application processor mod [See More]

  • Technology: Bluetooth
  • Features: RoHS
RF Transceiver ICs -- 175-MAX32655GWJ+TCT-ND
from DigiKey

M4 CORE 100MHZ, 512KB/128KB, NO [See More]

  • Technology: Bluetooth
  • Interface: USB
  • Device Type: Transceiver
  • Data Rate: 2000
Bluetooth Modules -- 2014413 [BLUENRG-M2SA from STMicroelectronics, Inc.]
from RS Components, Ltd.

Very low power application processor mod [See More]

  • Technology: Bluetooth
  • Features: RoHS
RF Transceiver ICs -- 175-MAX32690EXE+-ND
from DigiKey

M4F CORE 120MHZ, 3MB/1MB, 12B AD [See More]

  • Technology: Bluetooth
  • Interface: USB
  • Device Type: Transceiver
  • Data Rate: 2000
Bluetooth Modules -- 2014442 [BLUENRG-M0A from STMicroelectronics, Inc.]
from RS Components, Ltd.

Very low power network processor module [See More]

  • Technology: Bluetooth
  • Features: RoHS
  • Interface: Spi
Bluetooth 5.0 Stereo Audio Module -- BM64
from Microchip Technology, Inc.

The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack, integrated antenna, and worldwide... [See More]

  • Technology: Bluetooth
  • Pins: 43
  • Package Type: ['MODULE']
RF Amplifiers -- BGA612H6327 [BGA612H6327 from Infineon Technologies AG]
from ODG (Origin Data Global)

WIDE BAND LOW POWER AMPLIFIER [See More]

  • Technology: Bluetooth; GPS; GSM; UMTS; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
  • Package Type: SC-82A, SOT-343
  • Supply Voltage: Other; 2.75V
Bluetooth / 802.15.1 Modules PAN1026 BLE BT SPP DUAL MODE -- 590-ENW-89837A3KF [ENW-89837A3KF from Panasonic]
from Utmel Electronic Limited

Bluetooth / 802.15.1 Modules PAN1026 BLE BT SPP DUAL MODE [See More]

  • Technology: Bluetooth
  • Operating Temperature: -40 to 85
  • Supply Voltage: -3.3V; 3V; Other; 1.8V
  • Package Type: Module
Bluetooth Automotive Chipset -- CSR1010
from QUALCOMM, Incorporated

CSRB31010 Automotive QFN is a Qualcomm ® Bluetooth ® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement,... [See More]

  • Technology: Bluetooth
  • Operating Frequency: 16
  • Interface: I2C
  • Package Type: QFNL
LM1010-0970, Long Range Bluetooth® v4.0 Dual Mode Adapter -- 17732 [LM1010-0970 from LM Technologies Ltd.]
from TOP-electronics USA

LM1010-0970, Long Range Bluetooth ® v4.0 Dual Mode Adapter (Adapter Only). Host Controller Interface (HCI) via USB Interface. Replacement/upgrade for the LM540. Please note that in order to acheive the long range capability of the LM1010, both adapters must be Long Range adapters, LM1010 (or... [See More]

  • Technology: Bluetooth
ABBTM -- ABBTM-2.4GHZ
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Trace. Protocol: Bluetooth v2.0 + EDR, Class 2. Frequency: 2.4 GHz. Data Rate: 115.2kbps. Operating Temperature: -40 °C ~ 85 °C. Serial Interfaces: SPI, UART. Utilized IC / Part: BlueCore4. Memory Size: 8 MB Flash. Voltage -... [See More]

  • Technology: Bluetooth
  • Operating Frequency: 2400
  • Supply Voltage: Other; 2.2V ~ 4.2V
  • Data Rate: 115
Bluetooth 5.0 Stereo Audio SOC -- IS2022
from Microchip Technology, Inc.

The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]

  • Technology: Bluetooth
  • Interface: I2C
  • Device Type: Receiver; Transmitter
  • Supply Voltage: 3V; 3.3V; 3.6V
RF Amplifiers -- ISL55008IEZ-T7 [ISL55008IEZ-T7 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC AMP BLE 500MHZ-3GHZ SC70-6 [See More]

  • Technology: Bluetooth; Bluetooth
  • Package Type: SC-70; 6-TSSOP, SC-88, SOT-363
  • Supply Voltage: Other; 3.3V
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R -- 217-CYBLE-014008-00 [CYBLE-014008-00 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R [See More]

  • Technology: Bluetooth
  • Operating Temperature: -40 to 85
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Package Type: 32-SMD Module
LM1010-0972, Long Range Bluetooth® v4.0 Dual Mode Adapter, Single Retail Pack (SRP) -- 17736 [LM1010-0972 from LM Technologies Ltd.]
from TOP-electronics USA

LM1010-0972, Long Range Bluetooth ® v4.0 Dual Mode Adapter with LM251 2.Dbi Antenna (Single Retail Pack, SRP). Host Controller Interface (HCI) via USB Interface. Replacement/upgrade for the LM540-0546. Please note that in order to acheive the long range capability of the LM1010, both adapters... [See More]

  • Technology: Bluetooth
Bluetooth Dual Mode Module -- BM78
from Microchip Technology, Inc.

The BM78 is a fully-certified Bluetooth ® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for... [See More]

  • Technology: Bluetooth
  • Package Type: ['MODULE']
  • Interface: I2C
  • Pins: 33
RF Amplifiers -- ISL55014IEZ-T7 [ISL55014IEZ-T7 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC RF AMP BLUETOOTH 500MHZ-3GHZ [See More]

  • Technology: Bluetooth; Bluetooth
  • Package Type: SC-70; 6-TSSOP, SC-88, SOT-363
  • Supply Voltage: Other; 3V ~ 5.5V
Bluetooth and Wi-Fi SoC Module 2.4GHz to 2.5GHz 3.3V 38-Pin SMD Module -- 277-ESP32-SOLO-1 [ESP32-SOLO-1 from Espressif Systems]
from Utmel Electronic Limited

Bluetooth and Wi-Fi SoC Module 2.4GHz to 2.5GHz 3.3V 38-Pin SMD Module [See More]

  • Technology: Bluetooth
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.3V~3.6V
  • Package Type: 38-SMD Module
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 -- 17614 [LM506 from LM Technologies Ltd.]
from TOP-electronics USA

LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2. Host Controller Interface (HCI) via USB Interface. The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10 platforms, and... [See More]

  • Technology: Bluetooth
Bluetooth Dual Mode Module -- RN4678
from Microchip Technology, Inc.

The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and... [See More]

  • Technology: Bluetooth
  • Package Type: ['MODULE']
  • Device Type: Receiver
  • Pins: 33
RF Amplifiers -- UPG2301TQ-E1-A [UPG2301TQ-E1-A from California Eastern Laboratories - CEL]
from ODG (Origin Data Global)

IC AMP BLUETOOTH 2.4GHZ 10TSON [See More]

  • Technology: Bluetooth; Bluetooth
  • Package Type: 10-UFDFN Exposed Pad
  • Supply Voltage: Other; 3.3V
Bluetooth Class II 1.9V to 3.6V 1Mbps 32-Pin QFN EP T/R -- 572-NRF8001-R2Q32-R [NRF8001-R2Q32-R from Nordic Semiconductor ASA]
from Utmel Electronic Limited

Bluetooth Class II 1.9V to 3.6V 1Mbps 32-Pin QFN EP T/R [See More]

  • Technology: Bluetooth
  • Supply Voltage: Other; 3V
  • Device Type: TxRx Only
  • Operating Temperature: -40 to 85
LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module -- 17696 [LM746-0421 from LM Technologies Ltd.]
from TOP-electronics USA

LM746-0421, Bluetooth ® v4.1 Dual Mode Multimedia Module. The LM746 Bluetooth ® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth ® v2.0, v2.1 and Bluetooth ®... [See More]

  • Technology: Bluetooth
Bluetooth Low Energy Module -- BM70
from Microchip Technology, Inc.

The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface,... [See More]

  • Technology: Bluetooth
  • Pins: 33
  • Package Type: ['MODULE']
RF Amplifiers -- UPG2314T5N-E2-A [UPG2314T5N-E2-A from California Eastern Laboratories - CEL]
from ODG (Origin Data Global)

IC AMP BLUETOOTH 6-TSON [See More]

  • Technology: Bluetooth; Bluetooth
  • Package Type: 6-XFDFN Exposed Pad
  • Supply Voltage: Other; 2.7V ~ 3.6V
Bluetooth v4.0 (BLE) SMART SOC Class II High Temp 1Mbps 40-Pin VQFN EP T/R -- 815-CC2540TF256RHAR [CC2540TF256RHAR from Texas Instruments]
from Utmel Electronic Limited

Bluetooth v4.0 (BLE) SMART SOC Class II High Temp 1Mbps 40-Pin VQFN EP T/R [See More]

  • Technology: Bluetooth
  • Supply Voltage: -3.3V; 3V; Other; 3V
  • Device Type: TxRx + MCU
  • Operating Temperature: -40 to 125
LM842-8420, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae -- 17895 [LM842-8420 from LM Technologies Ltd.]
from TOP-electronics USA

LM842-8420, WiFi 802.11ac / Bluetooth ® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae. The LM842 USB Adapter (Dongle) complies with Bluetooth ® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports... [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Bluetooth Low Energy Module -- BM71
from Microchip Technology, Inc.

The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. [See More]

  • Technology: Bluetooth
  • Pins: 16
  • Package Type: ['MODULE']
RF Front End (LNA + PA) -- NRF21540-QDAA-R7 [NRF21540-QDAA-R7 from Nordic Semiconductor ASA]
from ODG (Origin Data Global)

FEM FOR 2.4GHZ RANGE EXTENSION [See More]

  • Technology: Bluetooth; ZigBee; 802.15.4, Bluetooth, Zigbee®
  • Package Type: 16-QFN
BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS -- 536-RN4020-V/RM [RN4020-V/RM from Microchip Technology, Inc.]
from Utmel Electronic Limited

BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS [See More]

  • Technology: Bluetooth
  • Operating Temperature: -30 to 85
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Package Type: Module
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector -- 17843 [LM842-8426 US from LM Technologies Ltd.]
from TOP-electronics USA

LM842-8426 US, WiFi 802.11ac / Bluetooth ® 5.0 2T2R USB Combi Adapter. The LM842 USB Adapter (Dongle) complies with Bluetooth ® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO... [See More]

  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Bluetooth Low Energy Module -- RN4020
from Microchip Technology, Inc.

Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn, Bluetooth SIG will not... [See More]

  • Technology: Bluetooth
  • Pins: 24
  • Package Type: ['MODULE']
RF Front End (LNA + PA) -- RFX2411N [RFX2411N from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC FRONT END BLE/ZIGBEE 20QFN [See More]

  • Technology: Bluetooth; ZigBee; Bluetooth, Zigbee®
  • Package Type: 20-UFQFN Exposed Pad
LM843-8436, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, RF Line Out -- 17949 [LM843-8436 from LM Technologies Ltd.]
from TOP-electronics USA

LM843-8436, WiFi 802.11ac / Bluetooth ® 5.0 2T2R Combi USB Module with 2x RF Line Out. Released under BT5.0, the products hardware is compliant to Bluetooth ® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio ’s and Low Energy [LE]... [See More]

  • Technology: Bluetooth; USB; Wi-Fi / WiMAX / Wi-Mesh
Bluetooth Low Energy Module -- rn4870
from Microchip Technology, Inc.

The RN4870 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface,... [See More]

  • Technology: Bluetooth
  • Pins: 33
  • Package Type: ['MODULE']
RF Front End (LNA + PA) -- SKY66110-11 [SKY66110-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

BLE FEM COMMON T &R PA/RX BYPASS [See More]

  • Technology: Bluetooth; Bluetooth
  • Package Type: 20-SMD Module
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module -- 17773 [LM961-0650 from LM Technologies Ltd.]
from TOP-electronics USA

LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module. Standalone (With Embedded Bluetooth v4.1 Stack). The LM961 Bluetooth ® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your... [See More]

  • Technology: Bluetooth
Bluetooth Low Energy Module -- RN4871
from Microchip Technology, Inc.

The RN4871 is a small form factor, Bluetooth Low Energy module measuring just 9 x 11.5 x 2.1 mm. This fully-integrated module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based... [See More]

  • Technology: Bluetooth
  • Pins: 16
  • Package Type: ['MODULE']
RF Front End (LNA + PA) -- SKY66114-11 [SKY66114-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

CONNECTED HOME/WEARABLE BLE+ZIGB [See More]

  • Technology: Bluetooth; ZigBee; 802.15.4, Bluetooth, Zigbee®
  • Package Type: 16-SMD Module
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module -- 17677 [LM961-0651 from LM Technologies Ltd.]
from TOP-electronics USA

LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs. Standalone (With Embedded Bluetooth v4.1 Stack). The LM961 Bluetooth ® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave)... [See More]

  • Technology: Bluetooth
RF Front End (LNA + PA) -- SKY66118-11 [SKY66118-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

2.4GHZ/100MW BT BLE FEM [See More]

  • Technology: Bluetooth; ZigBee; Bluetooth, Thread, Zigbee®
  • Package Type: 18-SMD Module
Quectel SC20-A Multi-mode Smart LTE Module with Wi-Fi and Bluetooth -- 17818 [SC20-A from Quectel Wireless Solutions Co., Ltd.]
from TOP-electronics USA

Quectel SC20-A Multi-mode Smart LTE Module with Wi-Fi and Bluetooth, 8GB memory. SC20 is Quectel's new generation of multi-mode Smart LTE Cat 4 module with built-in Android OS. It contains seven variants: SC20-CE, SC20-E, SC20-A, SC20-AU, SC20-J, SC20-EU* and Wi-Fi & BT only version SC20-W. SC20... [See More]

  • Technology: Bluetooth
RF Front End (LNA + PA) -- SKY66404-11 [SKY66404-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

BLE RANGE EXT FEM 10DBM DUAL ANT [See More]

  • Technology: Bluetooth; ZigBee; Bluetooth, Thread, Zigbee®
  • Package Type: Module
RF Front End (LNA + PA) -- SKY85302-11 [SKY85302-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

MOD FEM 2.4GHZ QAM WLAN 16QFN [See More]

  • Technology: Bluetooth; Bluetooth, WLAN
  • Package Type: 16-XFQFN Exposed Pad
RF Front End (LNA + PA) -- SKY85303-21 [SKY85303-21 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC WLAN RF FEM BT 16QFN [See More]

  • Technology: Bluetooth; 802.11b/g/n, Bluetooth, WLAN
  • Package Type: 16-XFQFN Exposed Pad
RF Front End (LNA + PA) -- SKY85310-11 [SKY85310-11 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

2GHZ FEM IN 3X3MM PACKAGE [See More]

  • Technology: Bluetooth; 802.11b/g/n, Bluetooth, WLAN
  • Package Type: 16-UFQFN Exposed Pad
RF Switches -- AS169-73LF [AS169-73LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC RF SWITCH SPDT 2.5GHZ SOT6 [See More]

  • Technology: Bluetooth; 802.11b/g Bluetooth
  • Operating Frequency: 0.3000 to 2500
  • Supply Voltage: Other; 3V
  • Operating Temperature: -40 to 85
RF Switches -- AS179-92LF [AS179-92LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC RF SWITCH SPDT 3GHZ SC70-6 [See More]

  • Technology: Bluetooth; 802.11b, g, Bluetooth, WLAN
  • Operating Frequency: 20 to 3000
  • Supply Voltage: Other; 3V
  • Operating Temperature: -40 to 85
RF Switches -- BGS12SN6E6327XTSA1 [BGS12SN6E6327XTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

IC RF SWITCH SPDT 6GHZ TSNP6-2 [See More]

  • Technology: Bluetooth; Bluetooth, WLAN
  • Operating Frequency: 100 to 6000
  • Supply Voltage: Other; 1.8V ~ 3.5V
  • Operating Temperature: -40 to 85
RF Switches -- SKY13385-460LF [SKY13385-460LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC RF SWITCH SP3T 3.5GHZ 12QFN [See More]

  • Technology: Bluetooth; 802.11b/g Bluetooth
  • Operating Frequency: 100 to 3500
  • Supply Voltage: Other; 2.5V ~ 5.5V
  • Operating Temperature: -40 to 85
RF Switches -- SKY13586-678LF [SKY13586-678LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

IC RF SWITCH SP3T 2.5GHZ 8MLP [See More]

  • Technology: Bluetooth; Bluetooth, WLAN
  • Operating Frequency: 2400 to 2500
  • Supply Voltage: Other; 3V ~ 5V
  • Operating Temperature: -40 to 90
RF Switches -- SKYA21002 [SKYA21002 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

SP3T SWITCH .1 TO 3.0 GHZ [See More]

  • Technology: Bluetooth; 802.11b/g/n, Bluetooth, WLAN
  • Operating Frequency: 100 to 3000
  • Supply Voltage: Other; 8V
  • Operating Temperature: -40 to 85