ISDN Network and Communication Chips

6 Results
ProSLIC® -- Si3210
from Silicon Labs

Features. Constant current loop feed (20 –41 mA). Ring trip/loop closure thresholds and filtering. Two-wire ac impedance and transhybrid. DTMF generation and decoding. Polarity reversal. FSK (caller ID) tone generation. 12 and 16 kHz pulse metering. Configurable PCM/SPI digital interface. [See More]

  • Technology: ISDN
  • Interface: SLIC
  • Device Type: Powerline Networking; Telephony Interface
  • Supply Voltage: 3.3V
ProSLIC® -- Si3216
from Silicon Labs

Features. Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio. Adaptive battery voltage generation minimizes power in all operating modes. Entire solution can be powered from a single 3.3 or 5 V supply. Five REN... [See More]

  • Technology: ISDN
  • Interface: SLIC
  • Device Type: Powerline Networking; Telephony Interface
  • Supply Voltage: 3.3V
ProSLIC® -- Si3220
from Silicon Labs

Features. Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18 –45 mA). Two-wire ac impedance. Transhybrid balance. Ringing frequency, amplitude, cadence. Loop closure and ring trip thresholds. Ground key detection threshold. Low... [See More]

  • Technology: ISDN
  • Interface: SLIC
  • Device Type: Powerline Networking; Telephony Interface
  • Supply Voltage: 3.3V
ProSLIC® -- Si3226
from Silicon Labs

Features. Internal balanced or unbalanced ringing. Low power consumption. Software-programmable parameters: Ringing frequency, amplitude, cadence and waveshape. Two-wire ac impedance. Transhybrid balance. Dc current loop feed (10 –45 mA). Loop closure and ring trip thresholds. Ground key... [See More]

  • Technology: ISDN
  • Interface: SLIC
  • Device Type: Powerline Networking; Telephony Interface
  • Supply Voltage: 3.3V
Quad ProSLIC® -- Si3241
from Silicon Labs

Features. Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions. Internal balanced ringing to 150 VPK. External bulk ringer support. Low standby power consumption: <20 mW per channel. 2.5 Vrms pulse metering. Software programmable parameters: Ringing... [See More]

  • Technology: ISDN
  • Interface: SLIC
  • Device Type: Powerline Networking; Telephony Interface
  • Supply Voltage: 3.3V
Voice Codec -- Si3000
from Silicon Labs

Features. 84 dB dynamic range A/D and D/A converter with 16-bit resolution. Microphone input; programmable gain of 0, +10, +20, +30 dB. Line level input (1 V RMS). 3:1 analog input mixer. Integrated handset hybrid. Digital input/output gain; programmable range of +12.5 to –34.5 dB. Line level... [See More]

  • Technology: ISDN
  • Supply Voltage: 3.3V; 5V
  • Device Type: Voice / Modem Solution
  • Package Type: SOIC