Fast Ethernet Network and Communication Chips

2 Results
Intel® 82552V Fast Ethernet PHY
from Intel Corporation

The Intel ® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel ® I/O... [See More]

  • Technology: Ethernet; Fast Ethernet
  • Interface: GLCI/LCI
  • Device Type: Physical Layer Controller
  • Data Rate: 1.00E6
10Base-T/100Base-TX Integrated PHYceiver with RMII Interface -- 1894K-32LFT
from Integrated Device Technology

The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX... [See More]

  • Technology: Fast Ethernet
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.3V
  • Package Type: VQFP; VFQFPN