Receiver Network and Communication Chips
from Texas Instruments
CC113L Value Line Receiver 20-QFN -40 to 85 [See More]
- Device Type: Receiver
- Data Rate: 600
- Operating Frequency: 315 to 920
- Bias Current: 14
from Richardson RFPD
The ADAR1000 is a 4 -channel, X and Ku frequency band, beamforming core chip for phased arrays. This device operates in half-duplex between receive and transmit modes. In receive mode, input signals pass through four receive channels and are combined in a common RF_IO pin. In transmit mode, the... [See More]
- Device Type: Beamformers; Receiver
- Technology: GPS
from Skyworks Solutions, Inc.
Dgtl Radio Receiver w RDS [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN48
from Win Source Electronics
Win Source Part Number: 1340419-1005957. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Features: Antenna Included. Package: Bulk. Applications: General Purpose. Standard Package: 1. Frequency: 2.4GHz, 5GHz. Function: Ethernet. Interface: Ethernet. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 9V ~ 30V
- Interface: Ethernet
- Operating Frequency: 2400 to 5000
from ArduSimple
With Ardusimple Bluetooth module, you will be able to provide low cost RTK technology to your smartphone or computer without cables. Good to know: – Compatible with all ArduSimple boards with XBee socket. – Default configuration is at 115 ’200bps and Bluetooth PIN: 1234. –... [See More]
- Device Type: Receiver
- Technology: Bluetooth
from DigiKey
- RF Receiver 57GHz ~ 64GHz PCB, Surface Mount [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
- Operating Frequency: 57000 to 64000
- Package Type: 60-VFQFN Exposed Pad
from Texas Instruments
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85 [See More]
- Device Type: Receiver
from Richardson RFPD
Features and Benefits. RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint. 16 selectable TX channels. 16 selectable RX channels. Matched 50 Ohm single-ended RF inputs and outputs. High resolution vector modulators for phase control. High resolution DGAs for... [See More]
- Device Type: Beamformers; Receiver
- Technology: GPS
from Skyworks Solutions, Inc.
High-Perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN48
from Win Source Electronics
Win Source Part Number: 1351143-XTP9B-PKI-RA. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Series: XTend ®. Package: Box. Applications: General Purpose. Standard Package: 1. Frequency: 902MHz ~ 928MHz. Function: Transceiver. Interface: Serial. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 7V ~ 28V
- Interface: Serial
- Operating Frequency: 902 to 928
from ArduSimple
With Ardusimple BT+BLE Bridge module, you will be able to connect an RTK system with your iOS or Android device via classic Bluetooth (BT) or Bluetooth low energy (BLE) and use it with your preferred app. The plugin acts like a bridge/tunnel sending any incoming data from your GNSSGlobal Navigation... [See More]
- Device Type: Receiver
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from DigiKey
- RF Receiver 57GHz ~ 64GHz PCB, Surface Mount Die [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
- Operating Frequency: 57000 to 64000
- Package Type: Die
from Richardson RFPD
The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features, SiRFaware technology. [See More]
- Device Type: Receiver
- Supply Voltage: 1.8V
- Technology: GPS
from Skyworks Solutions, Inc.
High-Perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN56
from ArduSimple
High gain Dustproof IP52 antenna for 450MHz radios. [See More]
- Device Type: Receiver
- Operating Temperature: -20 to 65
from DigiKey
- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4) [See More]
- Device Type: Receiver
- Operating Frequency: 57000 to 64000
- Supply Voltage: 2.7V
- Bias Current: 300
from Richardson RFPD
The XA1100 is one of the smallest integrated antenna GPS modules in the world with a 12.5 x 12.5 x 6.8 mm form factor. Unlike other compact GNSS modules it incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are... [See More]
- Device Type: Receiver
- Supply Voltage: 1.8V
- Technology: GPS
from Skyworks Solutions, Inc.
High-Perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN48
from ArduSimple
High gain Dustproof IP52 antenna for LR and XLR radios. Compatible with all variants. Includes: – 1 x high gain LR/XLR Antenna with SMA connector. AS-ANT-DIP-WW-00SMA-00 ASB-ANT-DIP-WW-00SMA-00 [See More]
- Device Type: Receiver
- Operating Temperature: -20 to 65
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm U.FL Module [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Operating Temperature: -35 to 80
from Richardson RFPD
The XM1100 is one of the smallest GPS modules in the world with a 9.0 x 9.5 x 2.1mm form factor. Unlike other compact GNSS modules, it incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for... [See More]
- Device Type: Receiver
- Supply Voltage: 1.8V
- Technology: GPS
from Skyworks Solutions, Inc.
High-perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN56
from ArduSimple
With ArduSimple Ethernet NTRIP Master, you will be able to add Ethernet LAN functionality to any device with XBee socket or serial port: RTK receiver, sensor, Arduino, or any other embedded platform). Without any programming involved, and simply using a configuration tool, Ethernet NTRIP Master can... [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Bias Current: 45
from Skyworks Solutions, Inc.
Automotive Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from ArduSimple
QZSSQZSS is the japanese satellite navigation system, and is only deployed over Japan is a constellation of satellites available over and around Japan. Via L6 band (L-band), these satellites provide 2 services: Centimeter Level Augmentation Service (CLAS) providing centimeter level correction data... [See More]
- Device Type: Receiver
- Technology: GPS
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module [See More]
- Device Type: Receiver
- Supply Voltage: 3.3V
- Technology: GPS
- Operating Frequency: 1575
from Skyworks Solutions, Inc.
Automotive Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN84
from ArduSimple
A extra long range 450MHz Radio Module with a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections between 15 and 20 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region... [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver 315MHz Integrated, Helical 7-SIP [See More]
- Device Type: Receiver
- Package Type: 7-SIP Module
- Operating Frequency: 315
- Pins: 7
from Skyworks Solutions, Inc.
The Si47981 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47981 provides excellent sensitivity in weak signal environments and selectivity and intermodulation immunity in strong signal... [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from ArduSimple
The eXtra Long Range version of our Radio Module. Based on Digi XBee PRO SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections between 50 and 60 km in both... [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver 315MHz Integrated, Helical 7-SIP [See More]
- Device Type: Receiver
- Package Type: 7-SIP Module
- Operating Frequency: 315
- Pins: 7
from Skyworks Solutions, Inc.
The Si47925 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47925 provides excellent sensitivity in weak signal environments and selectivity and intermodulation immunity in strong signal... [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN84
from ArduSimple
The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections up to 10 km in both point-to-point and... [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver Module [See More]
- Device Type: Receiver
- Pins: 20
- Package Type: 20-SMD Module
from Skyworks Solutions, Inc.
High-Perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN56
from ArduSimple
The Medium Range version of our Radio Module, including an embedded antenna. This is the recommended radio for your line of sight projects. You will be able to send RTK corrections up to 1200m with line of sight, in point-to-point configuration (not suitable for multirover). This radio is only sold... [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver 315MHz Integrated, Helical 7-SIP [See More]
- Device Type: Receiver
- Package Type: 7-SIP Module
- Operating Frequency: 315
- Pins: 7
from Skyworks Solutions, Inc.
Automotive Dual Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from ArduSimple
The ArduSimple WiFi NTRIP Master enables your RTK receiver to connect autonomouly to internet, by using any WiFi network, and without the need of a PC. No programming is required to use this product. The device also creates its own Wi-Fi, which allows you to access a web interface for configuration. [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from DigiKey
- RF Receiver Galileo, GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps On-Board, Patch [See More]
- Device Type: Receiver
- Operating Frequency: 1575 to 1605
- Technology: GPS
- Data Rate: 9.6
from Skyworks Solutions, Inc.
High-Perf Auto Radio Receiver [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN56
from DigiKey
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD [See More]
- Device Type: Receiver
- Supply Voltage: 3.3V
- Technology: GPS
- Operating Frequency: 1575
from Skyworks Solutions, Inc.
Automotive Dual Receivers [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from DigiKey
- RF Receiver ASK 433.42MHz ~ 434.42MHz -110dBm 4.8kbps PCB, Through Hole [See More]
- Device Type: Receiver
- Data Rate: 4.8
- Operating Frequency: 433 to 434
- Package Type: 8-SIP Module
from Skyworks Solutions, Inc.
The Si47975 integrates two global radio receivers and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47975 provides excellent sensitivity in weak signal environments and selectivity and intermodulation immunity in strong... [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from DigiKey
- RF Receiver ASK 433.42MHz ~ 434.42MHz -110dBm 4.8kbps PCB, Through Hole [See More]
- Device Type: Receiver
- Data Rate: 4.8
- Operating Frequency: 433 to 434
- Package Type: 8-SIP Module
from Skyworks Solutions, Inc.
The Si47987 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47987 provides excellent sensitivity in weak signal environments and selectivity and intermodulation immunity in strong signal... [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from DigiKey
- RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Bias Current: 37
from Skyworks Solutions, Inc.
The Si47985 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47985 provides excellent sensitivity in weak signal environments and selectivity and intermodulation immunity in strong signal... [See More]
- Device Type: Receiver
- Package Type: QFNL; QFN88
from DigiKey
- RF Receiver 1.575GHz -163dBm On-Board, Chip Module [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Supply Voltage: 3.3V
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver GPS 1.575GHz -165dBm 9.6kbps On-Board, Patch [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Data Rate: 9.6
from DigiKey
- RF Receiver 315MHz -105dBm On-Board, Wire Antenna Module [See More]
- Device Type: Receiver
- Operating Frequency: 315
- Supply Voltage: Other; 12V
- Bias Current: 6
from DigiKey
- RF Receiver ASK, FSK 315MHz -108dBm [See More]
- Device Type: Receiver
- Bias Current: 3
- Operating Frequency: 315
- Operating Temperature: -20 to 70
from DigiKey
- RF Receiver GPS -165dBm On-Board, Patch Module [See More]
- Device Type: Receiver
- Interface: USB
- Technology: GPS
- Bias Current: 100
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GPS 1.575GHz, 1.598GHz ~ 1.605GHz -165dBm Castellation Module [See More]
- Device Type: Receiver
- Operating Frequency: 1575 to 1605
- Technology: GPS
- Bias Current: 32
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps Castellation [See More]
- Device Type: Receiver
- Operating Frequency: 1575 to 1605
- Technology: GPS
- Data Rate: 9.6
from DigiKey
RF RX ASK/FSK 315/434MHZ 32TQFN [See More]
- Device Type: Receiver
- Operating Frequency: 315 to 434
- Supply Voltage: 3.3V; 3.6V; 5V
- Bias Current: 7
from DigiKey
RF RCVR GPS 1575.42MHZ 28TQFN [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Bias Current: 25
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 4.8Mbps On-Board, Trace [See More]
- Device Type: Receiver
- Operating Frequency: 1575
- Technology: GPS
- Data Rate: 4800
from Microchip Technology, Inc.
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]
- Device Type: Receiver; Transmitter
- Interface: I2C
- Technology: Bluetooth
- Supply Voltage: 3V; 3.3V; 3.6V
from ams
The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]
- Device Type: Receiver
- Data Rate: 0.5000 to 4
- Operating Frequency: 0.1100 to 0.1500
- Package Type: QFNL; TSSOP; TSSOP-16, QFN-16 (4x4)
from Semtech Corp.
Like all Semtech wireless RF solutions, our UHF RF receiver products are designed with a highly integrated architecture, allowing for a minimum external component count while maintaining RF design flexibility. Operating in the license free ISM bands, our UHF receivers comply with relevant European... [See More]
- Device Type: Receiver
from Linx Technologies
The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include... [See More]
- Device Type: Receiver
- Interface: RS232; USB
- Technology: GPS
- Supply Voltage: 2.7V; Other; 2.7-2.9VDC
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 2.4V ~ 5.5V
- Interface: SPI
- Operating Frequency: 13.56
from Microchip Technology, Inc.
The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and... [See More]
- Device Type: Receiver
- Package Type: ['MODULE']
- Technology: Bluetooth
- Pins: 33
from ams
The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]
- Device Type: Receiver
- Data Rate: 0.5000 to 4
- Operating Frequency: 0.1100 to 0.1500
- Package Type: QFNL; TSSOP; TSSOP-16, QFN-16
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Device Type: Receiver
- Operating Frequency: 315
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Data Rate: 10
from Silicon Labs
The Si4840/44 is the first analog-tuned digital-display CMOS AM/FM/SW radio receiver IC that integrates the complete receiver function from antenna input to audio output. Working with a host MCU I2C-compatible 2-wire control interface, frequencies and stereo/mono information can be displayed on an... [See More]
- Device Type: Receiver
- Operating Frequency: 1.75 to 2.3
- Supply Voltage: 3.6V
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
- Interface: SPI
- Operating Frequency: 0.1100 to 0.1500
from Microchip Technology, Inc.
The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels into one SLIC device, the Le57D111 device enables the design of a low cost, high... [See More]
- Device Type: Receiver
- Package Type: ['TQFP']
from ams
The AS3933 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 15 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]
- Device Type: Receiver
- Data Rate: 0.5000 to 4
- Operating Frequency: 0.0150 to 0.1500
- Package Type: QFNL; TSSOP; TSSOP16, QFN-16 (4x4)
from Linx Technologies
Tiny GNSS Receiver for Positioning, Tracking and Navigation. The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously... [See More]
- Device Type: Receiver
- Interface: RS232; USB
- Technology: GPS
- Supply Voltage: 2.7V; Other; 2.7-2.9VDC
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/SW/LW
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
- Interface: SPI
- Operating Frequency: 0.1100 to 0.1500
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
- Interface: SPI
- Operating Frequency: 0.1100 to 0.1500
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Device Type: Receiver
- Operating Frequency: 0.0150 to 0.1500
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
- Operating Temperature: -40 to 85
from Silicon Labs
The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to... [See More]
- Device Type: Receiver
- Supply Voltage: 1.8V
- Technology: Digital Radio
- Operating Frequency: 76 to 108
from Quarktwin Technology Ltd.
IC [See More]
- Device Type: Receiver
- Features: RoHS
from Silicon Labs
The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly... [See More]
- Device Type: Receiver
- # of Rx: 1
- Technology: EZRadio
- Operating Frequency: 868 to 915
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 15693 SPI 2.2V ~ 3.3V 25-UFBGA, WLCSP [See More]
- Device Type: Receiver
- Supply Voltage: 3.3V; Other; 2.2V ~ 3.3V
- Interface: SPI
- Operating Frequency: 13.56
from Silicon Labs
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]
- Device Type: Receiver
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- Technology: EZRadio
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
- Interface: SPI
- Operating Frequency: 13.56
from Silicon Labs
The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no... [See More]
- Device Type: Receiver
- # of Rx: 1
- Technology: EZRadio
- Operating Frequency: 315 to 915
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-UFBGA, WLCSP [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
- Interface: SPI
- Operating Frequency: 13.56
from Silicon Labs
The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO ® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117... [See More]
- Device Type: Receiver
- # of Rx: 1
- Technology: EZRadio
- Operating Frequency: 240 to 960
from Quarktwin Technology Ltd.
RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 5V ~ 5.5V 64-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 5V ~ 5.5V
- Interface: SPI
- Operating Frequency: 860 to 960
from Silicon Labs
Features. Worldwide FM band support (76 –108 MHz. Seek tuning. Automatic frequency control (AFC) and automatic gain control (AGC). Excellent overload immunity. Programmable de-emphasis (50/75 μs). Adaptive noise suppression [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V
- Technology: FM Radio
- Operating Frequency: 76 to 108
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 3V ~ 3.6V
- Interface: SPI
- Operating Frequency: 13.56
from Silicon Labs
Features. Worldwide FM band support (64~108 MHz). Supports integrated antenna. Seek tuning. Automatic frequency control (AFC) and automatic gain control (AGC). Adjustable seek parameters. Adjustable mono/stereo blend [See More]
- Device Type: Receiver
- Supply Voltage: 2.7V
- Technology: FM Radio
- Operating Frequency: 76 to 108
from Quarktwin Technology Ltd.
TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad [See More]
- Device Type: Receiver
- Operating Frequency: 0.1250
- Supply Voltage: Other; 8V ~ 24V
- Operating Temperature: -40 to 105
from Silicon Labs
The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven performance. The... [See More]
- Device Type: Receiver
- # of Rx: 1
- Technology: FM
- Operating Frequency: 76 to 108
from Quarktwin Technology Ltd.
Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 7.5V ~ 16V
- Interface: SPI
- Operating Frequency: 0.1000 to 0.1500
from Silicon Labs
The Si4704/05 enhanced FM receiver family is the most advanced portable solution available today offering embedded antenna support, digital audio out, worldwide FM band support and highly flexible, mature and proven FM functionality in a simple API. The Si4704/05 FM radio receiver ICs incorporate... [See More]
- Device Type: Receiver
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: FM
- # of Rx: 1
from Quarktwin Technology Ltd.
Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 4.1V ~ 4.8V
- Interface: SPI
- Operating Frequency: 0.1250
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Device Type: Receiver
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- # of Rx: 1
from Quarktwin Technology Ltd.
Passive Entry/Start IC 125kHz 2V ~ 4.2V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) [See More]
- Device Type: Receiver
- Operating Frequency: 0.1250
- Supply Voltage: Other; 2V ~ 4.2V
- Operating Temperature: -40 to 85
from Silicon Labs
Features. Worldwide FM band support (64 –108 MHz). Worldwide AM band support (520 –1710 kHz). Selectable support for all AM/FM regional bands. Wheel-tuned / Mechanical-tuned frequency support. Mechanical volume control + off/on. Excellent real-world performance. Digital radio with... [See More]
- Device Type: Receiver
- Operating Frequency: 64 to 1710
- Supply Voltage: 3.6V
from Quarktwin Technology Ltd.
RFID Reader IC 125kHz 2.7V ~ 5.5V 38-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Operating Frequency: 0.1250
- Supply Voltage: Other; 2.7V ~ 5.5V
- Operating Temperature: -40 to 105
from Silicon Labs
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm ² of board area. Available in a tiny 3... [See More]
- Device Type: Receiver
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: Weather Band (WB)
- # of Rx: 1
from Quarktwin Technology Ltd.
RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width) [See More]
- Device Type: Receiver
- Operating Temperature: -40 to 85
- Operating Frequency: 0.1250
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
from Quarktwin Technology Ltd.
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width) [See More]
- Device Type: Receiver
- Operating Frequency: 0.1000 to 0.1500
- Supply Voltage: Other; 4.2V ~ 4.8V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
IC 100kHz ~ 150kHz 8-SOIC (0.154", 3.90mm Width) [See More]
- Device Type: Receiver
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Operating Frequency: 0.1000 to 0.1500
- Features: RoHS
from Quarktwin Technology Ltd.
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 6V Module [See More]
- Device Type: Receiver
- Operating Frequency: 0.1000 to 0.1500
- Supply Voltage: Other; 6V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width) [See More]
- Device Type: Receiver
- Operating Frequency: 0.1342
- Supply Voltage: Other; 4.5V ~ 5.5V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, MIFARE SPI 3.3V ~ 5V 32-SOIC (0.295", 7.50mm Width) [See More]
- Device Type: Receiver
- Supply Voltage: 5V; Other; 3.3V ~ 5V
- Interface: SPI
- Operating Frequency: 13.56
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC I ²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 3V ~ 5.5V
- Interface: I²C, SPI, UART
- Operating Frequency: 13.56
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443 I ²C 5V 16-SOIC (0.154", 3.90mm Width) [See More]
- Device Type: Receiver
- Supply Voltage: Other; 5V
- Interface: I²C
- Operating Frequency: 13.56
from Quarktwin Technology Ltd.
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 32-VFQFN Exposed Pad [See More]
- Device Type: Receiver
- Supply Voltage: Other; 2.7V ~ 5.5V
- Interface: SPI, UART
- Operating Frequency: 13.56