WCDMA Network and Communication Chips

4 Results
RF Receivers -- 505-AD6688BBPZ-3000-ND
from DigiKey

- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12) [See More]

  • Technology: WCDMA
  • Operating Frequency: 1200
  • Device Type: Receiver
  • Data Rate: 1.60E7
RF Receivers -- MAX2391ETI+-ND
from DigiKey

- RF Receiver W-CDMA 2.11GHz ~ 2.17GHz 3.84Mcps PCB, Surface Mount 28-TQFN (5x5) [See More]

  • Technology: WCDMA
  • Operating Frequency: 2110 to 2170
  • Device Type: Receiver
  • Bias Current: 40
LTE Cellular Modem -- Snapdragon X12
from QUALCOMM, Incorporated

The Qualcomm ® Snapdragon ™ X12 LTE Modem is a great fit for those who depend on today ’s fastest connections. By supporting several next-generation features such as LTE Advanced Carrier Aggregation, LTE in unlicensed spectrum (LTE-U), and LTE + Wi-Fi Link Aggregation, the Snapdragon... [See More]

  • Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
  • Data Rate: 150000 to 600000
  • Device Type: Modem
LTE Cellular Modem -- Snapdragon X7
from QUALCOMM, Incorporated

The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]

  • Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
  • Data Rate: 50000 to 300000
  • Device Type: Modem