Modem Network and Communication Chips
from Skyworks Solutions, Inc.
2.4 kbps Data ISOmode [See More]
- Device Type: Modem
- Package Type: SOIC; TSSOP; SOIC16; TSSOP24
- Data Rate: 2.40E6
from Win Source Electronics
Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage Rating - AC: 42V. Operating Temperature: -40 °C ~ 85 °C. Mounting Type: Surface Mount. Size / Dimension:... [See More]
- Device Type: Modem; Transceiver
- Operating Temperature: -40 to 85
from Skyworks Solutions, Inc.
V.17 Fax ISOmodem System-Side [See More]
- Device Type: Modem
- Package Type: TSSOP; TSSOP24
- Data Rate: 14.4
from Win Source Electronics
Win Source Part Number: 1382447-EHS8 REL.4. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: Cinterion EHS8. Package: Tape & Reel. Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz. Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS. Data Rate: 7.2Mbps. Memory Size:... [See More]
- Device Type: Modem; Transceiver
- Interface: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
- Technology: Cellular
- Supply Voltage: Other; 3.3V ~ 4.5V
from Win Source Electronics
Win Source Part Number: 1382414-JN5139-Z01-M/02R1V. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: JN5139-Z01-M0x. Package: Tape & Reel. Standard Package: 200 pcs. Frequency: 2.4GHz. Protocol: Zigbee ®. Memory Size: 192kB ROM, 96kB RAM. Antenna Type: Antenna Not... [See More]
- Device Type: Modem; Transceiver
- Interface: I²C, SPI, UART
- Technology: 802.15.4
- Supply Voltage: Other; 2.2V ~ 3.6V
from Win Source Electronics
Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input [See More]
- Device Type: Modem; Transceiver
from Silicon Labs
Features. Data modem formats: 56,000 bps: V.90. 33,600 bps: V.34. 14,400 bps: V.32bis. 9600 bps: V.32. 2400 bps: V.22bis. 1200 bps: V.22, V.23, Bell 212A. 300 bps: V.21, Bell 103. Fax modem formats. 33,600 bps: V.34 half-duplex. 14,400 bps: V.17. 9600 bps: V.29. 4800 bps: V.27ter. 300 bps: V.21... [See More]
- Device Type: Modem
from QUALCOMM, Incorporated
The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE modem... [See More]
- Device Type: Modem
- Operating Frequency: 1300
- Technology: GPRS; LTE
- Data Rate: 20 to 375
from Telit IoT Solutions, Inc.
The GE910 is a 2.5G cellular module designed to be fully compatible with Telit ’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the... [See More]
- Device Type: Modem
- Interface: AAI/DVI/ADC/GPIO
- Technology: GPRS; GSM
- Supply Voltage: Other; 3.8 VDC
from Quarktwin Technology Ltd.
Modem [See More]
- Device Type: Modem
- Features: RoHS
from Silicon Labs
The Si2417 and Si2435 ISOmodems are complete two-chip fax modems integrating Silicon Labs' proprietary Direct Access Arrangement (DAA) to provide a globally-programmable telephone line interface with an unparalleled level of integration. Available in two small outline packages, these compact modem... [See More]
- Device Type: Modem
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]
- Device Type: Modem
- Data Rate: 50000 to 300000
- Technology: CDMA; EDGE; 3G Standard; GSM; WCDMA; LTE
from Telit IoT Solutions, Inc.
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over... [See More]
- Device Type: Modem
- Interface: USB; GPIO
- Technology: UMTS
- Supply Voltage: Other; 3.8 VDC
from Quarktwin Technology Ltd.
Modem [See More]
- Device Type: Modem
- Features: RoHS
from Telit IoT Solutions, Inc.
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
- Technology: 3G Standard
- Supply Voltage: Other; 3.8 VDC
from Quarktwin Technology Ltd.
Modem [See More]
- Device Type: Modem
- Features: RoHS
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Device Type: Modem
- Interface: I2C; USB; I2S
- Technology: 3G Standard; HSPA
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding automotive applications. 2G member of Telit's xE910 Unified Form Factor Family, it is offered in a 28x28mm... [See More]
- Device Type: Modem
- Interface: I2C; USB
- Technology: GPS
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
- Technology: 4G Standard; HSPA+
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]
- Device Type: Modem
- Interface: I2C; USB; CAN
- Technology: GPS; GPRS; GSM
- Supply Voltage: Other; 4.2 VDC
from Telit IoT Solutions, Inc.
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]
- Device Type: Modem
- Interface: I2C; USB; CAN
- Technology: GPS; GPRS; GSM
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
- Technology: UMTS; HSPA+
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking,... [See More]
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
- Technology: CDMA
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The CE910-DUAL is Telit's first 1xRTT module designed in a compact LGA package. It enables reliable and secure CDMA cellular connectivity in any m2m application. The SMT form factor is pin-to-pin compatible with the xE910 family, allowing easy integration of different 2G-4G wireless technologies... [See More]
- Device Type: Modem
- Interface: DVI/ADC/GPIO
- Technology: CDMA
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle navigation (compliant to the... [See More]
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
- Technology: GPRS; GSM
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family the HE910 series is pin-to-pin compatible with LTE, HSPA, GSM/GPRS and CDMA/EVDO xE910 family counterparts. Featuring... [See More]
- Device Type: Modem
- Interface: I2C; USB
- Technology: HSPA+
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne ® assisted GPS, digital and analog voice... [See More]
- Device Type: Modem
- Interface: USB; GPIO
- Technology: GPS; GPRS; GSM
- Supply Voltage: Other; 3.4 to 4.2 VDC