RoHS Compliant Network and Communication Chips
from Texas Instruments
Automotive Catalog Dual IF Interface for Digital Radio 100-HTQFP -40 to 85 [See More]
- Features: RoHS
- Package Type: HTQFP
- Operating Temperature: -40 to 105
from Rochester Electronics
Digital SLIC, 1-Func, PDSO28 [See More]
- Features: RoHS
- Package Type: SOP; SSOP; SSOP28
- Device Type: Transceiver
from Infineon Technologies AG
Applications. 48 V intermediate bus converter (IBC). General purpose motor drive - variating frequency and voltage. Solutions for inductive wireless charging above 50 W. Designers who used this product also designed with. 2EDF7275K |. Gate driver ICs. BSC074N15NS5 |. N-Channel Power MOSFET. [See More]
- Features: RoHS
- Supply Voltage: Other; 1.71 V 3.6 V
- Technology: Bluetooth
- Operating Temperature: -40 to 85
from Qorvo
Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Features: RoHS
- Operating Frequency: 10700 to 12750
- Device Type: Beamformers
- Package Type: WLCSP
from RS Components, Ltd.
BGM113 Bluetooth Module w/Antenna 256K [See More]
- Features: RoHS
- Interface: I2C; Spi, uart
- Technology: Bluetooth
from Win Source Electronics
Manufacturer: Mini-Circuits. Category: RF and Wireless- RF Misc ICs and Modules. Package: Tray. Product Status: Active. Function: Bias Tee. Frequency: 10MHz ~ 2.15GHz. RF Type: General Purpose. Mounting Type: Chassis Mount. Package / Case: Module, SMA Connectors [See More]
- Features: RoHS
- Operating Frequency: 10 to 2150
- Technology: General Purpose
- Package Type: Module, SMA Connectors
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
Automotive Catalog Dual IF Interface for Digital Radio 144-HTQFP -40 to 85 [See More]
- Features: RoHS
- Package Type: HTQFP
- Operating Temperature: -40 to 85
from Rochester Electronics
Digital SLIC, 1-Func, PQFP48 [See More]
- Features: RoHS
- Package Type: QFP; TQFP; TQFP48
- Device Type: Transceiver
from Qorvo
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip... [See More]
- Features: RoHS
- Operating Frequency: 10700 to 12750
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Bluetooth 4.2 Module w/Antenna w/ROM [See More]
- Features: RoHS
- Interface: I2C; Att, gap, gatt, l2cap, smp, uart
- Technology: Bluetooth
from Win Source Electronics
Manufacturer: Mini-Circuits. Category: RF and Wireless- RF Misc ICs and Modules. Package: Bulk. Product Status: Active. Function: Bias Tee. Frequency: 100kHz ~ 6GHz. RF Type: General Purpose. Mounting Type: Chassis Mount. Package / Case: Module, SMA Connectors [See More]
- Features: RoHS
- Operating Frequency: 0.1000 to 6000
- Technology: General Purpose
- Package Type: Module, SMA Connectors
from DigiKey
- RF Receiver GPS -165dBm On-Board, Patch Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Interface: USB
from Texas Instruments
IF Sampling Front End for AM/FM/HD Radio Compatible with TI DRIx50 Digital Baseband Processors 48-TQFP -40 to 85 [See More]
- Features: RoHS
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: SOP; SOP28
- Device Type: Transceiver
from Qorvo
The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs. With... [See More]
- Features: RoHS
- Operating Frequency: 10700 to 12750
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Digilent 410-214 Bluetooth SoC [See More]
- Features: RoHS
- Interface: Spi, uart
- Technology: Bluetooth
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GPS 1.575GHz, 1.598GHz ~ 1.605GHz -165dBm Castellation Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575 to 1605
from Texas Instruments
Low-Power Sub-1GHz RF Transceiver 20-QFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 12
- Device Type: Transceiver
- Operating Frequency: 315 to 920
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: LDCC28
- Device Type: Transceiver
from Qorvo
Qorvo's AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Features: RoHS
- Operating Frequency: 13750 to 14500
- Device Type: Beamformers
- Package Type: WLCSP
from RS Components, Ltd.
Bluetooth L/Energy 4.1 Module w/Antenna [See More]
- Features: RoHS
- Interface: I2C; Aio, i2c, pio, spi
- Technology: Bluetooth
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
Value Line Transceiver 20-QFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 12
- Device Type: Transceiver
- Operating Frequency: 315 to 920
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: LCC32
- Device Type: Transceiver
from Qorvo
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The... [See More]
- Features: RoHS
- Operating Frequency: 13750 to 14500
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Bluetooth V41 LowEnergy Module, Antenna [See More]
- Features: RoHS
- Interface: Aio, pio, spi, uart
- Technology: Bluetooth
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
High Performance RF Transceiver for Narrowband Systems 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transceiver
- Operating Frequency: 169 to 920
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: QFN36
- Device Type: Transceiver
from Qorvo
Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Features: RoHS
- Operating Frequency: 17700 to 21200
- Device Type: Beamformers
- Package Type: WLCSP
from RS Components, Ltd.
HCI Bluetooth RF Module with Antenna [See More]
- Features: RoHS
- Interface: 4-wire uart, hci 3-wire uart, hci uart, i2s, pcm
- Technology: Bluetooth
from DigiKey
- RF Receiver 1.575GHz -165dBm 115.2kBaud Module [See More]
- Features: RoHS
- Supply Voltage: 3.3V
- Device Type: Receiver
- Operating Frequency: 1575
from Texas Instruments
High Performance Low Power RF Transceiver 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transceiver
- Operating Frequency: 169 to 920
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: QFN-40
- Device Type: Transceiver
from Qorvo
The AWMF-0238 is Qorvo's latest CMOS K-band Receive (Rx) SATCOM beamformer IC covering 17.7 to 21.2 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With low coherent noise figure, higher accuracy temp sensing and a new compact package, the new... [See More]
- Features: RoHS
- Operating Frequency: 17700 to 21200
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Bluetooth 4.2 BLE Module [See More]
- Features: RoHS
- Interface: Uart
- Technology: Bluetooth
from DigiKey
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module 1.575GHz, 1.601GHz Integrated, Ceramic Patch Surface Mount [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1561 to 1602
from Texas Instruments
Ultra-High Performance RF Narrowband Transceiver 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transceiver
- Operating Frequency: 169 to 920
from Rochester Electronics
SLIC [See More]
- Features: RoHS
- Package Type: QFN38
- Device Type: Transceiver
from Qorvo
The Qorvo ® QPQ4701 is a high-performance, high power, BAWplexer which takes advantage of Qorvo's coexBoost & bandBoost technologies to deliver extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi bands and high near-in rejection to prevent interference with LTE... [See More]
- Features: RoHS
- Package Type: Laminate
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from RS Components, Ltd.
Bluetooth BLE Module, Shielded, Antenna, [See More]
- Features: RoHS
- Interface: I2C; I2c
- Technology: Bluetooth
from DigiKey
YIC5 RF Receiver BeiDou, GLONASS, GNSS, GPS 1.598GHz ~ 1.605GHz, 1.575GHz -165dBm 9.6kbps [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575 to 1605
from Texas Instruments
CC113L Value Line Receiver 20-QFN -40 to 85 [See More]
- Features: RoHS
- Operating Frequency: 315 to 920
- Device Type: Receiver
- Data Rate: 600
from Rochester Electronics
Digital SLIC [See More]
- Features: RoHS
- Package Type: QFN56
- Device Type: Transceiver
from Qorvo
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Features: RoHS
- Operating Frequency: 24250 to 29500
- Device Type: Beamformers
- Package Type: FCCSP
from RS Components, Ltd.
CYW954907AEVAL1F, Developmemt Kit for CY [See More]
- Features: RoHS
- Interface: USB; Spi, usb
- Technology: Bluetooth
from DigiKey
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.6V
from Texas Instruments
Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 10
- Device Type: Transmitter
- Operating Frequency: 315 to 920
from Rochester Electronics
Digital SLIC [See More]
- Features: RoHS
- Package Type: LCC28
- Device Type: Transceiver
from Qorvo
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two... [See More]
- Features: RoHS
- Operating Frequency: 26500 to 29500
- Device Type: Beamformers
- Package Type: WLCSP
from RS Components, Ltd.
BT 4.1 stereo audio with shield and buil [See More]
- Features: RoHS
- Technology: Bluetooth
from DigiKey
FM RF Receiver GPS 1575.42MHz -161dB Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from Texas Instruments
Value Line Transmitter 20-QFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 12
- Device Type: Transmitter
- Operating Frequency: 315 to 920
from Qorvo
The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing and a new compact... [See More]
- Features: RoHS
- Operating Frequency: 27500 to 31000
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Bluetooth 2.1 class 1 module without bui [See More]
- Features: RoHS
- Technology: Bluetooth
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
High Performance RF Transmitter for Narrowband Systems 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transmitter
- Operating Frequency: 169 to 920
from Qorvo
Qorvo's AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Features: RoHS
- Operating Frequency: 27500 to 31000
- Device Type: Beamformers
- Package Type: WLCSP
from RS Components, Ltd.
BLE Module, CYBT-343026-01 [See More]
- Features: RoHS
- Interface: I2s
- Technology: Bluetooth
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
850 - 950MHz RF Front End 16-VQFN -40 to 85 [See More]
- Features: RoHS
- Operating Frequency: 850 to 950
- Device Type: Range Extender
- Bias Current: 3
from Qorvo
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Features: RoHS
- Operating Frequency: 37000 to 43500
- Device Type: Beamformers
- Package Type: FCCSP
from RS Components, Ltd.
Cypress, CYBLE-212006-01 [See More]
- Features: RoHS
- Interface: I2C; I2c, spi, uart
- Technology: Bluetooth
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
SimpleLink CC1200 Low Power, High Performance RF Transceiver 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transceiver
- Operating Frequency: 169 to 920
from Qorvo
The QPX0252 is Qorvo ’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and... [See More]
- Features: RoHS
- Operating Frequency: 7900 to 12000
- Device Type: Beamformers
- Package Type: FC-CSP
from RS Components, Ltd.
Cypress, CYBLE-212006-01 [See More]
- Features: RoHS
- Technology: Bluetooth
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm On-Board, Trace Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from Texas Instruments
Low Power, High Performance RF Transceiver 32-VQFN -40 to 85 [See More]
- Features: RoHS
- # of Tx: 16
- Device Type: Transceiver
- Operating Frequency: 169 to 920
from Qorvo
Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam... [See More]
- Features: RoHS
- Operating Frequency: 8500 to 10550
- Device Type: Beamformers
- Package Type: QFN
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Features: RoHS
- Interface: I2C; I2c, spi, uart
- Technology: Bluetooth
from DigiKey
RADIONOVA ® RF Receiver GPS 1.575GHz -165dBm On-Board, Trace Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from Texas Instruments
Single-Chip 2.4 GHz IEEE 802.15.4 Compliant and ZigBee? Ready RF Transceiver 48-VQFN -40 to 85 [See More]
- Features: RoHS
- Device Type: Transceiver
from Qorvo
Qorvo's AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and... [See More]
- Features: RoHS
- Operating Frequency: 8500 to 10550
- Device Type: Beamformers
- Package Type: QFN
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Features: RoHS
- Interface: I2C; I2c, spi, uart
- Technology: Bluetooth
from DigiKey
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Interface: USB
from Texas Instruments
Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85 [See More]
- Features: RoHS
- Supply Voltage: 1.8V; 3.6V
- Device Type: Transceiver
- # of Tx: 1
from Qorvo
The QPG6100 is a multi-standard Smart Home Communications Controller for ultra-low power wireless communication for Connected lighting applications, switches and other Smart home end nodes, featuring Qorvo's ConcurrentConnect ™ technology; enabling Zigbee, Thread and Bluetooth ® Low... [See More]
- Features: RoHS
- Package Type: QFN, 40-pin
- Technology: Bluetooth; ZigBee
from RS Components, Ltd.
Cypress Semiconductor, CYBLE-224116-01 [See More]
- Features: RoHS
- Interface: I2C; I2c, spi, uart
- Technology: Bluetooth
from DigiKey
ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz, 1.575GHz -167dBm 921.6kbps 54-LGA (22x17) [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Interface: USB
from Texas Instruments
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85 [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Device Type: Transceiver
- Supply Voltage: 3.6V; Other; 2
from RS Components, Ltd.
Cypress Semiconductor, CYBT-413034-02 [See More]
- Features: RoHS
- Interface: I2C; I2c, spi, uart
- Technology: Bluetooth
from DigiKey
RF RCVR GNSS/GPS 1.575GHZ 24LCC [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Interface: USB
from Texas Instruments
2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85 [See More]
- Features: RoHS
- Device Type: Transceiver
from RS Components, Ltd.
Silicon Labs, BGM13S32F512GN-V3 [See More]
- Features: RoHS
- Interface: Gpio
- Technology: Bluetooth
from DigiKey
NEO-M8U RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -160dBm [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Interface: USB
from Texas Instruments
2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface 36-VQFN [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Device Type: Transceiver
- Supply Voltage: 3.6V; Other; 2
from RS Components, Ltd.
Silicon Labs, BGM13S22F512GN-V3 [See More]
- Features: RoHS
- Interface: Gpio
- Technology: Bluetooth
from DigiKey
PAM-7Q RF Receiver GPS 1.575GHz -161dBm Module [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Receiver
- Operating Frequency: 1575
from Texas Instruments
2.4 GHz Radio Transceiver, 8051 MCU, 8 kB Flash memory and full-speed USB interface 36-VQFN [See More]
- Features: RoHS
- Device Type: Transceiver
from RS Components, Ltd.
SPBTLE-RFTR, Bluetooth Modules [See More]
- Features: RoHS
- Interface: Spi
- Technology: Bluetooth
from DigiKey
KH3 RF Receiver ASK, OOK 315MHz -112dBm Castellation Module [See More]
- Features: RoHS
- Operating Frequency: 315
- Device Type: Receiver
- Bias Current: 5.2
from Texas Instruments
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125 [See More]
- Features: RoHS
- Operating Frequency: 2400
- Device Type: Transceiver
- Data Rate: 250
from RS Components, Ltd.
Microchip, Wireless Module, BM64SPKS1MC1 [See More]
- Features: RoHS
- Interface: USB; Usb
- Technology: Bluetooth
from DigiKey
LR RF Receiver ASK, OOK 315MHz -112dBm 10kbps Castellation [See More]
- Features: RoHS
- Operating Frequency: 315
- Device Type: Receiver
- Data Rate: 10
from Texas Instruments
SimpleLink Bluetooth Smart Wireless MCU with USB 40-VQFN -40 to 85 [See More]
- Features: RoHS
- Supply Voltage: 3.6V; Other; 2
- Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
- # of Tx: 4
from RS Components, Ltd.
Very low power application processor mod [See More]
- Features: RoHS
- Technology: Bluetooth
from DigiKey
KH3 RF Receiver ASK, OOK 418MHz -112dBm Castellation Module [See More]
- Features: RoHS
- Operating Frequency: 418
- Device Type: Receiver
- Bias Current: 5.2
from Texas Instruments
SimpleLink High Temperature Bluetooth Smart Wireless MCU 40-VQFN -40 to 125 [See More]
- Features: RoHS
- Supply Voltage: 3.6V; Other; 2
- Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
- # of Tx: 4
from RS Components, Ltd.
Very low power application processor mod [See More]
- Features: RoHS
- Technology: Bluetooth
from DigiKey
LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation [See More]
- Features: RoHS
- Operating Frequency: 418
- Device Type: Receiver
- Data Rate: 10
from Texas Instruments
SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85 [See More]
- Features: RoHS
- Supply Voltage: 3.6V; Other; 2
- Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
- # of Tx: 0
from RS Components, Ltd.
Very low power network processor module [See More]
- Features: RoHS
- Interface: Spi
- Technology: Bluetooth
from DigiKey
KH3 RF Receiver ASK, OOK 433MHz -112dBm Castellation Module [See More]
- Features: RoHS
- Operating Frequency: 433
- Device Type: Receiver
- Bias Current: 5.2
from Quarktwin Technology Ltd.
Modem [See More]
- Features: RoHS
- Device Type: Modem
from ODG (Origin Data Global)
FXD ATTEN /N /40DB 100W ROHS [See More]
- Features: RoHS
- Package Type: N-Type In-Line Module
- Operating Frequency: 0.0 to 4000
from Telit IoT Solutions, Inc.
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]
- Features: RoHS
- Technology: 3G Standard
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Trace. Protocol: Bluetooth v2.0 + EDR, Class 2. Frequency: 2.4 GHz. Data Rate: 115.2kbps. Operating Temperature: -40 °C ~ 85 °C. Serial Interfaces: SPI, UART. Utilized IC / Part: BlueCore4. Memory Size: 8 MB Flash. Voltage -... [See More]
- Features: RoHS
- Supply Voltage: Other; 2.2V ~ 4.2V
- Technology: Bluetooth
- Operating Frequency: 2400
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm 2.4GHz QFN-44(12x12) WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 39.81
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Features: RoHS
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Device Type: Receiver
- Operating Frequency: 315
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Features: RoHS; Built-In Oscillator
- Technology: AM/FM
- Device Type: Receiver
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
from Utmel Electronic Limited
Bluetooth / 802.15.1 Modules PAN1026 BLE BT SPP DUAL MODE [See More]
- Features: RoHS
- Supply Voltage: -3.3V; 3V; Other; 1.8V
- Technology: Bluetooth
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Modem [See More]
- Features: RoHS
- Device Type: Modem
from ODG (Origin Data Global)
FXD ATTEN 2W SMA F/M 10DB ROHS [See More]
- Features: RoHS
- Package Type: SMA In-Line Module
- Operating Frequency: 0.0 to 18000
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Features: RoHS
- Technology: 3G Standard; HSPA
- Device Type: Modem
- Interface: I2C; USB; I2S
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-1002. IEEE Standard: 802.3ab. Data Rate: 10/100/1000 Base-T. POE: N/A. Port Count: 1. Pin Count: 24. Schematic Type: T,C,S. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 15.6 mm. Height: 5.4 mm. Length: 17.5 mm. [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-87dBm 14dBm 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Linx Technologies
LT Series RF Transceiver Module. Longer Range Transceiver for Digital Data. Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz,... [See More]
- Features: RoHS
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Device Type: Transceiver
- Operating Frequency: 315
from Silicon Labs
Features. Constant current loop feed (20 –41 mA). Ring trip/loop closure thresholds and filtering. Two-wire ac impedance and transhybrid. DTMF generation and decoding. Polarity reversal. FSK (caller ID) tone generation. 12 and 16 kHz pulse metering. Configurable PCM/SPI digital interface. [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Utmel Electronic Limited
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R [See More]
- Features: RoHS
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Technology: Bluetooth
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Modem [See More]
- Features: RoHS
- Device Type: Modem
from ODG (Origin Data Global)
FXD ATTEN 2W SMA F/M 15DB ROHS [See More]
- Features: RoHS
- Package Type: SMA In-Line Module
- Operating Frequency: 0.0 to 18000
from Telit IoT Solutions, Inc.
The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]
- Features: RoHS
- Technology: 4G Standard; HSPA+
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-101. IEEE Standard: 802.3u. Data Rate: 10/100 Base-TX. POE: N/A. Port Count: 1. Pin Count: 16. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 9.24 mm. Height: 5.51 mm. Length: 11.43 mm. [See More]
- Features: RoHS
- Pins: 16
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-86dBm 14dBm 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Silicon Labs
Features. Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio. Adaptive battery voltage generation minimizes power in all operating modes. Entire solution can be powered from a single 3.3 or 5 V supply. Five REN... [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Utmel Electronic Limited
Bluetooth and Wi-Fi SoC Module 2.4GHz to 2.5GHz 3.3V 38-Pin SMD Module [See More]
- Features: RoHS
- Supply Voltage: Other; 2.3V~3.6V
- Technology: Bluetooth
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: Other; 2.4V ~ 5.5V
from ODG (Origin Data Global)
ATTENUATOR,SMT,SOIC16LD,ROHS [See More]
- Features: RoHS
- Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
- Operating Frequency: 0.0 to 2000
from Telit IoT Solutions, Inc.
ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]
- Features: RoHS
- Technology: GPS; GPRS; GSM
- Device Type: Modem
- Interface: I2C; USB; CAN
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-102. IEEE Standard: 802.3u/at. Data Rate: 10/100 Base-TX. POE: POE. Port Count: 1. Pin Count: 16. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 9.4 mm. Height: 5.7 mm. Length: 12.7 mm. [See More]
- Features: RoHS
- Pins: 16
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
- WiFi Modules ROHS [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from Silicon Labs
Features. Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18 –45 mA). Two-wire ac impedance. Transhybrid balance. Ringing frequency, amplitude, cadence. Loop closure and ring trip thresholds. Ground key detection threshold. Low... [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Utmel Electronic Limited
Bluetooth Class II 1.9V to 3.6V 1Mbps 32-Pin QFN EP T/R [See More]
- Features: RoHS
- Technology: Bluetooth
- Device Type: TxRx Only
- Supply Voltage: Other; 3V
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
from ODG (Origin Data Global)
BROADBAND AMPL / SMA / ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 12V
- Technology: General Purpose
- Package Type: Module, SMA Connectors
from Telit IoT Solutions, Inc.
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]
- Features: RoHS
- Technology: GPS; GPRS; GSM
- Device Type: Modem
- Interface: I2C; USB; CAN
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-134. IEEE Standard: 802.3u. Data Rate: 10/100 Base-TX. POE: N/A. Port Count: 1. Pin Count: 16. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 9.4 mm. Height: 5.4 mm. Length: 12.7 mm. [See More]
- Features: RoHS
- Pins: 16
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm RTL8720DN 芯 片 板 载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Silicon Labs
Features. Internal balanced or unbalanced ringing. Low power consumption. Software-programmable parameters: Ringing frequency, amplitude, cadence and waveshape. Two-wire ac impedance. Transhybrid balance. Dc current loop feed (10 –45 mA). Loop closure and ring trip thresholds. Ground key... [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Utmel Electronic Limited
Bluetooth v4.0 (BLE) SMART SOC Class II High Temp 1Mbps 40-Pin VQFN EP T/R [See More]
- Features: RoHS
- Technology: Bluetooth
- Device Type: TxRx + MCU
- Supply Voltage: -3.3V; 3V; Other; 3V
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
from ODG (Origin Data Global)
FREQ TPL / SURF MOUNT / ROHS [See More]
- Features: RoHS
- Package Type: 6-SMD, Flat Leads
- Technology: General Purpose
from Telit IoT Solutions, Inc.
The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]
- Features: RoHS
- Technology: UMTS; HSPA+
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-2201. IEEE Standard: 802.3u/at. Data Rate: 10/100 Base-TX. POE: POE. Port Count: 1. Pin Count: 16. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 9.7 mm. Height: 5.7 mm. Length: 12.7 mm. [See More]
- Features: RoHS
- Pins: 16
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
SMD WiFi Modules ROHS [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from Silicon Labs
Features. Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions. Internal balanced ringing to 150 VPK. External bulk ringer support. Low standby power consumption: <20 mW per channel. 2.5 Vrms pulse metering. Software programmable parameters: Ringing... [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Powerline Networking; Telephony Interface
- Interface: SLIC
from Utmel Electronic Limited
BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS [See More]
- Features: RoHS
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Technology: Bluetooth
- Operating Temperature: -30 to 85
from Quarktwin Technology Ltd.
RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
from ODG (Origin Data Global)
BIAS TEE / SURF MT / ROHS [See More]
- Features: RoHS
- Package Type: 6-SMD, No Lead
- Technology: General Purpose
from Telit IoT Solutions, Inc.
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking,... [See More]
- Features: RoHS
- Technology: CDMA
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-2301. IEEE Standard: 802.3ab/af. Data Rate: 10/100/1000 Base-T. POE: POE+. Port Count: 1. Pin Count: 24. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 15.6 mm. Height: 5.4 mm. Length: 17.5... [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
SMD WiFi Modules ROHS [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from Silicon Labs
The Si3226x Dual ProSLIC ® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon... [See More]
- Features: RoHS
- Interface: SLIC
- Device Type: Powerline Networking; Telephony Interface
- Supply Voltage: 3.3V
from Utmel Electronic Limited
FILTER BANDPASS 2.4GHZ WIFI [See More]
- Features: RoHS
- Package Type: 0402 (1005 Metric), 4 PC Pad
- Operating Temperature: -40 to 85
- Pins: 4
from Quarktwin Technology Ltd.
RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-VQFN Exposed Pad [See More]
- Features: RoHS
- Supply Voltage: 3.6V; Other; 2.4V ~ 3.6V
- Device Type: Receiver
- Operating Frequency: 0.0150 to 0.1500
from ODG (Origin Data Global)
LIMITER / SMA / ROHS [See More]
- Features: RoHS
- Package Type: SMA In-Line Module
- Technology: General Purpose
from Telit IoT Solutions, Inc.
The CE910-DUAL is Telit's first 1xRTT module designed in a compact LGA package. It enables reliable and secure CDMA cellular connectivity in any m2m application. The SMT form factor is pin-to-pin compatible with the xE910 family, allowing easy integration of different 2G-4G wireless technologies... [See More]
- Features: RoHS
- Technology: CDMA
- Device Type: Modem
- Interface: DVI/ADC/GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-2402. IEEE Standard: 802.3an/bt. Data Rate: 10G Base-T. POE: POE++. Port Count: 1. Pin Count: 24. Schematic Type: T,C. Inductance: 62 uH. Operating Temperature: 0 °C ~ +70 °C. Width: 15 mm. Height: 6.25 mm. Length: 13.65 mm. [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm 板 载PCBAntenna 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3V~3.6V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Silicon Labs
Features. 84 dB dynamic range A/D and D/A converter with 16-bit resolution. Microphone input; programmable gain of 0, +10, +20, +30 dB. Line level input (1 V RMS). 3:1 analog input mixer. Integrated handset hybrid. Digital input/output gain; programmable range of +12.5 to –34.5 dB. Line level... [See More]
- Features: RoHS
- Technology: ISDN
- Device Type: Voice / Modem Solution
- Supply Voltage: 3.3V; 5V
from Utmel Electronic Limited
FILTER LOWPASS 2.5 GHZ WIMAX SMD [See More]
- Features: RoHS
- Package Type: 0603 (1608 Metric), 6 PC Pad
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
IC [See More]
- Features: RoHS
- Device Type: Receiver
from ODG (Origin Data Global)
LIMITER / SMA / ROHS [See More]
- Features: RoHS
- Package Type: SMA In-Line Module
- Technology: General Purpose
from Telit IoT Solutions, Inc.
The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family the HE910 series is pin-to-pin compatible with LTE, HSPA, GSM/GPRS and CDMA/EVDO xE910 family counterparts. Featuring... [See More]
- Features: RoHS
- Technology: HSPA+
- Device Type: Modem
- Interface: I2C; USB
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-409. IEEE Standard: 802.3u. Data Rate: 10/100 Base-TX. POE: N/A. Port Count: 4. Pin Count: 40. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 16.2 mm. Height: 7.35 mm. Length: 27.55 mm. [See More]
- Features: RoHS
- Pins: 40
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8285 芯 片 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3V~3.6V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Silicon Labs
Features. Loss-of-signal alarm. Diagnostic and line loopbacks. SONET-compliant loop timed operation. No external loop filter components. Programmable slicing level and sample phase adjustment. LVDS Low Speed Interface. Single Supply 1.8 V Operation. Multi-rate operation. Low jitter generation. Small... [See More]
- Features: RoHS; Over-Voltage Protection; Built-In Oscillator
- Technology: XFP
- Device Type: Transceiver
- Supply Voltage: 1.8V; 3.3V
from Utmel Electronic Limited
FILTER LOWPASS 3.55GHZ WIMAX [See More]
- Features: RoHS
- Package Type: 0603 (1608 Metric), 6 PC Pad
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 15693 SPI 2.2V ~ 3.3V 25-UFBGA, WLCSP [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.3V; Other; 2.2V ~ 3.3V
from ODG (Origin Data Global)
BIAS TEE / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
- Technology: General Purpose
from Telit IoT Solutions, Inc.
The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne ® assisted GPS, digital and analog voice... [See More]
- Features: RoHS
- Technology: GPS; GPRS; GSM
- Device Type: Modem
- Interface: USB; GPIO
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALAN-516. IEEE Standard: 802.3an. Data Rate: 10G Base-T. POE: N/A. Port Count: 1. Pin Count: 24. Schematic Type: T,C. Inductance: 100 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 15.37 mm. Height: 6.35 mm. Length: 13.84 mm. [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm 板 载PCBAntenna 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3V~3.6V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Utmel Electronic Limited
FILTER LOWPASS FOR 2.5GHZ WIMAX [See More]
- Features: RoHS
- Package Type: 0402 (1005 Metric), 4 PC Pad
- Operating Temperature: -40 to ?
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
from ODG (Origin Data Global)
BIAS TEE / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
- Technology: General Purpose
from Telit IoT Solutions, Inc.
Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsher environments. The SE868 V2 is... [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Modem
- Supply Voltage: Other; 1.75 to 1.9 VDC
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANC10001. IEEE Standard: 802.3ab. Data Rate: 10/100/1000 Base-T. POE: N/A. Port Count: N/A. Pin Count: 8. Schematic Type: T. Inductance: 200 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 3.2 mm. Height: 3.5 mm. [See More]
- Features: RoHS
- Pins: 8
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3V~3.6V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Utmel Electronic Limited
Module WIFI Modules RoHS [See More]
- Features: RoHS
- Package Type: Module
from Quarktwin Technology Ltd.
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-UFBGA, WLCSP [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
from ODG (Origin Data Global)
PWR SPLTR CMBD / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
from Telit IoT Solutions, Inc.
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is... [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Modem
- Interface: I2C
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANM10001. IEEE Standard: 802.3ab. Data Rate: 10/100/1000 Base-T. POE: N/A. Port Count: 1. Pin Count: 24. Schematic Type: T,C. Inductance: 200 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 10 mm. Height: 5 mm. [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-98dBm 19.5dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz - WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Utmel Electronic Limited
RF TXRX MODULE WIFI CHIP ANT [See More]
- Features: RoHS
- Operating Temperature: -40 to 85
- Supply Voltage: -3.3V; 3V; Other; 1.7V~3.6V
- Package Type: Module
from Quarktwin Technology Ltd.
RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 5V ~ 5.5V 64-VFQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: Other; 5V ~ 5.5V
from ODG (Origin Data Global)
PWR SPLTR CMBD / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
from Telit IoT Solutions, Inc.
The UL865 is a 3G module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865 features VQFN packaging that is fully pad-level compatible with its 2G companion, the GL865-DUAL V3. Key Benefits. [See More]
- Features: RoHS
- Technology: 3G Standard
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANM10002. IEEE Standard: 802.3ab. Data Rate: 10/100/1000 Base-T. POE: N/A. Port Count: 2. Pin Count: 48. Schematic Type: T,C. Inductance: 200 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 15.24 mm. Height: 5.5 mm. [See More]
- Features: RoHS
- Pins: 48
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-98dBm 19.5dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz SMD,16x17mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Utmel Electronic Limited
RF TXRX MODULE WIFI CHIP ANT [See More]
- Features: RoHS
- Operating Temperature: -20 to 70
- Supply Voltage: Other; 2.7V
- Package Type: Module
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 3.6V; Other; 3V ~ 3.6V
from ODG (Origin Data Global)
PWR DIV / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
from Telit IoT Solutions, Inc.
The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910... [See More]
- Features: RoHS
- Technology: 4G Standard
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANM100X1. IEEE Standard: 802.3u. Data Rate: 10/100 Base-TX. POE: N/A. Port Count: 1. Pin Count: 16. Schematic Type: T,C. Inductance: 200 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 9.4 mm. Height: 5 mm. Length: 12... [See More]
- Features: RoHS
- Pins: 16
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3V~3.6V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Quarktwin Technology Ltd.
TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad [See More]
- Features: RoHS
- Supply Voltage: Other; 8V ~ 24V
- Device Type: Receiver
- Operating Frequency: 0.1250
from ODG (Origin Data Global)
PWR DIV / N / ROHS [See More]
- Features: RoHS
- Package Type: N-Type In-Line Module
from Telit IoT Solutions, Inc.
The Jupiter SL871 is the representative of a new multiconstellation GNSS module family in the Telit portfolio aiming to be the ideal solution for battery-life sensitive GNSS applications that do not require Dead Reckoning, TRAIM and support of communication ports like USB or CAN bus. The SL871 is... [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Modem
- Interface: I2C
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANS10001. IEEE Standard: 802.3ab. Data Rate: 10/100/1000 Base-T. POE: N/A. Port Count: 1. Pin Count: 24. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 16 mm. Height: 6.45 mm. [See More]
- Features: RoHS
- Pins: 24
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Quarktwin Technology Ltd.
Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: Other; 7.5V ~ 16V
from ODG (Origin Data Global)
PWR SPLTR CMBD / SMA / ROHS [See More]
- Features: RoHS
- Package Type: Module, SMA Connectors
from Telit IoT Solutions, Inc.
The GE910-QUAD V3 is a quad-band 850/900/1800/1900MHz GSM/GPRS wireless module designed for the global market of applications in 2G technology, delivering GPRS class-10, 3GPP Release 4 compliant data communications capabilities. It is a member of the xE910 family featuring complete pin-to-pin... [See More]
- Features: RoHS
- Technology: GPRS; GSM
- Device Type: Modem
- Interface: AAI/DVI/ADC/GPIO
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ALANS100X1. IEEE Standard: 802.3u. Data Rate: 10/100 Base-TX. POE: N/A. Port Count: 1. Pin Count: 12. Schematic Type: T,C. Inductance: 350 uH. Operating Temperature: -40 °C ~ +85 °C. Width: 14.73 mm. Height: 5 mm. Length:... [See More]
- Features: RoHS
- Pins: 12
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8266 芯 片 板 载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Quarktwin Technology Ltd.
Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: Other; 4.1V ~ 4.8V
from Telit IoT Solutions, Inc.
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in... [See More]
- Features: RoHS
- Technology: 3G Standard
- Device Type: Modem
- Interface: AAI/DVI/DAC/ADC/GPIO
from LCSC Electronics Technology (HK) Limited
-90dBm 16dBm ESP8285 芯 片 板 载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Quarktwin Technology Ltd.
Passive Entry/Start IC 125kHz 2V ~ 4.2V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) [See More]
- Features: RoHS
- Supply Voltage: Other; 2V ~ 4.2V
- Device Type: Receiver
- Operating Frequency: 0.1250
from Telit IoT Solutions, Inc.
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of up to 153.6Kpbs, 3 UARTs, and analog voice support. The xC864 Unified Form Factor... [See More]
- Features: RoHS
- Technology: CDMA
- Device Type: Modem
- Interface: DVI/DAC/ADC/GPIO
from LCSC Electronics Technology (HK) Limited
20.5dBm ESP8266EX 芯 片 2.4GHz SMD-18P WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 112
from Quarktwin Technology Ltd.
RFID Reader IC 125kHz 2.7V ~ 5.5V 38-VFQFN Exposed Pad [See More]
- Features: RoHS
- Supply Voltage: Other; 2.7V ~ 5.5V
- Device Type: Receiver
- Operating Frequency: 0.1250
from Telit IoT Solutions, Inc.
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as... [See More]
- Features: RoHS
- Technology: UMTS
- Device Type: Modem
- Interface: RS232
from LCSC Electronics Technology (HK) Limited
SMD,18x20mm WiFi Modules ROHS [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from Quarktwin Technology Ltd.
RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width) [See More]
- Features: RoHS
- Operating Frequency: 0.1250
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Telit IoT Solutions, Inc.
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband... [See More]
- Features: RoHS
- Technology: GPS
- Device Type: Modem
- Interface: PPS
from LCSC Electronics Technology (HK) Limited
-96dBm 20.5dBm 板 载PCBAntenna 2.4GHz SMD,13.2x16.6mm WiFi Modules ROHS [See More]
- Features: RoHS
- Supply Voltage: Other; 3.3V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Operating Frequency: 2400
from Quarktwin Technology Ltd.
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width) [See More]
- Features: RoHS
- Supply Voltage: Other; 4.2V ~ 4.8V
- Device Type: Receiver
- Operating Frequency: 0.1000 to 0.1500
from LCSC Electronics Technology (HK) Limited
SMD,12.5x13.2mm WiFi Modules ROHS [See More]
- Features: RoHS
- Technology: Wi-Fi / WiMAX / Wi-Mesh
from Quarktwin Technology Ltd.
IC 100kHz ~ 150kHz 8-SOIC (0.154", 3.90mm Width) [See More]
- Features: RoHS
- Operating Frequency: 0.1000 to 0.1500
- Device Type: Receiver
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
from LCSC Electronics Technology (HK) Limited
20.5dBm ESP32-C3 芯 片 2.4GHz VFQFN-32-EP WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 112
from Quarktwin Technology Ltd.
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 6V Module [See More]
- Features: RoHS
- Supply Voltage: Other; 6V
- Device Type: Receiver
- Operating Frequency: 0.1000 to 0.1500
from LCSC Electronics Technology (HK) Limited
20.5dBm ESP32-C3 芯 片 2.4GHz SMD-19P WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 112
from Quarktwin Technology Ltd.
RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width) [See More]
- Features: RoHS
- Supply Voltage: Other; 4.5V ~ 5.5V
- Device Type: Receiver
- Operating Frequency: 0.1342
from LCSC Electronics Technology (HK) Limited
19.5dBm ESP32-U4WDH 芯 片 2.4GHz SMD-55P WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 89.13
from Quarktwin Technology Ltd.
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, MIFARE SPI 3.3V ~ 5V 32-SOIC (0.295", 7.50mm Width) [See More]
- Features: RoHS
- Interface: SPI
- Device Type: Receiver
- Supply Voltage: 5V; Other; 3.3V ~ 5V
from LCSC Electronics Technology (HK) Limited
19.5dBm ESP32-PICO-V3-02 芯 片 2.4GHz SMD-53P WiFi Modules ROHS [See More]
- Features: RoHS
- Operating Frequency: 2400
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Pd: 89.13