460 / 480V 60 Hz AC Motors

Last Updated: January 31, 2025

Description

460/480V 60 Hz AC motors are electrical devices designed to convert electrical energy into mechanical energy. These motors operate at a voltage range of 460 to 480 volts and a frequency of 60 hertz, which is standard for industrial applications in the United States. They are typically used in three-phase power systems, which provide higher power efficiency and smooth operation.

Working Principle

The working principle of 460/480V 60 Hz AC motors is based on electromagnetic induction. When the rated AC supply is applied to the stator windings, it generates a rotating magnetic field. This field induces an electromotive force (EMF) in the rotor conductors due to the relative motion between the rotating field and the stationary rotor. The induced EMF causes current to flow in the rotor, which interacts with the magnetic field to produce torque, causing the rotor to turn. These motors are useful because they provide reliable and efficient power conversion for a wide range of industrial applications.

Applications

460/480V 60 Hz AC motors are commonly used in various industrial applications. Specific examples include driving pumps, compressors, fans, conveyor systems, and lifting equipment. They are also used in refrigeration systems and material handling projects, where robust and efficient power delivery is essential.

Advantages over other AC Motors

One of the primary advantages of 460/480V 60 Hz AC motors is their long life potential and low maintenance requirements. Unlike motors with brushes and commutators, AC induction motors do not have common wear parts, which reduces the need for frequent maintenance. Additionally, these motors can handle normal voltage variations within supply limits without significant efficiency losses, making them reliable for continuous operation in industrial settings.

Limitations

A limitation of 460/480V 60 Hz AC motors is their fixed base speed, which is determined by the line frequency. This means that the motor's speed cannot be easily adjusted without additional equipment, such as variable frequency drives (VFDs). Overvoltage can also lead to flux saturation, resulting in energy waste and reduced motor lifespan due to increased heat output and stress on the motor components.

Considerations

When selecting 460/480V 60 Hz AC motors, several factors should be considered. Initial costs can vary depending on the motor's size and specifications. Operating expenses are generally low due to the motor's efficiency and minimal maintenance needs. However, durability can be affected by overvoltage and improper use, which may lead to increased replacement and maintenance costs. Ensuring that the motor is used within its rated voltage and frequency limits is crucial for maintaining accuracy and prolonging its operational life.

83 Results
30R Series AC 3-Phase Inverter Duty Motor -- 2600
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. N2600 is rated for... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 0.0400
  • Phase: Three-phase
  • Continuous Current: 0.1900
34R Series AC 3-Phase Inverter Duty Motor -- 2895
from Bodine Electric Company

Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1/4 HP
  • Phase: Three-phase
  • Output Power: 0.2500
34R Series AC 3-Phase Inverter Duty Motor -- 2898
from Bodine Electric Company

Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667
  • Phase: Three-phase
  • Continuous Current: 0.5000 to 1
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor -- 2850
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667
  • Phase: Three-phase
  • Continuous Current: 0.5000 to 1
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor -- 2803
from Bodine Electric Company

230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667
  • Phase: Three-phase
  • Continuous Current: 0.5000 to 1
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor -- 2829
from Bodine Electric Company

230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667
  • Phase: Three-phase
  • Continuous Current: 0.5000 to 1
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 -- 3250
from Bodine Electric Company

NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada. Large terminal box with terminal block, factory-installed. Rated for... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667
  • Phase: Three-phase
  • Continuous Current: 0.5300 to 1
34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1 -- 3264
from Bodine Electric Company

Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors are UL Listed for US and Canada. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 1/4 HP
  • Phase: Three-phase
  • Output Power: 0.2500
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 -- 3265
from Bodine Electric Company

Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 1/4 HP
  • Phase: Three-phase
  • Output Power: 0.2500
42R Series AC 3-Phase Inverter Duty Motor -- 2834
from Bodine Electric Company

Models 2234 and 2834 feature a NEMA C-face mount, models 2235 and 2835 have a base. See CAD files for details. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 1.9
42R Series AC Induction Motor -- 0264
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • Output Power: 1/4 HP
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor -- 2670
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 0.9500 to 1.9
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor -- 2870
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 0.9500 to 1.9
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor -- 2860
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 0.9500 to 1.9
42R-GB Series AC Right Angle Gearmotor -- 5270
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1/4 HP
  • Phase: Three-phase
  • Output Power: 0.2500
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor -- 2636
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 0.9500 to 1.9
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor -- 2645
from Bodine Electric Company

230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Stainless Steel ¾-inch (0.75... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3750
  • Phase: Three-phase
  • Continuous Current: 0.9500 to 1.9
48R Series AC 3-Phase Inverter Duty Motor -- 2240
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.7500
  • Phase: Three-phase
  • Continuous Current: 1.3 to 2.7
48R Series AC Induction Motor -- 0281
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • Output Power: 0.3333
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor -- 2280
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads. Industrial lip type seals on motor and output shaft. Ball bearing on output shaft for high radial and axial load capacity. Permanently... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.7500
  • Phase: Three-phase
  • Continuous Current: 1.3 to 2.7
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor -- 9320
from Bodine Electric Company

Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.7500
  • Phase: Three-phase
  • Continuous Current: 1.3 to 2.7
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor -- 9001
from Bodine Electric Company

Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding. Large water tight terminal box in 12 o ’clock position for easy access. Gearmotors... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1/2 HP
  • Phase: Three-phase
  • Output Power: 0.5000
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors -- 3061
from Bodine Electric Company

42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.3333
  • Phase: Three-phase
  • Continuous Current: 0.7600 to 1.5
80mm AC Induction Motor -- YDK80/40-4-22
from Sinotech

Motors can be customized upon request. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz; International Voltages
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.0290
Low & Medium Voltage Motors
from Toshiba America, Inc.

The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors market in 1970 and has... [See More]

  • AC Voltage & Frequency: 230 - 4160 Volts; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Single-phase
  • Output Power: 0.5000 to 5000
General Purpose AC Motors -- OMAT
from OMEGA Engineering, Inc.

Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]

  • AC Voltage & Frequency: 208-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
  • AC Motor Features: Reversible
  • Phase: Three-phase
  • Continuous Torque: 12.2 to 73.1
Inline Gearmotors -- D** 10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Direct Drive Frameless Rotary Motors -- LDX 095-025A
from Genesis Motion

The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 1.23
  • Commutation: Brushless
  • Continuous Current: 2.05
IEEE 841 X$D Ultra® Motors -- X$D Ultra® 841 IEC Extra Severe Duty Motors (IP55)
from GE Power Conversion

Setting the standard with powerful features. IEEE 841 X$D Ultra ® motors meet or exceed the IEEE 841-2009 standard. With an advanced bearing system and class H inverter duty insulation, a test report of each motor to ensure performance, five-year warranty, and all the advanced features that come... [See More]

  • AC Voltage & Frequency: 200V - 690V; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.7371 to 295
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • Shaft Orientation: In-line; Single-ended
ASD Ultra
from Wolong Electric Industrial Motors

Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits. Standard features. Infinity: 1 CT speed range CH to 90 Hz. IGBT Compatible. N/C thermostat. Opposite DE mounting face and stub shaft for tach mounting. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 2 HP; 5 HP / 3.6 KW
  • AC Motor Features: Multi-speed
  • Output Power: 1.5 to 300
AC Motor
from Boston Gear

Overview. Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Shaft Orientation: In-line
  • Units: English
  • Motor Shape: Cylindrical Body
Frameless Direct Drive Motors -- KBM™
from Kollmorgen Corporation

The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 2 HP; 5 HP / 3.6 KW
  • Commutation: Brushless
  • Output Power: 1.21 to 26.94
Three-Phase Induction Motor
from Nidec Corporation

Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]

  • AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Three Phase-Aluminum-NEMA EPAct-TEFC -- BL3-AL-TF-143T-2-B-D-1.5
from Techtop Industries, Inc.

Three Phase-Aluminum-NEMA EPAct-TEFC [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1.5
  • Phase: Three-phase
  • Shaft Speed: 3600
Advanced Design Rock Crusher Motors -- PEWWE350-18-586/7UZ
from WorldWide Electric Corporation

250-500 HP. 1800 and 1200 RPM. 460 volt. TEFC enclosure. Full Load Efficiency: >95%. 4140 high tensile steel shaft [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Current: 374
  • Output Power: 350
  • Gearing Efficiency: 96
High Voltage Variable Speed Motor for Direct Drive Blower Applications -- X13 460V
from Genteq

As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available for direct drive blower applications. The X13 460V is designed off of the X13 motor used in residential HVAC, therefore it... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz; International Voltages
  • Shaft Orientation: In-line; Single-ended
  • Commutation: Brushless
  • Motor Shape: Cylindrical Body
AC Induction Motor -- 32-20-146
from ARC Systems, Inc.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Phase: Single-phase
  • AC Construction: Induction
  • Output Power: 0.3600
General Purpose AC Motors -- OME
from OMEGA Engineering, Inc.

Omegamation ™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are... [See More]

  • AC Voltage & Frequency: 203-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
  • AC Motor Features: Reversible
  • Phase: Three-phase
  • Continuous Torque: 26.8 to 360.0
KB Conical Rotor Brake Motors -- KBA 100 A 12/2
from Demag Cranes & Components

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed; Reversible
Direct Drive Frameless Rotary Motors -- LDX 095-038A
from Genesis Motion

The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 1.2
  • Commutation: Brushless
  • Continuous Current: 1.87
Quantum™ LMV Induction Motors
from GE Power Conversion

Incorporating a long history of reliable motors with the latest technology. Our NEMA Premium TEFC Quantum motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal... [See More]

  • AC Voltage & Frequency: 460 - 6600V; 460/480V/60Hz
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Multi-speed (optional feature)
Energy Saver® - TEFC Severe Duty
from Wolong Electric Industrial Motors

GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
  • Output Power: 1 to 250
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
AC Motor ODP
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.1667 to 20
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
Three Phase-Aluminum-NEMA Premium-TEFC -- GR3-AL-TF-143T-2-B-D-1.5
from Techtop Industries, Inc.

Three Phase-Aluminum-NEMA Premium-TEFC [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1.5
  • Phase: Three-phase
  • Shaft Speed: 3600
Explosion Proof Motors-C-Face -- IXPEWWE10-18-215TC
from WorldWide Electric Corporation

2-300 HP. 1800, 3600 RPM. 208-230/460 volt (2-100 HP). 460 volt (125-300 HP). TEXP enclosure. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency (2-200 HP). High efficiency (250-300 HP). Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only). Three normally closed winding... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 12.4
  • Output Power: 10
  • Gearing Efficiency: 92
Washdown Duty Stainless Steel 3-Phase AC Motors -- WSS
from OMEGA Engineering, Inc.

The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages
  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
  • Phase: Three-phase
  • Output Power: 0.3330 to 2
Offset Gearmotors -- A**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 0.9596
  • Commutation: Brushless
  • Continuous Current: 1.85
Energy Saver® NEMA Premium Efficiency -- ODP
from Wolong Electric Industrial Motors

GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium ® MG1 table 12-12). Other standards and certifications include CSA-Motors and... [See More]

  • AC Voltage & Frequency: 200; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
  • Output Power: 1 to 300
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
AC Motor TEFC
from Boston Gear

Overview. Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges from 115 VAC to 575 VAC. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.1667 to 75
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
Three Phase-Cast Iron-NEMA EPAct-TEFC -- BL3-CI-TF-143T-2-B-D-1.5
from Techtop Industries, Inc.

Three Phase-Cast Iron-NEMA EPAct-TEFC [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1.5
  • Phase: Three-phase
  • Shaft Speed: 3600
Explosion Proof Motors-C-Face, C-Face -- XHHI100-18-405TC
from WorldWide Electric Corporation

2-100 HP, 1800 RPM. 75-100 HP, 3600 RPM. 208-230/460 volt. TEXP enclosure. 1.15 service factor. Class F insulation with Class N varnish. Class B temperature rise. C-face - rigid base. Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12. 3-year warranty. NEMA... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 114
  • Output Power: 100
  • Gearing Efficiency: 95
Right Angle Gearmotors -- W**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Value Line Vertical Hollow Shaft
from Wolong Electric Industrial Motors

GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features. Motor type: Three phase induction. Cast Iron frame... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • Output Power: 5 HP / 3.6 KW
AC Motor TENV
from Boston Gear

Overview. Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base models. The NEMA... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 0.1667 to 10
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Units: English
Three Phase-Cast Iron-NEMA Premium-TEFC -- GR3-CI-TF-143T-2-B-D-1
from Techtop Industries, Inc.

Three Phase-Cast Iron-NEMA Premium-TEFC [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1 HP
  • Phase: Three-phase
  • Output Power: 1
Explosion Proof Motors-C-Face, C-Face-Inverter Duty Motor -- IXHHI10-18-215TC
from WorldWide Electric Corporation

2-100 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt. TEXP enclosure. 1.15 service factor. Class F insulation. Class B temperature rise. C-face - rigid base. Premium Efficiency. NEMA Design B. Suitable for 50 hz operation with 1.0 service factor. Inverter duty, 4:1 CT (Constant) / 10:1 CT... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 12.8
  • Output Power: 10
  • Gearing Efficiency: 92
Z Cylindrical Rotor Motors -- ZBA 100 A 4
from Demag Cranes & Components

Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
  • Phase: Three-phase
  • AC Construction: Induction
  • AC Motor Features: Reversible
Value Line Vertical Solid Shaft
from Wolong Electric Industrial Motors

The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 5 HP / 3.6 KW
  • Phase: Three-phase
  • Output Power: 3 to 40
Explosion Proof Motors-Rigid Base, Rigid Base -- XHHI1-18-143T
from WorldWide Electric Corporation

1-250 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEXP enclosure. 1.15 service factor. Class F insulation with Class N varnish. Class B temperature rise. Rigid base. Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12. [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.6
XSD IEC
from Wolong Electric Industrial Motors

The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
  • AC Motor Features: Reversible (optional feature)
  • Phase: Three-phase
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
Explosion Proof Motors-Rigid Base, Rigid Base, 460 Volt Explosion Proof -- IXPEWWE1-18-143T
from WorldWide Electric Corporation

1-300 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-100 HP). 460 volt (125-300 HP). TEXP enclosure. 1.15 service factor. Class F insulation. Rigid base. Premium efficiency (1-200 HP). High efficiency (250-300 HP). Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only). Three normally closed winding... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.6
XSD Ultra
from Wolong Electric Industrial Motors

The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • Phase: Three-phase
  • Output Power: 1 to 300
Explosion Proof Motors-Rigid Base, Rigid Base-Inverter Duty -- IXHHI10-12-256T
from WorldWide Electric Corporation

1-250 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEXP enclosure. 1.15 service factor. Class F insulation. Class B temperature rise. Rigid base. Premium efficiency. NEMA Design B. Suitable for 50 hz operation with 1.0 service factor. Inverter duty, 4:1 CT... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 13.8
  • Output Power: 10
  • Gearing Efficiency: 91
XSD Ultra -- 661
from Wolong Electric Industrial Motors

The XSD Ultra ® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium ® Efficiency standards. The Six Star Bearing System ™ ensures long bearing life and is... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
  • Output Power: 5 HP / 3.6 KW
  • Phase: Three-phase
  • Output Power: 5 to 75
Fractional HP Motors, General Purpose Three-Phase Motors -- NAT1-18-56CB
from WorldWide Electric Corporation

Rigid Base: 1/2 - 2 HP; 1800 RPM. 1/3-3 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. Shaft slinger to keep moisture and contaminants from the drive-end bearing. Inverter duty. Suitable for 50 hz operation with 1.0 service... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.8
Fractional HP Motors, Stainless Steel TEFC Motors -- NAWSS12-18-56CB
from WorldWide Electric Corporation

1/3-2 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure - IP56 degree of protection. 1.15 service factor. Class F insulation. C-face - rigid base and round body. 304 stainless steel frame, end bracket and junction box. Stainless steel shaft. Double lip seals on both ends of the motor with an... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.5000
  • Output Power: 1/2 HP
  • Continuous Current: 0.9000
Fractional HP Motors, Three-Phase Jet Pump, TEFC -- NATJ12-36-56CB
from WorldWide Electric Corporation

1/3-3HP. 3600 RPM. 208-230/460 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - removable base. 304 stainless steel threaded shaft. Premium efficiency (1-3 HP). VPI copper windings. Anti-rust film applied to rotor. Improved shaft seal on drive-end protects. drive-end bearing... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.5000
  • Output Power: 1/2 HP
  • Continuous Current: 0.8500
Fractional HP Motors, Washdown Duty Stainless Steel Motors, TENV -- NAWSSNV12-18-56CRD
from WorldWide Electric Corporation

1/3-1 HP. 1800 RPM. 208-230/460 volt. TENV enclosure. 1.15 service factor. Class F insulation. C-face - rigid base and round body. 304 stainless steel frame, end bracket and junction box. Stainless steel shaft. Double lip seals with an additional shaft slinger on the drive-end. O-rings installed on... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 0.5000
  • Output Power: 1/2 HP
  • Continuous Current: 0.8000
Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors -- HSD300-18-L449T
from WorldWide Electric Corporation

250-600 HP. 3600, 1800 and 1200 RPM. Single voltage, 460 volt. Dual frequency rated 50/60 hz nameplate. TEFC enclosure. IP55 degree of protection. 1.15 service factor, 40 °C ambient. Class F insulation. Class B temperature rise. Rigid base. Premium efficiency. Cast iron frame and conduit box. [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Current: 336
  • Output Power: 300
  • Gearing Efficiency: 96
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base -- HHI1-12-145TC
from WorldWide Electric Corporation

1-200 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-200 HP). TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation. C-face - rigid base. Premium Efficiency. NEMA Design B. Inverter ready, 10:1 CT / 20:1 VT. Cast iron frame... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.8
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base, Factory F2 Mount -- HHI100-18-405TC-F2
from WorldWide Electric Corporation

20-200 HP. 1800 RPM. 208-230/460 volt (20-125 HP). 460 volt (150-200 HP). TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation. C-face - rigid base. Factory F2 mount. Premium Efficiency. NEMA Design B. Inverter ready, 10:1 CT / 20:1 VT. Cast iron... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 114
  • Output Power: 100
  • Gearing Efficiency: 95
Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Round Body -- HHI100-18-405TCRD
from WorldWide Electric Corporation

1-40 HP. 1800 RPM. 208-230/460 volt. TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation. C-face - round body. Premium Efficiency. NEMA Design B. Inverter ready, 10:1 CT / 20:1 VT. Cast iron frame and conduit box. Suitable for part winding start on... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 114
  • Output Power: 100
  • Gearing Efficiency: 95
Hyundai Premium Efficiency Motors: Rigid Base, Hyundai Rigid Base -- HHI1-12-145T
from WorldWide Electric Corporation

1-600 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt (1-125 HP). 460 volt (150-250 HP). TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation with Class N varnish. Rigid base. Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.8
IEEE-841 Motors-C-Face, IEEE-841 C-Face - Rigid Base -- IEEE1.5-36-143TC
from WorldWide Electric Corporation

1-100 HP. 3600 and 1800 RPM. Single voltage, 460 volt. TEFC enclosure. IP55 degree of protection. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation with Class N varnish. C-face - rigid base. Full compliance with IEEE-841, version 2009. Premium Efficiency. Class B... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Current: 2
  • Output Power: 1.5
  • Gearing Efficiency: 84
IEEE-841 Motors-C-Face, IEEE-841 C-Face - White Epoxy Painted -- IEEE1.5-18-145TC-EPOXY
from WorldWide Electric Corporation

1-100 HP. 3600 and 1800 RPM. Single voltage, 460 volt. TEFC enclosure. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation with Class N varnish. C-face - rigid base. Full compliance with IEEE-841, version 2009. Meets or exceeds EISA 2007 requirements defined in... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Current: 2.2
  • Output Power: 1.5
  • Gearing Efficiency: 86
IEEE-841 Motors-Rigid Base, IEEE-841 Rigid Base -- IEEE1.5-36-143T
from WorldWide Electric Corporation

1-250 HP. 3600, 1800 and 1200 RPM. Single voltage, 460 volt. TEFC enclosure. IP55 degree of protection. Dual rated service factor 1.15 for 40 °C / 1.0 for 65 °C. Class F insulation with Class N varnish. Rigid base. Full compliance with IEEE-841, version 2009. Premium Efficiency. Class B... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Current: 2
  • Output Power: 1.5
  • Gearing Efficiency: 84
Oil Well Pump Motors -- OW10-12-256T
from WorldWide Electric Corporation

3-150 HP. 1200 and 900 RPM. 230/460/796 volt. TEFC enclosure. 1.15 service factor. Class F insulation. Rigid base. High efficiency. Inverter duty, 10:1 CT / 20:1 VT. 3000 volt spike resistant, inverter duty wire. Motors meet NEMA MG-1, Part 31. Three winding thermostats provided (one per phase). [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 13.9
  • Output Power: 10
  • Gearing Efficiency: 86
Open Drip Proof Motors, Open Drip Proof Motors -- ODP1-18-143T
from WorldWide Electric Corporation

1/2-100 HP. 3600 and 1800 RPM (1200 RPM coming soon). 208-230/460 volt, 60 Hz. 190/380 volt, 50 Hz. Premium efficiency. ODP enclosure (rolled steel construction). 1.15 service factor (1.0 SF for 50 Hz applications). Class F insulation, Class B rise. Inverter duty, 10:1 CT / 20:1 VT. Inverter grade... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Shaft Speed: 1800
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors -- OCCP1-18-143JM
from WorldWide Electric Corporation

1-50 HP. 3600 and 1800 RPM. 208-230/460 volt. ODP enclosure, rolled steel. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency. Inverter duty, 10:1 VT. Suitable for 50 hz operation with 1.0 service factor [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.3
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors -- PEWWE1-18-143JM
from WorldWide Electric Corporation

1-50 HP. 3600 and 1800 RPM. 208-230/460 volt. TEFC enclosure. 1.15 service factor. Class F insulation. C-face - rigid base. Premium efficiency. Inverter duty, 10:1 VT. Spike resistant wire, per NEMA MG-1, Part 31. Suitable for 50 hz operation with 1.0 service factor [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.5
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: C-Face -- EP1-12-145TC
from WorldWide Electric Corporation

1-200 HP. 3600, 1800 and 1200 RPM. 208-230/460 volt, 60 Hz. (449T-586/7 frame 460 volt only). C-face - rigid base. TEFC enclosure - IP55 degree of protection. Certified for Class I, Division 2, Groups A,B,C,D. Class F insulation. Premium efficiency. 1.25 service factor (3600, 1800 and 1200 RPM). [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.6
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base -- EP1-12-145T
from WorldWide Electric Corporation

1-500 HP; 3600, 1800, 1200 and 900 RPM. 208-230/460 Volt. 460 Volt (449T-586/7 frame). Totally Enclosed Fan Cooled (TEFC) Enclosure. IP55 Protection. 1.25 SF (1-200 HP). 1.15 SF (250-500 HP). Class F Insulation. Rigid Base. Premium Efficiency. Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP). Inverter... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1
  • Output Power: 1 HP
  • Continuous Current: 1.6