Armor / Ballistic Protection Specialty Ceramics
2 Results
Hot Pressed Aluminum Nitride
from CoorsTek
from CoorsTek
Aluminum Nitrides (AlN) combine high thermal conductivity with strong electrical resistance, making AlN an excellent solution for many electronic applications. Unlike most electrically insulative materials — which are often also thermally insulative — AlN allows electrical systems to... [See More]
- Applications: Armor / Ballistic Protection; Semiconductor heaters
- Composition or ASTM/EN Cement Type : Aluminum Nitride
- Specialty Ceramic Type: Aluminum Nitride
- Max Use Temperature: 800
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
- Bond & Processing: Sintered / Fired