Metallized / Silvered (Electrode, Mirror) Specialty Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance, but also have the strength... [See More]
- Performance Features: Metallized or electrode film
- Applications: X-ray Tube Components
from Xiamen Innovacera Advanced Materials Co., Ltd.
DBC ceramic substrate, short for Direct Bonded Copper Ceramic Substrate, is an advanced material composed of a ceramic substrate (typically Al2O3 or AlN) and copper, tightly joined together through a hypo-eutectic process. This unique combination of materials results in a substrate with exceptional... [See More]
- Performance Features: Metallized or electrode film
- Applications: soldering
from Xiamen Innovacera Advanced Materials Co., Ltd.
This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]
- Performance Features: Metallized or electrode film
- Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
- Shape / Form: Custom Shape
from CoorsTek
Navigation and communication are critical elements when flying. With up to 35 antennas per aircraft in major airliners, reducing weight while ensuring unquestionable reliability are critical factors for aerospace communication. Our ceramic components can be found in many on-board communication... [See More]
- Performance Features: Metallized or electrode film
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Ceramic-Metal
- Applications: Electronics or semiconductors
from Xiamen Unipretec Ceramic Technology Co., Ltd.
DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent... [See More]
- Performance Features: Metallized or electrode film
- Applications: BuildingConstruction; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell
- Specialty Ceramic Type: Aluminum Nitride
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
DPC ceramic substrates are typically composed of aluminium nitride or alumina ceramic materials, to which a copper layer is directly bonded on one or both sides. DPC ceramic substrates are frequently used in applications like electronic packaging and power electronics because they are made to offer... [See More]
- Performance Features: Metallized or electrode film
- Applications: Electronics or semiconductors; HV / Electrical
- Specialty Ceramic Type: Aluminum Nitride
- Bond & Processing: Sintered / Fired