Rod Stock Specialty Ceramics

14 Results
BSN Boron Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]

  • Shape / Form: Rod; Roller / Roll; Tube
  • Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
  • Specialty Ceramic Type: Silicon Nitride; Boron Nitride
  • Performance Features: Best wear resistance in Solid BN family Good thermal shock resistance; Machinable ceramic
Beryllium oxide (BeO) ceramic rods
from Shenzhen Great Precision Ceramic CO., LTD.

What is beryllium oxide ceramic rod?. Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal conductivity. Properties of beryllium oxide. The... [See More]

  • Shape / Form: Rod
  • Thermal Conductivity: 240
  • Specialty Ceramic Type: Beryllia / Beryllium Oxide
  • Applications: HV / Electrical
Zirconia Ceramic Pin Rods For Cameras
from Xiamen Innovacera Advanced Materials Co., Ltd.

Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each rod is carefully produce to ensure precise dimensions and smooth surfaces. This attention to detail is... [See More]

  • Shape / Form: Rod
  • Applications: Ceramic Pin For Cameras
  • Specialty Ceramic Type: Zirconia
  • Performance Features: good stability; Machinable ceramic
Boron Nitride Ceramic Crucible-Precision Production
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Boron Nitride Ceramic Crucible. Boron nitride ceramic crucible has good heat resistance, thermal stability, thermal conductivity and high temperature dielectric strength, which is an ideal application in heat dissipation and high temperature insulation environment. The boron nitride... [See More]

  • Shape / Form: Rod
  • Thermal Conductivity: 33
  • Specialty Ceramic Type: Boron Nitride
  • CTE: 2
Colored Zirconia Ceramic Rods
from Shenzhen Great Precision Ceramic CO., LTD.

What are Colored Zirconia Ceramic Rods?. Colored zirconia ceramic rods are not your average ceramic. Crafted from high-purity zirconium oxide (ZrO2) and meticulously infused with vibrant pigments, these rods offer a captivating blend of visual allure and exceptional technical prowess. Their inherent... [See More]

  • Shape / Form: Rod
  • Specialty Ceramic Type: Zirconia
Customized Precision Zirconia Ceramic Rod
from Shenzhen Great Precision Ceramic CO., LTD.

What are Zirconium Oxide Ceramic Rods?. Our Zirconium Oxide Ceramic Rods, also known as Zirconia Rods, are made of ZrO2 ceramics. These rods are extremely refractory materials, offering excellent chemical inertness and corrosion resistance. Zirconium Oxide Ceramic Rods Performance Description. Our... [See More]

  • Shape / Form: Rod
  • Applications: HV / Electrical
  • Specialty Ceramic Type: Zirconia
High Strength Boron Carbide Ceramic Rods
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Boron Carbide is a boron-carbon ceramic that is exceedingly hard. Boron Carbide has a high hardness, ranking third only to diamond and Cubic Boron Nitride. Boron Carbide is the third hardest substance known as of 2015, after diamond and Cubic Boron Nitride, earning it the moniker "black diamond.". [See More]

  • Shape / Form: Rod
  • Specialty Ceramic Type: Boron Carbide
Ceramic Tubes &Rods
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]

  • Shape / Form: Rod; Tube
  • Thermal Conductivity: 2.2 to 30
  • Specialty Ceramic Type: Silicon Carbide; Zirconia
  • MOR / Flexural Strength: 20015 to 130533
Alumina Ceramic Rod
from 3X Ceramic Parts Company Limited

Alumina Ceramic Rod / Pin Description. Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes, radiant tubes, support... [See More]

  • Shape / Form: BarStock; Rod
  • Density: 3.6 to 3.9
  • Specialty Ceramic Type: Zirconia
Super-Heat™ MgO
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Shape / Form: Plate / Board; Rod; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : 99.38%MgO, .36%CaO, .14% SiO2, .03% Al2O3, .07% Fe2O3, .01%, B2O3
  • Specialty Ceramic Type: MgO / Magnesite
  • Max Use Temperature: 2204
Aluminum Nitride (AlN) Ceramic Component
from San Jose Delta Associates, Inc.

Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as helix support... [See More]

  • Shape / Form: Custom Shape; Rod
  • Thermal Conductivity: 170 to 200
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 5
Aluminum Nitride Ceramic AIN Pin Rod
from 3X Ceramic Parts Company Limited

Diameter 1.2mm Length 20mm AIN Aluminum Nitride Ceramic Pin. We could provide micro precision machining on the aluminum nitride material . This small diameter aluminum nitride pin is grinded on the centerless grinding machine to get the outside diameter . Aluminum nitride pin rod has excellent... [See More]

  • Shape / Form: Rod
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • MOR / Flexural Strength: 53664
Aluminum Nitride Substrate
from 3X Ceramic Parts Company Limited

Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it the key material in... [See More]

  • Shape / Form: BarStock; Custom Shape; Rod
  • Thermal Conductivity: 165 to 185
  • Specialty Ceramic Type: Aluminum Nitride
  • MOR / Flexural Strength: 50763
Blue Zirconia Ceramic Rod
from 3X Ceramic Parts Company Limited

Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod. Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin. Blue Zirconia Ceramic Rod Principal characteristic: High strength, High fracture toughness, High hardness and High density,Stability,... [See More]

  • Shape / Form: Custom Shape; Rod
  • CTE: 9.6
  • Specialty Ceramic Type: Zirconia
  • MOR / Flexural Strength: 181296