Preforms Specialty Ceramics
from Kyocera Corporation
Excellent heat and thermal shock resistance, and particularly good creep resistance. Its thermal expansion index approximates that of a silicon semiconductor chip. [See More]
- Shape / Form: Custom Shape; Preforms
- Thermal Conductivity: 5
- Specialty Ceramic Type: Mullite
- CTE: 5 to 5.8
from Stettler Sapphire AG
Due to its unique combination of outstanding physical properties, sapphire is perfectly suitable for a multitude of applications. Its optical characteristics combined with high temperature resistance help explain why sapphire is indispensable in laser technologies. It is equally valuable as a... [See More]
- Shape / Form: Preforms
- Max Use Temperature: 2200
- Specialty Ceramic Type: Sapphire
- Thermal Conductivity: 41.84
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Shape / Form: Custom Shape; Preforms; Tube; Immersion Tube or Sheath; Hollow Stock (Tube, Pipe, Column)
- Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; Automotive, Aerospace
- Specialty Ceramic Type: Silicon Nitride