Glass Ceramic Specialty Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
- Performance Features: Hard
- Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Bond & Processing: Sintered / Fired
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Specialty Ceramic Type: Glass Ceramics
- Length: 3
- Shape / Form: BarStock
- Width / OD: 0.2500 to 2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Specialty Ceramic Type: Glass Ceramics
- Density: 2.4 to 2.5
- Max Use Temperature: 800 to 1000
- Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Refractory or High Temperature Insulation