Wafer Carrier / Holder Specialty Ceramics

4 Results
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Shape / Form: WaferCarrier
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
Ceramic Wafer Chuck
from Xiamen Unipretec Ceramic Technology Co., Ltd.

A ceramic wafer chuck is a specialized tool employed in the semiconductor industry to hold wafers in a secure position. It functions as a stable platform that guarantees consistent contact and precise positioning of the wafer during many procedures, including lithography, etching, deposition,... [See More]

  • Shape / Form: WaferCarrier
  • Applications: Chemical or material processing; HV / Electrical
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Bond & Processing: Sintered / Fired
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Shape / Form: WaferCarrier
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
Ceramic Wafer Clamp
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic wafer clamps are indispensible tools in semiconductor processing. They can be manufactured of high-purity alumina, zirconia, or silicon carbide, making them suited for high-temperature and corrosive environments. [See More]

  • Shape / Form: WaferCarrier
  • Applications: HV / Electrical
  • Specialty Ceramic Type: Silicon Carbide; Tungsten Carbide; Zirconia
  • Bond & Processing: Sintered / Fired