Kiln Furniture / Support Specialty Ceramics

4 Results
High Temperature Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications engineering assistance for... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Applications: Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
  • Specialty Ceramic Type: Zirconia
Grid Bar Supports -- Model 4817
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro's Model 4817 grid bar support systems utilize bars of Aludur ® ceramic having much greater mechanical strength than the best chemical porcelain or other refractory material. This exceptional strength permits the use of thinner bars and greater center-to-center spacing. Aludur... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Applications: Chemical or material processing; Corrosion resistant; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 30 to 84.02
  • Bond & Processing: Sintered / Fired
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Shape / Form: KilnFurniture
  • Applications: Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
  • Specialty Ceramic Type: Boron Nitride
  • Performance Features: Porous material
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
  • Length: 5.98 to 47.99
  • Applications: Chemical or material processing; Corrosion resistant