Hollow Stock / Shape Specialty Ceramics

3 Results
Fishspine Bead -- 65100
from Superior Technical Ceramics Corp.

Made from 96% Alumina Oxide [See More]

  • Composition or ASTM/EN Cement Type : 96% Alumina Oxide
  • Length: 0.1250
  • Shape / Form: Hollow Stock (Tube, Pipe, Column)
  • Width / OD: 0.0900
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Specialty Ceramic Type: Silicon Nitride
  • Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; Automotive, Aerospace
  • Shape / Form: Custom Shape; Preforms; Tube; Immersion Tube or Sheath; Hollow Stock (Tube, Pipe, Column)
Single-Bore Cast Mullite Tube -- 375250MC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Specialty Ceramic Type: Mullite
  • Length: 70.87
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Width / OD: 0.3740