Structural Specialty Ceramics

6 Results
Ceramic Structural Parts
from Fountyl Technologies Pte. Ltd.

Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous ceramics. Made of high purity ceramic raw materials, through dry... [See More]

  • Applications: Structural
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Silicon Carbide (optional feature); Aluminum Nitride (optional feature)
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding; Refractory or High Temperature Insulation
  • Shape / Form: BarStock
  • Specialty Ceramic Type: Glass Ceramics
  • Length: 3
Zirconia Cearamic Ring Washer Spacer
from 3X Ceramic Parts Company Limited

Precision Machining Zirconia Cearamic Ring Washer Spacer. Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong fracture toughness among all major precision ceramics. It can be used to make cutting blades,... [See More]

  • Applications: Structural
  • Density: 6
  • Specialty Ceramic Type: Zirconia
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Refractory or High Temperature Insulation
  • Max Use Temperature: 800 to 1000
  • Specialty Ceramic Type: Glass Ceramics
  • Density: 2.4 to 2.5
Aremcolox™ 502 Series Ceramic -- 502-1550-LD
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Shape / Form: Plate / Board; Rod
  • Specialty Ceramic Type: Zirconium Phosphate
  • Max Use Temperature: 1538
Si3N4 Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Si3N4 ceramic, also known as silicon nitride ceramic, is a high-performance material made up of silicon and nitrogen atoms. Due to its exceptional properties, it is perfect for high-temperature applications like gas turbines and aircraft components. Additionally, because of their great hardness and... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Max Use Temperature: 1000 to 1200
  • Specialty Ceramic Type: Silicon Nitride
  • Density: 3.2 to 3.3