Soft Specialty Ceramics

10 Results
Boron Nitride Ceramic Hall Thruster
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride ceramic Hall thruster has the following characteristics: insulation, low density, high strength, thermal shock resistance, ease of processing, and sputtering resistance, etc. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 2.05
Boron Nitride Ceramic Nozzle for Amorphous Alloy Strip Production
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride composite nozzle consists mostly of high-purity hexagonal boron nitride, alumina, zirconia, and silicon carbide. In addition, a small amount of CaZrO3 is added to prolong its service life, and yttrium oxide is added to increase its thermal shock resistance. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Shape / Form: Immersion Tube or Sheath
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Shape / Form: Spout
  • Specialty Ceramic Type: Silicon Nitride; Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Performance Features: Soft; Machinable ceramic
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Boron Nitride Insulator
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]

  • Performance Features: Soft; Machinable ceramic
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Boron Nitride Nozzle
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Performance Features: Soft; Machinable ceramic
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Shape / Form: Immersion Tube or Sheath
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Performance Features: Porous material; Soft; Machinable ceramic
  • Shape / Form: Tube
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]

  • Performance Features: Soft; Machinable ceramic
  • Max Use Temperature: 800 to 1000
  • Specialty Ceramic Type: Glass Ceramics
  • Density: 2.4 to 2.5