Roller / Roll Specialty Ceramics

3 Results
BSN Boron Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]

  • Shape / Form: Rod; Roller / Roll; Tube
  • Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
  • Specialty Ceramic Type: Silicon Nitride; Boron Nitride
  • Performance Features: Best wear resistance in Solid BN family Good thermal shock resistance; Machinable ceramic
Silicon Nitride Grinding Media Balls
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera Silicon Nitride Grinding Media Balls was made by 3 forming way: titration, roll and CIP (cold isostatic pressing ) forming and they were gas pressing sinetering in 1800 ~2100 ℃.The purity of silion nitride is 99% and generally if the diameter size is more than 3mm, we will... [See More]

  • Shape / Form: Roller / Roll
  • Applications: Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
  • Specialty Ceramic Type: Silicon Nitride
  • Performance Features: Low friction and heat generation, electrical insulation, non-magnetic, high strength
Ceramic Roller for Three Roll Mill
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform. [See More]

  • Shape / Form: Roller / Roll
  • Applications: BuildingConstruction; Corrosion resistant
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
  • Performance Features: Hard