Battery / Fuel Cell Specialty Ceramics
from 3X Ceramic Parts Company Limited
Zirconia Ceramic Support Positioning Block. The zirconia ceramic support positioning block is used for locating and support parts when producing battery . It is wearable last long working life . [See More]
- Applications: Battery / Fuel Cell
- Density: 6.02
- Specialty Ceramic Type: Zirconia
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]
- Applications: Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
- Shape / Form: KilnFurniture
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Porous material