Beryllia / Beryllium Oxide Specialty Ceramics
from Shenzhen Great Precision Ceramic CO., LTD.
What is beryllium oxide ceramic rod?. Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal conductivity. Properties of beryllium oxide. The... [See More]
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 240
- Shape / Form: Rod
- Applications: HV / Electrical
from Shenzhen Great Precision Ceramic CO., LTD.
What is Beryllium Oxide Ceramic Blocks?. Beryllium oxide (BeO) ceramic blocks stand as the undisputed champions of thermal management in the world of advanced materials. Boasting the second highest thermal conductivity of all electrically insulating materials, surpassed only by diamonds, these... [See More]
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 240
- Shape / Form: Block
- CTE: 7.5
from Shenzhen Great Precision Ceramic CO., LTD.
Advantages Of Beryllium Oxide Ceramic Substrate. Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave technology,... [See More]
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Density: 3.02
- Thermal Conductivity: 200 to 250
- Applications: HV / Electrical
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 275 to ?
- Shape / Form: Custom Shape; Available in Various Ceramic Forms
- CTE: 16.2
from San Jose Delta Associates, Inc.
San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like... [See More]
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Max Use Temperature: 1800
- Shape / Form: Custom Shape; Tube
- Thermal Conductivity: 293 to 377