Corrosion Protection Specialty Ceramics
from Saint-Gobain NorPro
Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]
- Applications: Chemical or material processing; Corrosion resistant
- Length: 5.98 to 47.99
- Shape / Form: Custom Shape; KilnFurniture
- Width / OD: 5.98 to 47.99
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Dielectric; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring; Refractory or High Temperature Insulation
- Shape / Form: Tube
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
- Length: 5.91 to 23.62
from Xiamen Unipretec Ceramic Technology Co., Ltd.
AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Shape / Form: Plate / Board
- Specialty Ceramic Type: Aluminum Nitride
- Max Use Temperature: 1200
from Aremco Products, Inc.
Bonds plated metals to ceramic, heaters, igniters, gasketing [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe; Refractory or High Temperature Insulation
- Max Use Temperature: 1760
- Specialty Ceramic Type: MgO / Magnesite
- CTE: 1.26E7
from Saint-Gobain NorPro
Saint-Gobain NorPro's Model 4817 grid bar support systems utilize bars of Aludur ® ceramic having much greater mechanical strength than the best chemical porcelain or other refractory material. This exceptional strength permits the use of thinner bars and greater center-to-center spacing. Aludur... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Sulfuric Acid Absorbers, Driers, Coolers
- Length: 30 to 84.02
- Shape / Form: Custom Shape; KilnFurniture
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum Nitride (AlN) substrate is a ceramic material widely used in the electronics industry. It is renowned for its superior thermal conductivity, high electrical insulating properties, and outstanding chemical stability. AlN substrates have a unique combination of properties that make them... [See More]
- Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Optical Grade
- Shape / Form: Plate / Board
- Specialty Ceramic Type: Aluminum Nitride
- Max Use Temperature: 1200
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Max Use Temperature: 1200 to 1650
- Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
- Density: 3.6 to 3.95
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride ceramic Hall thruster has the following characteristics: insulation, low density, high strength, thermal shock resistance, ease of processing, and sputtering resistance, etc. [See More]
- Applications: Corrosion resistant
- Max Use Temperature: 900 to 2000
- Specialty Ceramic Type: Boron Nitride
- Density: 1.55 to 2.05
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride composite nozzle consists mostly of high-purity hexagonal boron nitride, alumina, zirconia, and silicon carbide. In addition, a small amount of CaZrO3 is added to prolong its service life, and yttrium oxide is added to increase its thermal shock resistance. [See More]
- Applications: Corrosion resistant
- Shape / Form: Immersion Tube or Sheath
- Specialty Ceramic Type: Boron Nitride
- Max Use Temperature: 900 to 2000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]
- Applications: Corrosion resistant
- Shape / Form: Spout
- Specialty Ceramic Type: Silicon Nitride; Boron Nitride
- Max Use Temperature: 900 to 2000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Refractory or High Temperature Insulation
- Max Use Temperature: 900 to 2000
- Specialty Ceramic Type: Boron Nitride
- Density: 1.55 to 3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]
- Applications: Corrosion resistant; HV / Electrical; Thermal Insulation or Fire Proofing Material; Refractory or High Temperature Insulation
- Max Use Temperature: 900 to 2000
- Specialty Ceramic Type: Boron Nitride
- Density: 1.55 to 3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]
- Applications: Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling
- Max Use Temperature: 900 to 2000
- Specialty Ceramic Type: Boron Nitride
- Density: 1.55 to 3