Quartz Specialty Ceramics

2 Results
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier