Specialty / Other Specialty Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition time is reduced to less than... [See More]
- Specialty Ceramic Type: Silicon Nitride
- Applications: Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
- Max Use Temperature: 1200
- Performance Features: High resistance to burning pellets
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera Ceramic Thermally Conductive Interface Pads are designed to provide a preferential heat-transfer path between heat-generating components, heat sinks, and other cooling devices. The pads are used to fill air gaps caused by imperfectly flat or smooth surfaces which should be in thermal... [See More]
- Specialty Ceramic Type: Zirconia
- Performance Features: preferential heat-transfer path
- Applications: LED Board Thermal Interface Material
from Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum nitride heater is mainly made of aluminum nitride ceramic material, it is a high-performance heating element that can withstand extreme temperatures and provide efficient heat distribution, it revolutionizes high-temperature applications. [See More]
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
- Applications: Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera standard aluminum nitride wafer diameters are from 50.8 mm (2 inch) to 200 mm (8 inch) ; mostly use are 6" aluminum nitride wafers and 8" AlN wafer substrates . AlN Wafers can be produced in various thicknesses from 0.125mm to 1mm with polished or lapped sides, customized sizes or request... [See More]
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Semiconductor manufacturing
- Shape / Form: WaferSubstrate
- Performance Features: Superior corrosion resistance against molten metal
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA creates specialized components that can withstand unique and challenging environments, including: High Heat Corrosive Environments Thermal Management Challenges High Mechanical Wear Environments Electrical Insulation Requirements High Temperature/High-Pressure Conditions We provide a wide... [See More]
- Applications: analytical and medical industries
- Performance Features: Electrical Insulation Requirements
from Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Tweezers: Ideal for Precision Operations. With its unique material properties and functional design, ceramic tweezers have become the new favorite precision tool in laboratory, electronic manufacturing, medical cosmetology and other fields. [See More]
- Specialty Ceramic Type: Zirconia
- Performance Features: Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
- Applications: Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera offers a comprehensive range of boron nitride ceramic evaporation boat sets which main material is 99% boron nitride and wolframium basket, the boron nitride evaporation boat is a specialized product designed for use in thermal evaporation processes. It is equivalent to an internally... [See More]
- Applications: Metal Evaporation
- Performance Features: High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innoveracera ’s boron nitride powder is synthesized by the reaction of imported boric acid and melamine at high temperature. Some specifications of boron nitride powder are synthesized by other high-quality raw materials. boron nitride (BN) powder has the advantages of less impurities, high... [See More]
- Specialty Ceramic Type: Boron Nitride
- Applications: HV / Electrical; Semiconductor package filling, LED cooling package
- Shape / Form: Powder, Grain or Grog
- Performance Features: High thermal resistance,High thermal conductivity,Low thermal expansion coefficient,Excellent thermal shock resistance
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]
- Specialty Ceramic Type: Silicon Nitride; Boron Nitride
- Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
- Shape / Form: Rod; Roller / Roll; Tube
- Performance Features: Best wear resistance in Solid BN family Good thermal shock resistance; Machinable ceramic
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool is compatible... [See More]
- Specialty Ceramic Type: Zirconia
- Performance Features: Rapid Heating, Compatibility
- Applications: Electronics or semiconductors
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding, ceramic injection molding, piezoelectric ceramic transducer (PZT) or Solid Oxide Fuel Cell(SOFC)... [See More]
- Specialty Ceramic Type: Boron Nitride
- Applications: ceramic injection molding
- Shape / Form: Plate / Board
- Performance Features: good mechanical strength with the high porosity
from Xiamen Innovacera Advanced Materials Co., Ltd.
Magnesia Stabilized Zirconia (MSZ) Ceramic is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good thermal shock resistance. It has a clean melt at temperatures above 1900°C and above and is specially manufactured for melting... [See More]
- Specialty Ceramic Type: Zirconia; Aluminum Nitride
- Performance Features: High thermal shock resistance
- Applications: Metal powder industry
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]
- Shape / Form: Custom Shape
- Performance Features: Metallized or electrode film; Metallized coating material is W, Ni, Au etc.; Glaze or protective coating
- Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA manufactures a wide range of PBN ceramic components, including discs, sheets, filament rings, VGF crucibles, LEC crucibles, MBE crucibles, conical crucibles, and custom-machined parts. [See More]
- Applications: molten metal applications, high-vacuum environments
- Performance Features: Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera Silicon Nitride Grinding Media Balls was made by 3 forming way: titration, roll and CIP (cold isostatic pressing ) forming and they were gas pressing sinetering in 1800 ~2100 ℃.The purity of silion nitride is 99% and generally if the diameter size is more than 3mm, we will... [See More]
- Specialty Ceramic Type: Silicon Nitride
- Applications: Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
- Shape / Form: Roller / Roll
- Performance Features: Low friction and heat generation, electrical insulation, non-magnetic, high strength
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
from Xiamen Innovacera Advanced Materials Co., Ltd.
Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each rod is carefully produce to ensure precise dimensions and smooth surfaces. This attention to detail is... [See More]
- Specialty Ceramic Type: Zirconia
- Applications: Ceramic Pin For Cameras
- Shape / Form: Rod
- Performance Features: good stability; Machinable ceramic
from Xiamen Innovacera Advanced Materials Co., Ltd.
In the contemporary industrial realm, pad printing technology finds extensive application across diverse surfaces, such as plastic, metal, glass, and ceramics. With the escalating demand for high-quality and durable prints, traditional pad printing rings frequently fail to fulfill the exacting... [See More]
- Specialty Ceramic Type: Zirconia
- Applications: Consumer Electronics Medical Devices Automotive Industry Luxury Packaging
- Shape / Form: Roller / Roll
- Performance Features: High-Temperature Stability Precision Printing Capabilities Outstanding Corrosion Resistance Superior Wear Resistance