Biocompatible / Bioceramics Specialty Ceramics

5 Results
Ceramic Hip Joint Ball Head & Liner
from Suntech Applied Materials (Hefei) Co.,Ltd

Ceramic hip Joint ball Head & Liner Material:· Ball Head: Made from high-strength Zirconia- Toughened alumina (ZTA) ceramics, offering excellent wear resistance, reduced friction, and long-term stability.· Liner: Made from high-strength Zirconia- Toughened alumina (ZTA) It act as the interface... [See More]

  • Applications: Bioceramics
Ceramic Bone Substitute -- NeoBone™
from CoorsTek

Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual... [See More]

  • Applications: Bioceramics
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Max Use Temperature: 1200 to 1650
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Density: 3.6 to 3.95
Ceramic for Total Hip Arthroplasty -- CeraSurf®
from CoorsTek

CoorsTek CeraSurf ®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf ®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf ®-p is proven to... [See More]

  • Applications: Bioceramics
  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Alumina Matrix Composite
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Specialty Ceramic Type: Zirconia
  • Performance Features: Hard