Wafer / Substrate Specialty Ceramics

4 Results
Aluminum Nitride Wafer Substrates
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera standard aluminum nitride wafer diameters are from 50.8 mm (2 inch) to 200 mm (8 inch) ; mostly use are 6" aluminum nitride wafers and 8" AlN wafer substrates . AlN Wafers can be produced in various thicknesses from 0.125mm to 1mm with polished or lapped sides, customized sizes or request... [See More]

  • Shape / Form: WaferSubstrate
  • Applications: Semiconductor manufacturing
  • Specialty Ceramic Type: Aluminum Nitride
  • Performance Features: Superior corrosion resistance against molten metal
Ceramic Cartridge Spacer
from Xiamen Innovacera Advanced Materials Co., Ltd.

The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5 ×17 ×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm performs more stably and accurately. Using the... [See More]

  • Shape / Form: Custom Shape; WaferSubstrate
  • Applications: Upgrade of the tonearm for optimizing sound quality
Composite BN-AlN Ceramic Parts for Ion Source
from Xiamen Innovacera Advanced Materials Co., Ltd.

BN-AlN Ceramic is made by sintering Boron Nitride (BN) and Aluminum Nitride (AIN) powder. It has excellent electrical insulator, thermal conductivity, high strength, resistance to thermal shock, and strong resistance to halogen gas plasma, which is offers a wide range of applications, including... [See More]

  • Shape / Form: WaferSubstrate
  • Applications: Ion Source
  • Specialty Ceramic Type: Boron Nitride
  • Performance Features: Machinable ceramic
Aluminum Nitride Substrate -- 2020.025-L
from Accuratus Corporation

Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you... [See More]

  • Shape / Form: WaferSubstrate
  • Length: 2
  • Specialty Ceramic Type: Aluminum Nitride
  • Width / OD: 2