Composite / Ceramic Matrix Specialty Ceramics

4 Results
Aremcolox™ 502 Series Ceramic -- 502-1800
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Performance Features: Composite; Machinable ceramic
  • Shape / Form: BarStock; Plate / Board; Rod
  • Specialty Ceramic Type: Aluminum Nitride
  • Max Use Temperature: 1204
Ceramics for High-Performance Electrosurgical Devices -- CeraPure™
from CoorsTek

CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. [See More]

  • Performance Features: Composite
  • Composition or ASTM/EN Cement Type : Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
  • Specialty Ceramic Type: Zirconia
  • Thermal Conductivity: 2 to 30
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Performance Features: Composite; Machinable ceramic
  • Shape / Form: BarStock
  • Specialty Ceramic Type: Glass Ceramics
  • Length: 3
Silicon Nitride Bonded SiC -- Advancer®
from Saint-Gobain Performance Ceramics & Refractories

Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]

  • Performance Features: Composite
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride