Abrasive / Erosive Wear Protection Specialty Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Specialty Ceramic Type: Zirconia
- Performance Features: Hard
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; Automotive, Aerospace
- Shape / Form: Custom Shape; Preforms; Tube; Immersion Tube or Sheath; Hollow Stock (Tube, Pipe, Column)
- Specialty Ceramic Type: Silicon Nitride
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Dielectric; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring; Refractory or High Temperature Insulation
- Shape / Form: Tube
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
- Length: 5.91 to 23.62
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding; Refractory or High Temperature Insulation
- Shape / Form: BarStock
- Specialty Ceramic Type: Glass Ceramics
- Length: 3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
- Bond & Processing: Sintered / Fired
from 3M Advanced Materials Division
Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
- Shape / Form: Grannular Fill; Powder, Grain or Grog
- Specialty Ceramic Type: Zirconia; Zirconium Diboride
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high humidity and high temperatures, considerably... [See More]
- Applications: Abrasion Resistant; Corrosion resistant
- Density: 5.95 to 6
- Specialty Ceramic Type: Zirconia
- Performance Features: Hard
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]
- Applications: Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Shape / Form: Tube
- Specialty Ceramic Type: Zirconia
- Density: 5.95 to 6