Mullite Specialty Ceramics
from Accuratus Corporation
Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3 •2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low thermal... [See More]
- Specialty Ceramic Type: Mullite
- Shape / Form: Custom Shape
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]
- Specialty Ceramic Type: Mullite
- Shape / Form: Tube
- Composition or ASTM/EN Cement Type : 3Al2O3•2SiO2
- Width / OD: 0.2500 to 7.88
from Kyocera Corporation
Excellent heat and thermal shock resistance, and particularly good creep resistance. Its thermal expansion index approximates that of a silicon semiconductor chip. [See More]
- Specialty Ceramic Type: Mullite
- Thermal Conductivity: 5
- Shape / Form: Custom Shape; Preforms
- CTE: 5 to 5.8
from CeramSource Inc.
APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead... [See More]
- Specialty Ceramic Type: Mullite; Cordierite, Andalusite, Corundum
- Max Use Temperature: 1300 to 1790
- Shape / Form: Block
- Compressive Strength: 3553 to 11603
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Specialty Ceramic Type: Mullite
- Length: 70.87
- Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
- Width / OD: 0.3740
from CoorsTek
Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today ’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from... [See More]
- Specialty Ceramic Type: Mullite
- Max Use Temperature: 1700
- Composition or ASTM/EN Cement Type : Al Silicate
- Thermal Conductivity: 4