Chemical / Materials Processing Specialty Ceramics

38 Results
Resifa™ M.S. (Microsphere) Gel™
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Applications: Chemical or material processing; Cosmetics
  • Shape / Form: Precursor or Sol-gel
High Surface Area (HAS) Catalyst Carrier -- ST Series Titania
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Applications: Chemical or material processing; Customer Specified
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Specialty Ceramic Type: Titanate
  • Width / OD: 0.1181 to 19.69
Ceramabond -- 571
from Aremco Products, Inc.

Bonds plated metals to ceramic, heaters, igniters, gasketing [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe; Refractory or High Temperature Insulation
  • Max Use Temperature: 1760
  • Specialty Ceramic Type: MgO / Magnesite
  • CTE: 1.26E7
Cross Partition Rings (Proware™)
from Saint-Gobain NorPro

Saint-Gobain NorPro cross partition rings are available in proware material. When using 6 in.(150mm) rings as a secondary support, a second layer of 4-in.(100mm) rings is necessary to retain 2-in.(50mm) saddles. [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 1.97 to 3.94
  • Shape / Form: Custom Shape
  • Bond & Processing: Sintered / Fired
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Aluminum Nitride
  • Max Use Temperature: 1200
Ceramic Chamber Lids for Deposition Chambers
from CoorsTek

Chamber domes (sometimes referred to as lids) are used to create a clean, inert, and protected environment in deposition chambers. Chemical reactions inside the chamber deposit thin layers of metallic, dielectric, or semiconductive material onto the wafers. Chamber lids and liners are exposed to... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Aluminum Nitride
  • Shape / Form: Custom Shape
Ceramabond -- 890
from Aremco Products, Inc.

Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
  • Performance Features: Glaze or protective coating
  • Max Use Temperature: 1371
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Length: 5.98 to 47.99
  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
Aluminum Nitride Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum Nitride (AlN) substrate is a ceramic material widely used in the electronics industry. It is renowned for its superior thermal conductivity, high electrical insulating properties, and outstanding chemical stability. AlN substrates have a unique combination of properties that make them... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Optical Grade
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Aluminum Nitride
  • Max Use Temperature: 1200
Ceramic Chamber Rings for Deposition Chambers
from CoorsTek

Rings cover the wafer edge and perimeter, protecting critical chamber components and extending their useful life. Since they are directly exposed to the deposition process, strong plasma durability and high purity are critical to final wafer yield. SEMICONDUCTOR DEPOSITION PROCESSING. Semiconductor... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Aluminum Nitride
  • Shape / Form: Custom Shape
Machinable & Dense Ceramics -- 502-0600
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ™ ceramics include compositions based on aluminum nitride,... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
  • Performance Features: Machinable ceramic
  • Specialty Ceramic Type: Zirconia
Grid Blocks (made from Proware™)
from Saint-Gobain NorPro

Using NorPro grid blocks saves material and shipping costs, as well as installation time. Grid bars placed on 8" centers with NorPro grid blocks also have 15% more free space than a conventional 6" center installation using cross partition rings. Saint-Gobain NorPro manufactures grid blocks of... [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 3.5
  • Shape / Form: Custom Shape
  • Bond & Processing: Sintered / Fired
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Max Use Temperature: 1200 to 1650
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Density: 3.6 to 3.95
Ceramic Components for Plasma Etch Equipment
from CoorsTek

CoorsTek advanced, high-purity ceramic components are built to withstand the extreme environments in plasma etch (or "dry" etch) chambers — including vapor phase chemical etchants, high voltage RF (radio frequency) and microwave plasma, volatile byproducts, and aggressive cleaning cycles. ETCH... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Yttria; Aluminum Nitride
  • Shape / Form: Custom Shape
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Applications: Chemical or material processing; Customer Specified
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Specialty Ceramic Type: alpha/ Glassy Silica, Bauxite
  • Width / OD: 0.1181 to 19.69
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Refractory or High Temperature Insulation
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Ceramic Deposition Equipment Components
from CoorsTek

Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Aluminum Nitride
  • Shape / Form: Custom Shape
Mass Transfer Random Packing -- WavePak™ Packing
from Saint-Gobain NorPro

WavePak ™ ceramic random packing was developed by Saint-Gobain NorPro and is marketed exclusively by MECS Inc. for sulfuric acid applications. The patented WavePak ™ shape represents a significant improvement over 75mm (3 in.) saddles in capacity and pressure drop. [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Applications Specific
  • Bond & Processing: Sintered / Fired
  • Shape / Form: Custom Shape
Boron Nitride Nozzle
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Ceramic Etch Windows for Plasma Etch Equipment
from CoorsTek

Windows are chamber lids designed to transmit RF (radio frequency) and microwave energy into the plasma etch chamber while resisting erosion from the harsh plasma etch environment. An effective window has a low loss tangent (high transmittance) across RF and microwave frequencies. Otherwise, energy... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Yttria; Aluminum Nitride
  • Shape / Form: Custom Shape
Thermal/Heat Management Media -- AF38™ Media
from Saint-Gobain NorPro

AF38 ™ Heat Transfer Media -- Easier Wash Outs. AF38 ™ media has significantly larger individual void spaces than traditional saddles, providing improved resistance to particulate fouling/plugging. Its unique design orientates the void space vertically, providing for easier wash outs, if... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Bond & Processing: Sintered / Fired
Boron Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Immersion Tube or Sheath
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Ceramic Focus Rings for Plasma Etch Equipment
from CoorsTek

Focus/edge rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring - held in place by the electrostatic charge. ADVANCED CERAMIC COMPONENTS. CoorsTek advanced, high-purity ceramic... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Specialty Ceramic Type: Silicon Carbide; Yttria; Aluminum Nitride
  • Shape / Form: Custom Shape
Thermal/Heat Management Media -- Heat Sink and RTO Media
from Saint-Gobain NorPro

Saint-Gobain NorPro's Process Ceramics group has developed and manufactured more heat transfer media than any other company in the world. In fact, we were the first company to supply a media, Norton ™ Proware ™ saddles, for regenerative thermal oxidizers (RTO). Since then, we have... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Bond & Processing: Sintered / Fired
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Shape / Form: Tube
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
Thermal/Heat Management Media -- HexPak™ Heat Transfer Media
from Saint-Gobain NorPro

HexPak ™ Heat Transfer Media for Regenerative Thermal Oxidizers. Reduce Energy Costs and Increase RTO Capacity. HexPak ™ is the latest development in RTO heat transfer media which is designed to improve thermal efficiency. The unique engineered shape of HexPak media provides superior... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Bond & Processing: Sintered / Fired
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Refractory or High Temperature Insulation
  • Density: 3.2 to 6
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
  • Performance Features: Hard
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
  • Specialty Ceramic Type: Quartz; Silicon Carbide; Yttria; Aluminum Nitride
Thermal/Heat Management Media -- Norton™ Saddles
from Saint-Gobain NorPro

Norton ™ Saddles -- A Proven History. Norton ™ saddles have been used in industrial applications for well over 50 years. In fact, Saint-Gobain NorPro was the first company to supply a ceramic random packing media for RTOs. They say that imitation is the sincerest form of flattery. If so,... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Length: 0.2362 to 2.95
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Specialty Ceramic Type: Zirconia
  • Performance Features: Hard
Thermal/Heat Management Media -- Snowflake™ Heat Transfer Media
from Saint-Gobain NorPro

Snowflake ™ Heat Transfer Media -- Highest Cost Savings. Snowflake ™ media reduces pressure drop over saddles and Ty-Pak ® media for greater cost savings. Due to its open structure and short channel path length, Snowflake ™ media's engineered shape has primarily been used in... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Bond & Processing: Sintered / Fired
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Applications: Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
  • Shape / Form: KilnFurniture
  • Specialty Ceramic Type: Boron Nitride
  • Performance Features: Porous material
Thermal/Heat Management Media -- Ty-Pak® Heat Transfer Media
from Saint-Gobain NorPro

Ty-Pak ® Heat Transfer Media -- Economical, Lower Pressure Drop. The first random media designed specifically for heat transfer applications, Ty-Pak ® media provides a 20% lower pressure drop when compared to saddles. Ty-Pak ® media's unique engineered shape prevents channeling, permits... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • Bond & Processing: Sintered / Fired
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Shape / Form: Tube
  • Specialty Ceramic Type: Silicon Nitride; Zirconia
  • Bond & Processing: Sintered / Fired
Ceramic Wafer Chuck
from Xiamen Unipretec Ceramic Technology Co., Ltd.

A ceramic wafer chuck is a specialized tool employed in the semiconductor industry to hold wafers in a secure position. It functions as a stable platform that guarantees consistent contact and precise positioning of the wafer during many procedures, including lithography, etching, deposition,... [See More]

  • Applications: Chemical or material processing; HV / Electrical
  • Shape / Form: WaferCarrier
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Bond & Processing: Sintered / Fired
Ceramic Washer
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Performance Features: Hard
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
  • Bond & Processing: Sintered / Fired
Heater Plate for Deposition Equipment
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity, excellent electrical insulation, and exceptional mechanical strength. [See More]

  • Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Aluminum Nitride
  • Bond & Processing: Sintered / Fired