Porous / Foam Specialty Ceramics

6 Results
High Surface Area (HAS) Catalyst Carrier -- ST Series Titania
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Performance Features: Porous material
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Specialty Ceramic Type: Titanate
  • Width / OD: 0.1181 to 19.69
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Performance Features: Porous material; Hard
  • Max Use Temperature: 1200 to 1650
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Density: 3.6 to 3.95
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Performance Features: Porous material
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Specialty Ceramic Type: alpha/ Glassy Silica, Bauxite
  • Width / OD: 0.1181 to 19.69
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Performance Features: Porous material; Soft; Machinable ceramic
  • Shape / Form: Tube
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Performance Features: Porous material
  • Shape / Form: KilnFurniture
  • Specialty Ceramic Type: Boron Nitride
  • Applications: Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
Zirconia Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion resistance, and can withstand... [See More]

  • Performance Features: Porous material; Hard
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Zirconia
  • Density: 5.95 to 6